-
Supplier: Gefran
Description: advanced lift inverter technology, for maximum synergy with the full range of installation requirements but, above all, to offer a cost-effective and immediate solution for lift control systems. This versatile technology platform is suitable for all roomless and standard
- Rated Power: 1,099.9999999999986 to 75,000.00000000038 watts
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Kee Safety Inc.
Description: including a self locking pulley system capable of lifting up to 165lbs. It gives the installer a compliant, fully protected work platform, as well as an opening in the base of the Dec for lifting windows through. After the window passes through the hinged opening it closes to
- Height: 10 to 16 ft
- Length: 8.200000000000001 ft
- Width: 2.9 ft
- Material: Aluminum, Other
-
Supplier: Caterpillar Oil & Gas
Description: Mounting System Vibration isolators Power Take-Offs Auxiliary drive pulleys Enclosed clutch Clutch support Front stub shaft Flywheel stub shaft Pulley removal Protection System Gas valves Status control box interconnect wiring harness Starting System Air starting
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
-
Supplier: Caterpillar Oil & Gas
Description: supply — digital ignition system Instrumentation Gauges and instrument panels Lube System Auxiliary oil reservoir removal Lubricating oil Mounting System Vibration isolators Power Take-Offs Auxiliary drive pulleys Enclosed clutch Clutch support Front stub shaf Flywheel
- Horse Power: 255 to 400 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: system Instrumentation Service meter Lube System Crankcase breather — top mounted Oil cooler Oil filter — RH Auxiliary oil reservoir Oil pan — full sump Oil filler in valve cover, dipstick — RH Mounting System Engine supports Protection System Shutoffs General Paint — Cat
- Horse Power: 215 to 325 HP
- Displacement: 14.600862316975304 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: System (EIS) with detonation sensitive timing Instrumentation Service meter Lube System Crankcase breather — top mounted Oil cooler Oil filter — RH Oil pan — deep sump Oil filler — RH in valve cover and RH dipstick Mounting System Engine supports Protection System
- Horse Power: 637 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: REB Storage Systems International
Description: MECO Maintenance Platforms Use with a forklift to reach high places safely.Non-slip floor plate deck is surrounded by a 4" toe plate to contain loose objects. Units are held securely to lift truck by a safety chain; 42" high side rails and positive locking gate keep worker safe, Worker
- Depth: 4 ft
- Height: 3.75 ft
- Width: 3 ft
- Platform/Walkway Type: Fork Lift Platform
-
Supplier: Raymond Handling Consultants, L.C.
Description: FORK LIFTABLE WORK PLATFORM
- Platform/Walkway Type: Fork Lift Platform, Work Platform
-
Supplier: Raymond Handling Consultants, L.C.
Description: DIXIE ECONOMICAL FORK LIFTABLE WORK PLATFORM
- Platform/Walkway Type: Fork Lift Platform, Work Platform
-
Supplier: Raymond Handling Consultants, L.C.
Description: FORK LIFTABLE WORK PLATFORM
- Platform/Walkway Type: Fork Lift Platform, Work Platform
Find Suppliers by Category Top
More Information Top
-
Enhanced spatial memory and hippocampal long‐term potentiation in p75 neurotrophin receptor knockout mice
The three minute trial commenced once the chamber was lifted via a pul- ley system by the experimenter and its shadow was free from the platform .
-
CR4 - Thread: elevator
A system of counterweight, pulleys , and ropes makes it possible to passively lower and easily lift a platform up and down.
-
Advances in Civil Engineering II
… and joints parts and reinforcing load at pedestal; G2 stands for weight of lifting sling, including hanger (2), pulley group and pulling plate system ; G3 stands for weight of lifting sling; G4 stands for … … other loads, including paint, platform and dehumidifier etc.
Indicates content that may require registration and/or purchase.