-
Supplier: Jet Edge
Description: Advantages Cleaner and easier than shoveling out your tank. Operates unattended. Full abrasive bags are removed and handled by a forklift. Less expensive than pumping or shoveling out your tank. No machine down-time required to remove abrasive. Can be custom sized for use on any waterjet tank. Very
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
- Application / Industry: Waste / Sludge
-
Description: PF evaporator is a plate evaporator working as a forced circulation flash evaporator. A pump recirculates the liquid between the cyclone separator vessel and the PF plate evaporator. The re-circulation creates a highly turbulent flow of the liquid inside evaporator. In the
-
Supplier: Henkel Corporation - Industrial
Description: coarse particle abrasion or erosion on metals (with or without chemical attack). It is designed for parts such as cyclones/separator bodies, dust collectors/exhausters, pump liners/impellers, fan blades and housings, chutes/hoppers and elbows/transition points. Protects metals
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
-
Supplier: Branch Environmental Solutions
Description: Branch will provide the design value and guarantee the performance. Since the gas and liquid is co-current in the Venturi scrubber, a separation vessel is required. To keep the design as open as possible, the gas out of the Venturi is usually directed into a Cyclone separator where the
- Airflow: 50,008.05 SCFM
- Pollutants Scrubbed: Caustic
- Filter Type: Venturi
- Process Type: Wet
Find Suppliers by Category Top
More Information Top
-
Structure-Property Relations in Nonferrous Metals
To vacuum pumps Cyclone separator .
-
Lignocellulosic Biomass to Ethanol Process Design and Economics Utilizing Co-Current Dilute Acid Prehydrolysis and Enzymatic Hydrolysis Current and Futuristic ...
Scrap separator, screw drainer, circulation pump and cyclone separator .
-
Polypropylene
The slurry of "living polymer" in propylene (52), 30% PP by weight, is pumped into cyclone separators S-3Ol.
-
Industrial Instrumentation and Control Systems II
In order to establish the simulation system for FTS process, we devise the chemical equipment such as heat exchangers, centrifugal pumps , cyclone separators , fixed bed reactors, distillation towers, and oil-water separators and so on.
-
Role of air core in particle separation in cyclones
Unlike the slow setting within a settling tank, the pump and cyclone separator system yields fast separation and utilises less space.
-
Numerical implementation of Aristov–Pukhnachev's formulation for axisymmetric viscous incompressible flows
Their technological appli- cations are many (e.g. centrifugal pumps , cyclone separators ).
-
Design of Sewage‐Treatment Plants in Brisbane, Australia
The cyclone grit separator had previously been replaced with a curved wedge-wire static screen and a continuous conveyor system, but, with more efficient screenings removal, the new grit channel is served by a pump and cyclone separator .
-
Physicochemical Treatment Processes
The grit from this trap is pumped to cyclone separators and then grit classi- fiers.
-
Grain Dust Probes—Calibration and Measurement
An isokinetic extractive sampler was constructed using the vacuum pump , cyclone separator , and filter of the Aerotherm High-Volume Stack Sampler (Accurex Corp., Mountain View, California).
-
Capsule Irradiations of a Paste of Uranium—10 wt % Molybdenum Powder in NaK
Upon leaving the subassemblies, the paste is diluted to a lean (approximately 5 vol %) slurry and pumped to cyclone separators located in the upper plenum, where the paste is reconstituted and gravity-fed to the top of the core and blanket…
Indicates content that may require registration and/or purchase.