-
Supplier: Oil-Rite Corp.
Description: PurgeX Infrared Sensing Lubrication Systems utilize sensing technology to achieve a high level of precision when oiling chains. Lubrication of critical areas of the chain at critical times prolongs chain life, reduces waste, minimizes contamination, and improves safety. Targeted
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: PurgeX has the ability to deliver very small amounts of lubricant with each cycle. Precise volumetric delivery is achieved with the positive displacement design. There is no “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern. This
- Features: Adjustable Volume
- Operation: Electric
- Media: Oil
-
Supplier: Bijur Delimon International
Description: Central stations store, control and supply the lubricant to systems. They can be used in non-return systems that service small- to medium-size equipment.
- Capacity: 0.5 gallons
- Lubrication Flow Rate: 0.027473333333333336 to 0.03302083333333333 GPM
- Operating Pressure: 130 psi
- Maximum Operating Temperature: 104 F
-
-
Supplier: Oil-Rite Corp.
Description: entrapped air and other impurities are automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. Additional requirements include a reservoir, 3-way solenoid
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease, Oil
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: very effective lubrication solution where product contamination is a concern. This PurgeX features air and liquid inlets on two sides, allowing multiple PurgeX units to be connected with tubing. This results in the ability to link lubrication points over a long distance using a single
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line, Single Line / Single Point
- Media: Oil
-
Supplier: Lube USA, Inc.
Description: No Description Provided
- Capacity: 0.06868472 gallons
- Operating Pressure: 507 psi
- Application: General Purpose
- Operation: Manual
-
Supplier: SKF/Global
Description: The 226400 series oil injectors have a varied usage when applying the SKF oil injection method. For mounting and dismounting bearings, couplings, railway wheels, gear wheels, fly wheels, ship propellers and so on. The injector is supplied with an oil reservoir in a compact
- Capacity: 0.000060759583 gallons
- Operating Pressure: 43,500 psi
- Application: Equipment / Machine tool
- Delivery: Metered Quantity
-
Supplier: Bijur Delimon International
Description: Central stations store, control and supply the lubricant to systems. They can be used in non-return systems that service small- to medium-size equipment.
- Capacity: 0.4755096 to 3.170064 gallons
- Operating Pressure: 75 psi
- Maximum Operating Temperature: 41 to 104 F
- Operation: Electric, Hydraulic
-
Supplier: Bijur Delimon International
Description: Application A single action manual piston pump used to actuate fixed output positive displacement oil injectors. The unit can be used with series ZJB, ZMB, ZT and SJMinjectors. The pump incorporates an internal maximum pressure relief valve and a flow control valve to relieve distribution
- Capacity: 0.264172 gallons
- Operating Pressure: 290 psi
- Features: Adjustable Volume, Integral Filter
- Application: General Purpose
-
Supplier: Andantex USA, Inc.
Description: Automatic Lubrication System – Flexxpump A new high performance system to automatically lubricate racks and pinions, open gearing, linear guideways, ballscrews, and chain drives is available from Andantex, USA. A compact automatic relubrication unit, Flexxpump, that delivers
- Maximum Operating Temperature: -13 to 158 F
- Application: Chain
- Operation: Electric
- Media: Grease, Oil
-
Supplier: Bijur Delimon International
Description: Application TP Lubricators are used on central pumping stations with T30, T32 or T33 reservoirs. Also used in bulk oil installations without reservoirs. They are actuated by air or hydraulic power. The TP Lubricators meet a wide range of requirements (see documentation). The discharge
- Operating Pressure: 600 psi
- Features: Adjustable Volume, Other, Pressure Gauge
- Application: General Purpose
- Media: Grease, Oil
-
Supplier: Lube USA, Inc.
Description: No Description Provided
- Capacity: 0.4755096 to 2.113376 gallons
- Lubrication Flow Rate: 0.039625 to 0.04755 GPM
- Operating Pressure: 284 psi
- Features: Adjustable Volume, Pressure Gauge
-
Supplier: SKF/Global
Description: Poor lubrication can considerably reduce the service life of the best of bearings. With that in mind, SKF has enhanced the performance of the single-point automatic lubricator: SYSTEM 24.
- Capacity: 0.015850326 gallons
- Operating Pressure: 73 psi
- Maximum Operating Temperature: -5 to 131 F
- Application: Equipment / Machine tool
-
Supplier: ATLANTA Drive Systems, Inc.
Description: adequate grease lubrication. If adequate lubrication is not provided to the rack & pinion tooth flanks, their loading carrying capacity and lifetime will be reduced. Manual lubrication (applied by hand) can be unreliable and inconsistent and reduce the lifetime of the gearing.
- Application: Chain
- Media: Grease, Oil
- Features: Other
- Reusable or Single Use: Reusable
-
Supplier: SKF/North America
Description: The 226400 series oil injectors have a varied usage when applying the SKF oil injection method. For mounting and dismounting bearings, couplings, railway wheels, gear wheels, fly wheels, ship propellers and so on. The injector is supplied with an oil reservoir in a compact
- Capacity: 0.000060759583 gallons
- Operating Pressure: 58,000 psi
- Application: Equipment / Machine tool
- Delivery: Metered Quantity
-
Supplier: SKF/Global
Description: Poor lubrication can considerably reduce the service life of the best of bearings. With that in mind, SKF has enhanced the performance of the single-point automatic lubricator: SYSTEM 24.
- Capacity: 0.0330215125 gallons
- Operating Pressure: 73 psi
- Maximum Operating Temperature: -5 to 131 F
- Application: Equipment / Machine tool
-
Supplier: Spirax-Sarco
Description: The IL1 Spirax-Monnier international compressed air lubricator injects oil at a controlled rate into compressed air for the lubrication of pneumatic equipment. Principal features: Once set, compensates for varying air flowrates. Oil injected to give maximum atomisation. Operates
- Operating Pressure: 145.0377 to 246.56409 psi
- Maximum Operating Temperature: 122 to 158 F
- Capacity: 0.039625815 gallons
- Application: Air Supply
-
Supplier: Groeneveld Lubrication Solutions
Description: a professional and efficient manner. Oilmaster: benefits that convince reduced consumption of driver time reduced oil consumption due to optimum oil level setting less downtime for maintenance and repairs always identical oil quality no spare oil in the vehicle closed
- Application: Automotive, Equipment / Machine tool
- Operation: Electric
- Delivery: Metered Quantity
- Media: Oil
-
Supplier: IBT Industrial Solutions
Description: services for all types of lubrication components whether purchased from IBT or through another supplier. Lubrication Management: Manual and Automated Grease and Oil Centralized Systems | System Components | Over The Road Truck and Heavy Mobile Equipment
- Operation: Gravity
- Media: Grease, Oil
-
Supplier: YZ Systems, Inc.
Description: Capable of accepting pulses directly from a meter, index pulser, electronic corrector, or flow computer, the Cyclone can operate in Proportional-to-flow or time-based injection modes. Further refinement of the time based mode adds the capability of control from the YZ DPS-2 - Differential Pressure
- Operating Pressure: 1,500 psi
- Delivery: Constant Level
- Operation: Electric
- Media: Oil
-
Supplier: SKF/Global
Description: Poor lubrication can considerably reduce the service life of the best of bearings. With that in mind, SKF has enhanced the performance of the single-point automatic lubricator: SYSTEM 24.
- Capacity: 0.0330215125 gallons
- Operating Pressure: 73 psi
- Maximum Operating Temperature: -5 to 131 F
- Application: Equipment / Machine tool
-
Supplier: Norgren LLC
Description: When it comes to air preparation Norgren has evolved its experience and products for over 80 years. Familiar product brands such as Excelon and Olympian have a proven history throughout industries globally. From stand alone units utilized in paint spraying applications to multiple installations on
-
Supplier: G.L. Huyett
Description: Oil cups are a simple yet reliable means of automatically lubricating a component. The metal reservoirs hold oil, allowing it to slowly pass through and lubricate bearings, motors and other moving parts.
- Capacity: 0.00609375 to 0.033203125 gallons
- Delivery: Constant Level
- Application: General Purpose
- Operation: Gravity
-
Supplier: Spirax-Sarco
Description: The ML3M Monnier miniature compressed air lubricator provides lubrication for pneumatic systems where space is restricted and flowrates are low. Principal features: Once set compensates for varying air flowrates. Easy setting of oil / air ratio: approximately 5% of each
- Operating Pressure: 145.0377 psi
- Maximum Operating Temperature: 122 F
- Capacity: 0.005283442 gallons
- Application: Air Supply
-
Supplier: Nordson EFD
Description: Designed for continuous lubrication, Nordson EFD’s MicroCoat® MC800 Series system eliminates oil waste. Configure up to eight valves independently. The MC800 Continuous Lubrication System uses Low Volume Low Pressure (LVLP) technology to evenly coat stock as narrow
- Capacity: 1 to 20 gallons
- Features: Adjustable Volume, Other
- Application: Cable, General Purpose
- Delivery: Constant Level
-
Supplier: SKF/North America
Description: Poor lubrication can considerably reduce the service life of the best of bearings. With that in mind, SKF has enhanced the performance of the single-point automatic lubricator: SYSTEM 24.
- Capacity: 0.0330215125 gallons
- Operating Pressure: 73 psi
- Maximum Operating Temperature: -5 to 131 F
- Application: Equipment / Machine tool
-
Supplier: Eaton
Description: Features • Specially designed gear lubrication systems Reliably supplies all gear lubrication points as it filters and deaerates the system Low noise emission Indicates oil operating condition Prolongs lubricant service life Simple to service May be operated in
- Lubrication Flow Rate: 31.7 to 105.7 GPM
- Operating Pressure: 232 psi
- Maximum Operating Temperature: -22 F
- Application: General Purpose
-
Supplier: NSK Precision America
Description: Linear motion made maintenance-free with K1 Lubrication Units. These patented units provide long-term maintenance-free operation especially in environments where grease replenishment is undesirable or where grease is easily washed away. Fresh, continuous oil flows onto the rail or
- Application: Equipment / Machine tool
- Delivery: Full Flow
- Operation: Mechanical
- Media: Oil
Find Suppliers by Category Top
Featured Products Top
-
Built for simple and flexible integration into machine tools. The EM-O Compact mist collector is an affordable option for smaller machine shops that desire a cleaner and safer operator environment. This versatile, entry-level, small-footprint mist collector is simple to integrate into machine (read more)
Browse Mist Collectors Datasheets for Camfil -
High-grade seals and body materials allow compatibility with water, hydraulic oil, lubricating oil, compressed air, and inert gases. Seal material (NBR, FKM/Viton, or EPDM) is selected based on the specific medium and operating temperature. Robust Performance Parameters (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
lubricating oils. Food & Beverage Improving product quality – Filtration of beer, wine, spirits (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Lubricating oil Type of lubricating oil (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd.