-
Supplier: U.S. Plastic Corporation
Description: and PP is per ASTM D4101. Maximum pressure rating is 150 psi @70F non-shock. One air release valve will vent a tank with flows of up to 150 GPM (either in or out). For higher flow rates use additional air release valves.
- Valve Size: 0.75 inch
-
Supplier: Mueller Company
Description: Air Release Valve Vault The Mueller Air Release Valve Vault provides a means to quickly install an Air Release Valve*. To make the air release valve more accessible, Mueller provides a steel mounting platform and an
-
Supplier: U.S. Plastic Corporation
Description: Foot control valve for spray rinse tanks. Dispersement valve for filling containers. Quick acting valve for industrial air lines. Valves can be adapted for use on industrial rinse showers. All plastic valve operated by using the hand, foot, or knee in either
- Valve Size: 0.5 inch
- Valve Type: Check Valves, Foot Valves
- Primary Material: PVC
-
-
Supplier: U.S. Plastic Corporation
Description: air in piping systems include dissolved air being released into the system through pumps, valves, fittings and other pipe components, when filling containers and pipe lines, air inclusions may occur and pressure drops or temperature increases can release dissolved
- Valve Size: 0.75 inch
- Valve Type: Block and Bleed Valves
- Primary Material: PVC
-
Description: The MultiFunction Valve is an accessory to the Walchem family of metering pumps. It is specifically designed to be mounted and used with the E Series electronic metering pumps. The MultiFunction Valve combines the air vent and bleed capabilities of the manual air vent
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 105 F
- Primary Material: PVC
-
Supplier: ASTM International
Description: friction losses, flow velocity, outlets, check valves, pressure-relief valves, and air-release and vacuum-relief valves. The procedures for trench and joints preparation, thrust block construction, line charging, and backfilling are also detailed thoroughly.
-
Supplier: Plast-O-Matic Valves, Inc.
Description: PVDF. Inlet screen and dome top match selected body material. Bladder material is EPDM or FKM. Air inlet valve and gauge isolation valve (non-wetted) are brass. Fasteners are stainless steel. Pulsation Dampener and Surge Suppressor will steady a pulsing flow caused by diaphragm
- Maximum Pressure: 150 psi
- Capacity / Volume: 180 cubic inches
- Inlet Size: 1 to 3 inch
- Type: Chargeable Dampener, Threaded Inlet
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: protection Purge PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS 16A bonding Compressed air CDA,SS316 1/2″SWG Waste outlet Drain,PP DN20 Fusion Socket/Drain,PP DN25 Fusion Socket Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
. Pump accessories for optimal performance: Air release and degassing valves Air pockets and outgassing in a piping system can result in water hammer, pressure surges, pump damage, even catastrophic failure. This tutorial explains how to safeguard your system from damage (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
Geeplus solenoids are also used in a variety of valve applications, where the solenoid’s plunger is used to control the flow of fluid or air. In the Geeplus Pinch Valve shown, when the solenoid is energized, the plunger retracts, closing the valve. When power to the solenoid is cut (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
the flow is shut off. The Geeplus range of pinch valves suit a wide variety of applications calling for control of water, air and other non-aggressive fluids across a wide range of industries. A development of Geeplus’ widely used general purpose solenoid valves (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
20 Fusion Socket Cabinet ventilation OD 50MM,85m³/hr Standard equipment PP shell+transparent PVC observation window+PFA internal pipe valve components, leakage alarm Optional *UPW *EMO *Operating instructions *Exhaust Pressure Monitor *Door Sensor (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
controlling the direction of flow in heat pump systems. Air Release Valve – A valve that automatically releases trapped air from a pressurized pipeline while it is operating under pressure. Essential for maintaining flow efficiency and preventing air (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
All About Air Dry /MRO Coatings 1. What are solid film lubricants (SFLs)? They are thin films of resin that bind lubricating powders such as MoS2 (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
differential, the pressure above the primary diaphragm will not be released, and the valve will not function properly). Available in 1/2″, 3/4″, 1″, 1-1/2″, 2″ & 3″ NPT sizes. Not all materials available in 2″ or 3″ sizes: 2″ PS available in PVC (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
storage systems. Balancing Pressure to Prevent Failure Milvent vent valves are designed to maintain internal pressure stability in sealed enclosures (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Air Release & Degassing Valves Series ARV designed to expel large volume of air at system start up, then close bubble tight. Unique self-guided poppet seals more reliably (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Flow Regimes of Air-Water Counterflow Through Cross Corrugated Parallel Plates
The lid also had a 10.2-cm-diameter wire-reinforced corrugated hose (Flexexaust) connected to a PVC union head ball valve used for releasing the air from the chamber quickly (emergency vent in fig. 2.2).
-
Completion of Direct Duct Water Cooled 154KV Self-Contained Oil-Filled Cable System
PVC pipes, and a water cut-off valve and air release valve are installed.
-
CR4 - Thread: Pipe for Compressed Air
I used steel lines from the scuba tank to the water sprinkler valve used as an air release , then past the release, i used pvc .
-
http://repository.up.ac.za/bitstream/handle/2263/20448/VanVuuren_Discontinuity%282012%29.pdf?sequence=1
160 mm Ø transparent PVC pipe Measuring box placed at end of pipe capturing air bubbles not released through air valve .
-
http://dspace.mit.edu/bitstream/handle/1721.1/36234/77071576-MIT.pdf?sequence=2
It consists of a 2 L capacity PVC pressure vessel which can be filled with fluid via two valves ; one receives a funnel and the other releases displaced air .
-
An efficient and quantitative aquatic benthos sampler for use in diverse habitats with variable flow regimes
Construction details of the electric pump sampler ; ar - rubber air release valve , b - sample bottle, bat - battery, cn - collecting net, d - fabric diaphragm, cc - 150 mm diameter PVC end cap, o - rubber o' ring, op - outlet pipe, pw - plastic washer to fasten …
-
Invertebrate and microbial responses to inundation in an ephemeral river reach in New Zealand: effects of preceding dry periods
Aliquots of ~ 350 ml sediment were transferred from the 700-ml samples to PVC tubes (28 mm inside diameter, 65 mm long), and the tubes were … … top with aerated tap water and closed with rubber caps fitted with air - release valves .
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/7221/3/Spaeth_Christopher_T_201205_MASC.pdf
A/F – Air to fuel ratio ATDC - After top dead center … … revolutions per minute P-V – Pressure-volume PVC - Polyvinyl chloride QHV – … … – Heat or energy release r – Compression ratio … … volume of engine VC - Valve close VO - Valve open …
-
AWWA M49 - Butterfly Valves: Torque, Head Loss, and Cavitation Analysis
… Edition, 2003, #30021 Sizing Water Service Lines and Meters, Second Edition, 2004, #30022 PVC Pipe—Design and Installation … , #30041 M42, Steel Water-Storage Tanks, First Edition, 1998, #30042 M44, Distribution Valves : Selection, Installation, Field Testing, and Maintenance, Second Edition, 2006, #30044 M45 … … 2012, #30049 M50, Water Resources Planning, Second Edition, 2007, #30050 M51, Air - Release , Air/Vacuum, and Combination Air …
-
AWWA M23 - PVC Pipe - Design and Installation
… Edition, 1989, #30021PA Sizing Water Service Lines and Meters, First Edition, 1975, #30022PA PVC Pipe-Design and … #30041PA M42, Steel Water-Storage Tanks, First Edition, 1998, #30042PA M44, Distribution Valves : Selection, Installation, Field Testing, and Maintenance, First Edition, 1996, #30044PA M45 … … 2001, #30049PA M50, Water Resources Planning, First Edition, 2001, #30050PA M51, Air - Release , Air f Vacuum, and …
Indicates content that may require registration and/or purchase.