-
Supplier: Zurn Industries LLC
Description: 8" Round Low-Profile PVC Large Capacity Floor Drain with 3"x 4" Solvent Weld Connection Features And Benefits Low profile design Integral anchor flange, sediment bucket, and deep grate For use at grade or above grade Fits over 3" or inside 4" schedule 40 DWV pipe
- Connection Size: 3 to 4 inch
- Drain Type: Floor Drain
- Body Material: PVC
-
Supplier: Zurn Industries LLC
Description: Zurn FD2360 large capacity floor drain features 8" round cast iron top assembly, anchor flange, sediment bucket, trap primer connection, PVC body, and 3"x 4" solvent weld connection outlet Features And Benefits Low profile design with PVC or ABS body Integral anchor
- Drain Type: Floor Drain
-
Supplier: Waterman Industries, Inc.
Description: The Waterman C-10 Canal Gate with Type 4 frame is designed for direct bonding onto PVC plastic pipe utilizing a two part epoxy cement such as IPS #1950 or #10. The frame is quick and easy to install, simply apply epoxy to the special spigot and inside wall of pipe and push into
- Valve Type: Gate / Knife Valves
-
-
Supplier: TelephoneStuff.com
Description: automatic alignment with electrical box knockouts - Low-profile design minimizes snag potential - Secure with powder-actuated tools, self tapping concrete anchor or screw guns Specifications: - 1/2" and 3/4" EMT Conduit - 1/2 Rigid, IMC, PVC SCH 40 - 5/8" abd 3/4" Copper Tube - MC/AC
- Material: PVC
-
Supplier: Mueller Company
Description: Centurion® Fire Hydrants, and as separate couplings and fittings to compliment water main installation needs. • ACCEPTS VARIED TYPES OF PIPE – DIPS style fits DI, C900 PVC and DIPS PE pipe. IPS style fits PVC, IPS PE. No disassembly or adapters, no special pipe end
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: Mueller Company
Description: Centurion® Fire Hydrants, and as separate couplings and fittings to compliment water main installation needs. • ACCEPTS VARIED TYPES OF PIPE – DIPS style fits DI, C900 PVC and DIPS PE pipe. IPS style fits PVC, IPS PE. No disassembly or adapters, no special pipe end
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: Mueller Company
Description: Centurion® Fire Hydrants, and as separate couplings and fittings to compliment water main installation needs. • ACCEPTS VARIED TYPES OF PIPE – DIPS style fits DI, C900 PVC and DIPS PE pipe. IPS style fits PVC, IPS PE. No disassembly or adapters, no special pipe end
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Waste outlet Drain,PP DN20 Fusion Socket/Drain,PP DN25 Fusion Socket Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and right barrels. The pump body has two
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Drain,PP DN20 Fusion Socket/Drain,PP DN25 Fusion Socket Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and right barrels. The pump body has two uses and one
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: DN25 Fusion Socket Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and right barrels. The pump body has two uses and one backup. It can automatically switch
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and right barrels. The pump body has two uses and one backup. It can automatically switch the liquid supply
- Body Material: Stainless Steel
Find Suppliers by Category Top
More Information Top
-
Effects of predators on sea urchin density and habitat use in a southern California kelp forest
Each 43 cm long × 38 cm wide UHU con- sisted of six, 10-cm-diameter PVC pipes anchored verti- cally in cement, creating artificial crevices 6–7 cm deep.
-
Nitrogen fertilizer and landscape position impacts on CO 2 and CH 4 fluxes from a landscape seeded to switchgrass
Static chambers were made of PVC pipe anchors (20.3 cm internal diameter and 15 cm height) set up within each field at the beginning of the experiment and remained .
-
Optimizing Stormwater Treatment Practices
It is recommended the probe be placed inside a PVC pipe anchored to the sewer to protect it from debris, as shown in Fig. 10.2.
-
Management Strategies for Production of the Atlantic White Shrimp Penaeus setiferus as Bait Shrimp in Outdoor Ponds
Aeration grids were made from per- forated 2-cm black PVC pipes anchored to the pond bottoms.
-
Environmental and Genotypic Influences on Isoquinoline Alkaloid Content in Sanguinaria canadensis
PVC pipe anchored to 2.4 m by 4.6 m wooden ground frames.
-
Growth and reproduction of a clonal plant in response to salinity and florivory
We stabilized cages with 3-m high 3 2-cm diameter Polyvinylchloride ( PVC ) pipe anchored 1.5-m into the soil.
-
Odor Flux Measurements at a Facultative Swine Lagoon Stratified by Surface Aeration
It was held stationary with a 6.1-m long, 5-cm diameter rigid PVC pipe anchored to the berm and two lengths of nylon rope attached to either side of the BCFC and also anchored to the berm.
-
A nematode, fungus, and aphid interact via a shared host plant: implications for soybean management
Cages consisted of white no-see-um mesh fabric (Quest Outfitters, Sarasota, FL, USA) stretched over frames built with PVC pipe and anchored into the soil.
-
Determinants of the detrital arthropod community structure: the effects of temperature and resources along an environmental gradient
Shade tables consisted of 90% knitted polyethylene shade cloth covering a square PVC pipe frame anchored by rebar stakes placed 30 cm in the ground at each plot corner, with the shade cloth 50 cm from the ground.
-
Environmental conditions and biotic interactions influence ecosystem structure and function in a drying stream
Within each pool paired electric exposed/exclusion quadrats (31 9 51 cm rectangles of 19 mm PVC pipe ) were anchored to the substrate approximately 50 cm apart using metal stakes and cable ties.
Indicates content that may require registration and/or purchase.