-
Supplier: Integrated Device Technology
Description: outputs. In normal operation, output clock FBCLK is tied to the FBIN pin. IDT manufactures the largest variety of clock generators and buffers, and is the largest clock supplier in the world.
- Device Type / Applications: Buffer
- IC Package Type: SOIC
- Pin Count: 16 #
- Supply Voltage: 3.3 V, 5 V
-
Supplier: ValueTronics International, Inc.
Description: Independent Channel Skew Control Independent Channel External Signal ADD-INPUT External Clock and External Reference Inputs Applications: Designing, Testing and Deploying Quadrature Digitally Modulated I&Q Signals and Displays
- Device Type: Generator
- Generator Type: Signal
- Maximum Frequency Range: 100 MHz
- Minimum Frequency Range: 100 MHz
-
Supplier: ValueTronics International, Inc.
Description: Independent Channel Skew Control Independent Channel External Signal ADD-INPUT External Clock and External Reference Inputs Applications Designing, Testing and Deploying Quadrature Digitally Modulated I&Q Signals and Displays
- Device Type: Generator
- Generator Type: Signal
- Maximum Frequency Range: 100 MHz
- Minimum Frequency Range: 100 MHz
-
-
Supplier: ValueTronics International, Inc.
Description: Independent Channel Skew Control Independent Channel External Signal ADD-INPUT External Clock and External Reference Inputs Applications: Designing, Testing and Deploying Quadrature Digitally Modulated I&Q Signals and Displays
- Device Type: Generator
- Generator Type: Signal
- Maximum Frequency Range: 100 MHz
- Minimum Frequency Range: 100 MHz
-
Supplier: ValueTronics International, Inc.
Description: Other System Noise Power Supply Noise and Ripple Transducer Simulation As a member of the Tektronix family of arbitrary generators, the AWG 500 Series is a high performance, mixed-signal source. The AWG 500 Series provides 1 GS/s sample clock rate and 4 M word
- Device Type: Generator
- Generator Type: Signal
- Maximum Frequency Range: 1000 MHz
- Minimum Frequency Range: 1000 MHz
-
Supplier: RS Components, Ltd.
Description: 9125 evaluation boards, apply power, a clock source, a digital data source, and you are able to observe the DAC output. A low jitter sine or square wave clock is suitable as a source. Connected with a Data Pattern Generator for rapid evaluation. Software allows control and
- Category: Development Suite / Kit
-
Supplier: RS Components, Ltd.
Description: 9125 evaluation boards, apply power, a clock source, a digital data source, and you are able to observe the DAC output. A low jitter sine or square wave clock is suitable as a source. Connected with a Data Pattern Generator for rapid evaluation. Software allows control and
- Category: Development Suite / Kit
-
Supplier: Richardson RFPD
Description: The AD9166 is a high performance, wideband, on-chip vector signal generator composed of a high speed JESD204B serializer/ deserializer (SERDES) interface, a flexible 16-bit digital datapath, a inphase/quadrature (I/Q) digital-to-analog converter (DAC) core, and an integrated
- IC Package Type: Other
- Resolution: 16 bits
-
Supplier: Infineon Technologies AG
Description: with up to 28 analog channels Programmable key scan 20 x 8 matrix Three-axis quadrature signal decoder General-purpose timers and PWM Real-time clock (RTC) and watchdog timers (WDT) Getting started CYW20820 Ultra Low Power, BLE
- Features: RoHS Compliant
- IC Package Type: Other
- TJ: -30 to 85 C
- Technology: Bluetooth
-
Supplier: Infineon Technologies AG
Description: efficiently use on-chip flash AES-128 and True Random Number Generator (TRNG) Security functions in ROM including ECDSA signature verification Over-the-air (OTA) firmware updates Bluetooth® sub-system Complies with Bluetooth® core
- Features: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: Edge and Center Aligned modes Multiple duty cycle generators Dedicated time base with 4 modes Programmable output polarity Dead time control for Complementary mode Manual output control Trigger for synchronized A/D conversions
- Clock Speed: 120 MHz
- Data Bus: 16 Bit
- IC Package Type: CDIP, SOIC, Other
- Internal RAM Size: 1 KB
-
Supplier: Microchip Technology, Inc.
Description: Edge and Center Aligned modes Multiple duty cycle generators Dedicated time base with 4 modes Programmable output polarity Dead time control for Complementary mode Manual output control Trigger for synchronized A/D conversions
- Clock Speed: 120 MHz
- Data Bus: 16 Bit
- IC Package Type: CDIP, SOIC, Other
- Internal RAM Size: 0.5000 KB
-
Supplier: Microchip Technology, Inc.
Description: Edge and Center Aligned modes Multiple duty cycle generators Dedicated time base with 4 modes Programmable output polarity Dead time control for Complementary mode Manual output control Trigger for synchronized A/D conversions
- Clock Speed: 120 MHz
- Data Bus: 16 Bit
- IC Package Type: CDIP, Other
- Internal RAM Size: 1 KB
-
Supplier: Microchip Technology, Inc.
Description: generator 8.32 ns PWM resolution Quadrature Encoder Interface (QEI) 32-bit position counter 32-bit Index pulse counter Integrated Analog Features Two independent ADC modules One ADC configurable as 10-bit, 1.1 Msps with
- Clock Speed: 70 MHz
- Data Bus: 16-Bit
- Interfaces: I²C
- MIPS: 70
Find Suppliers by Category Top
Featured Products Top
-
lines and pixel clock up to 83 MHz) • Chrom-ART Accelerator™ for enhanced graphic content creation (DMA2D) • Clock, reset and supply management – 1.7 V to 3.6 V application supply and I/Os – POR, PDR, PVD and BOR – 4-to-26 MHz (read more)
Browse Microcontrollers (MCU) Datasheets for Shenzhen Shengyu Electronics Technology Limited
More Information Top
-
A 2GHz-to-7.5GHz quadrature clock-generator using digital delay locked loops for multi-standard I/Os in 14nm CMOS
A highly digital quadrature clock generator using a digital DLL that employs a digital loop filter and digitally-calibrated replica-based regulator is presented.
-
2013 Index IEEE Microwave and Wireless Components Letters Vol. 23
A Multi-Band Quadrature Clock Generator With High- Pass-Filtered Pulse Injection Technique; LMWC Feb. 2013 96-98 Lee, S.-G., see Kim, S., LMWC Oct. 2013 545-547 Lee, T.-C., see Chen, K., LMWC Dec. 2013 647-649 Lee, T…
-
A 2.5-GHz four-phase clock generator with scalable no-feedback-loop architecture
Quadrature clock generator .
-
Design and HCI applications of a low-cost scanning laser rangefinder
Quadrature Clock Generator . . . . . . . . . . . . . . . . . . .
-
12.5-Gb/s Full-Rate CDR With Wideband Quadrature Phase Shifting in Data Path
Abstract—A 12.5-Gb/s full-rate clock and data recovery (CDR) circuit that utilizes an open-loop quadrature clock generator for wideband 90◦ phase shifting in the data path is presented.
-
Recent Advances in Computer Science and Information Engineering
This circuit is digital controlled and involves quadrature clock generator , 1:2 de-multiplexer, half-rate PD, LPF, and SerDes.
-
Building Blocks for High-Speed Transceivers
A 65nm open-loop quadrature clock generator for a 370MHz to 2.5GHz range is presented in Paper 25.4 (IBM).
-
Notice of Violation of IEEE Publication Principles A BiCMOS SiGe Direct-Conversion DBS Satellite TV Tuner with on-chip ADCs for SiP Integration with a CMOS Dem...
In designs using half-rate oscillators followed by frequency doubler quadrature clock generators [3] a spur at half the mixer LO frequency may appear that up-converts a low L-band undesired channel on top of the upper L-band desired channel.
-
A 2.4-GHz ISM-transmitter IC with novel quadrature clock generation technique for a localization application
The signal path includes DAC, anti-alias filter, IQ-modulator and power ampMier, The clock generation part comprises voltage controlled oscillator, phase-locked loop and a quadrature clock generator .
-
High-/Mixed-Voltage Analog and RF Circuit Techniques for Nanoscale CMOS
K. H. Kim, P. W. Coteus, D. Dreps et al, “A 2.6 mW 370 MHz-to-2.5 GHz Open-Loop Quadrature Clock Generator ,” ISSCC Dig.