-
Supplier: Cole-Parmer
Description: your system with a sanitary gasket and tri-clover clamps. Choose from stainless steel or polysulfone inserts to mate to polysulfone bodies. All models feature USP Class VI platinum-cured silicone gaskets. Mix and match these bodies and inserts with the polysulfone
- Features: Hose Fitting, Tube Fitting
- Fitting Type: Quick Coupler, Sanitary / Food Grade Fitting
-
Supplier: Cole-Parmer
Description: your system with a sanitary gasket and tri-clover clamps. Choose from stainless steel or polysulfone inserts to mate to polysulfone bodies. All models feature USP Class VI platinum-cured silicone gaskets. Mix and match these bodies and inserts with the polysulfone
- Features: Hose Fitting, Tube Fitting
- Fitting Type: Quick Coupler, Sanitary / Food Grade Fitting, Tee
- Material: Stainless Steel
-
Supplier: Cole-Parmer
Description: your system with a sanitary gasket and tri-clover clamps. Choose from stainless steel or polysulfone inserts to mate to polysulfone bodies. All models feature USP Class VI platinum-cured silicone gaskets. Mix and match these bodies and inserts with the polysulfone
- Features: Hose Fitting, Tube Fitting
- Fitting Type: Quick Coupler, Sanitary / Food Grade Fitting
-
-
Supplier: Cole-Parmer
Description: your system with a sanitary gasket and tri-clover clamps. Choose from stainless steel or polysulfone inserts to mate to polysulfone bodies. All models feature USP Class VI platinum-cured silicone gaskets. Mix and match these bodies and inserts with the polysulfone
- Features: Hose Fitting, Tube Fitting
- Fitting Type: Quick Coupler, Sanitary / Food Grade Fitting
-
Supplier: Radwell International
Description: FITTING, HIGH POLISHEDSANITARY STEEL QUICK-CLAMP TUBE FITTING, 3/4 INCH TUBE OD X 6 INCH OAL. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Quick Coupler, Sanitary / Food Grade Fitting
- Features: Tube Fitting
-
Supplier: Qosina Corp.
Description: of error. This connector also features a genderless design and 3/4 inch ID sanitary hose barb Made from polycarbonate, this quick disconnect's robust, reliable performance eliminates the need for clamps, fixtures or tube welders, providing high quality, single-use
- English Size: 0.5 to 0.75 inch
- Connection Type: Barbed
- Features: English, Flange, Tube Fitting
- Fitting Type: Quick Coupler, Sanitary / Food Grade Fitting
-
Supplier: Qosina Corp.
Description: of error. This connector also features a genderless design and 3/4 inch sanitary flange. Made from polycarbonate and silicone, this quick disconnect's robust, reliable performance eliminates the need for clamps, fixtures or tube welders, providing high quality, single-use
- English Size: 0.5 to 0.75 inch
- Features: English, Flange, Tube Fitting
- Material: Polyethylene (PE)
- Fitting Type: Quick Coupler, Sanitary / Food Grade Fitting
-
Supplier: Qosina Corp.
Description: of error. This connector body is complete with a 3/8 inch ID hose barb. Made from polycarbonate and silicone, this quick disconnect's robust, reliable performance eliminates the need for clamps, fixtures or tube welders, providing high quality, single-use connections every time.
- English Size: 0.5 to 0.75 inch
- Connection Type: Barbed
- Features: English, Flange, Tube Fitting
- Fitting Type: Quick Coupler, Sanitary / Food Grade Fitting
-
Tube Fittings - AseptiQuik® G Connector, Genderless, Sanitary Flange, High Temperature -- AQG33012HTSupplier: Qosina Corp.
Description: risk of error. This connector also features a genderless design and 3/4 inch sanitary flange. Made from polycarbonate and silicone, this quick disconnect's robust, reliable performance eliminates the need for clamps, fixtures or tube welders, providing high quality,
- English Size: 0.5 to 0.75 inch
- Features: English, Flange, Tube Fitting
- Fitting Type: Quick Coupler, Sanitary / Food Grade Fitting
-
Supplier: Morris Coupling Company
Description: A hook-style latching coupling providing a secure seal for installation or removal of low pressure or vacuum tubing lines. Wrap around design, quick connect and disconnect coupling All stainless-steel construction Improved support over rubber hose and band clamps Sizes range from
- English Size: 6.25 inch
- Fitting Type: Coupling, Sanitary / Food Grade Fitting
- Features: English, Tube Fitting
- Material: Stainless Steel
-
Supplier: Morris Coupling Company
Description: A hook-style latching coupling providing a secure seal for installation or removal of low pressure or vacuum tubing lines. Wrap around design, quick connect and disconnect coupling All stainless-steel construction Improved support over rubber hose and band clamps Sizes range from
- English Size: 10 inch
- Fitting Type: Coupling, Sanitary / Food Grade Fitting
- Features: English, Tube Fitting
- Material: Stainless Steel
-
Supplier: Equilibar, LLC.
Description: inlet and outlet ports are the lowest points in the regulator. This allows all internal fluids to drain by gravity. Easy disassembly facilitates maintenance and quick cleaning. Tri-Clamp fittings standard with 6mm, 10mm, and ½ inch internal porting. The direct diaphragm sealing
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 150 psi
- Controlled Pressure Range: 0 to 150 psi
- Number of Ports/Ways: 2
-
Supplier: RS Components, Ltd.
Description: Festo NPQP-T-Q12-E-FD-P10
- Fitting Type: Pneumatic Fitting, Sanitary / Food Grade Fitting
- Material: Polypropylene (PP)
- Connection Type: Push-to-Connect / Push-On
- Features: Tube Fitting
-
Supplier: KENT Systems, LLC
Description: Collection 3 male plug
- Features: English, Hose Fitting, Tube Fitting
- Fitting Type: Gas Fitting, Hydraulic Fitting, Pneumatic Fitting, Sanitary / Food Grade Fitting
-
Supplier: Sea Tech, Inc.
Description: 24 Series fittings are manufactured from acetal for general plumbing use. These fittings interconnect with Sea Tech's 35 Series connections.
- English Size: 0.25 to 0.75 inch
- Fitting Type: Elbow, Reducer, Sanitary / Food Grade Fitting, Swivel, Tee, Union
- Features: English, Tube Fitting
-
Supplier: KENT Systems, LLC
Description: Collection 1 triggering open-flow male lock with 3/16" barb
- English Size: 0.187 inch
- Fitting Type: Adapter, Coupling, Gas Fitting, Hydraulic Fitting, Pneumatic Fitting, Sanitary / Food Grade Fitting
- Connection Type: Barbed
- Features: English, Hose Fitting, Tube Fitting
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The FitSys 18 Push-Fit fitting system is used with a variety of liquid and gaseous media. It can also be used for food, hot water, steam and aggressive media. The FitSys 18 Push Fit fitting is of modular design and allows the combination of different connector types (male thread,
- Fitting Type: Elbow, Sanitary / Food Grade Fitting, Tee, Wye
- Features: Hose Fitting, Tube Fitting
- Connection Type: Push-to-Connect / Push-On
-
Supplier: KENT Systems, LLC
Description: Collection 1 shut-off female with 1/8" NPT thread
- English Size: 0.125 inch
- Fitting Type: Adapter, Coupling, Gas Fitting, Hydraulic Fitting, Pneumatic Fitting, Sanitary / Food Grade Fitting
- Features: English, Hose Fitting, Threaded, Tube Fitting
- Material: Stainless Steel
-
Supplier: MFP Automation Engineering
Description: Parker offers tubing in both single and bonded designs. Available tubing includes thermoplastic, fluoropolymer, metal, PVC and PTFE. Parker’s thermoplastic, fluoropolymer and metal tubing provide the widest range of tubing products in the industry and are manufactured to meet or exceed industrial
- Features: Hose Fitting, Tube Fitting
- Fitting Type: Pneumatic Fitting, Sanitary / Food Grade Fitting
-
Supplier: KENT Systems, LLC
Description: Collection 4 open-flow female with 5/16" barb
- English Size: 0.312 inch
- Fitting Type: Adapter, Coupling, Gas Fitting, Hydraulic Fitting, Pneumatic Fitting, Sanitary / Food Grade Fitting
- Connection Type: Barbed
- Features: English, Hose Fitting, Tube Fitting
-
Supplier: Nordson Medical
Description: Male luer Integral lock ring to 200 series barb, 5/32" (4.0 mm) ID tubing
- English Size: 0.15625 inch
- Fitting Type: Adapter, Sanitary / Food Grade Fitting
- Connection Type: Barbed
- Features: English, Tube Fitting
-
Supplier: MicroGroup
Description: Used as a coupling. Both ends will accept either tube OD or male end of BrazeTyte fitting.
- English Size: 0.25 to 0.312 inch
- Fitting Type: Coupling, Reducer, Sanitary / Food Grade Fitting, Union
- Features: English, Tube Fitting
- Material: Stainless Steel
-
Supplier: Mid-America Fittings, Inc.
Description: Black acetal copolymer with food grade nitrile rubber o-rings
- Metric Size: 4 to 22 mm
- Features: Metric, Tube Fitting
- Connection Type: Push-to-Connect / Push-On
- Fitting Type: Sanitary / Food Grade Fitting
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Opta® SFT Sterile connector to be integrated into Sartorius Stedim Biotech Fluid Management assemblies (Opta® SFT-I) and also available as an individual device for end-user assembly with silicone tubing (SFT-I) or TPE tubing (SFT-D) and autoclave sterilization. The Opta® SFT range of Sterile
- English Size: 0.5 inch
- Connection Type: Barbed
- Fitting Type: Coupling, Sanitary / Food Grade Fitting
- Features: English, Tube Fitting
-
Supplier: OMEGA Engineering, Inc.
Description: • Straight Male Adaptors • Tees • Union Reducers • Union Elbows • Union Panel Mounts
- English Size: 0.125 to 1 inch
- Connection Type: Compression Fitting
- Fitting Type: Elbow, Sanitary / Food Grade Fitting, Tee
- Features: English, Tube Fitting
-
Supplier: Nordson Medical
Description: Female luer thread style to 500 series barb, 5/32" (4.0 mm) ID tubing
- English Size: 0.15625 inch
- Fitting Type: Adapter, Sanitary / Food Grade Fitting
- Connection Type: Barbed
- Features: English, Tube Fitting
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Opta® SFT Sterile connector to be integrated into Sartorius Stedim Biotech Fluid Management assemblies (Opta® SFT-I) and also available as an individual device for end-user assembly with silicone tubing (SFT-I) or TPE tubing (SFT-D) and autoclave sterilization. The Opta® SFT range of Sterile
- English Size: 0.375 inch
- Connection Type: Barbed
- Fitting Type: Coupling, Sanitary / Food Grade Fitting
- Features: English, Tube Fitting
-
Supplier: MicroGroup
Description: Both ends will accept either tube OD or male end of BrazeTyte fittings When connecting different OD sizes, either the 5MF reducer or the l0MF expander should be employed.
- English Size: 1.5 inch
- Fitting Type: Elbow, Sanitary / Food Grade Fitting
- Features: English, Tube Fitting
- Material: Stainless Steel
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA fittings and color coded caps are manufactured using food grade Acetal Copolymers and stainless steel—Our O-rings are produced from food grade Nitrile rubber. OMEGA fittings meet stringent ISO 9001 requirements and exceed all specifications implemented by the FDA, NSF and Water
- English Size: 0.187 to 0.5 inch
- Connection Type: Barbed
- Fitting Type: Coupling, Cross / 4-Way, Elbow, Gas Fitting, Sanitary / Food Grade Fitting, Tee, Union, Wye
- Features: English, Tube Fitting
-
Supplier: Alfa Laval Inc.
Description: typical pharmaceutical system come from fittings? Let’s look into the details that make fittings different. - See more at: http://www.alfalaval.ca/products/fluid-handling/fittings/Ultrapure-fittings/Tri-Clover-UltraPure-ASME-BPE-fittings/#sthash.wLRyYyRo.dpuf
- Fitting Type: Sanitary / Food Grade Fitting
- Features: Tube Fitting
-
Supplier: Nordson Medical
Description: Male luer integral lock ring to Female luer thread style coupler
- Fitting Type: Adapter, Sanitary / Food Grade Fitting
- Features: Tube Fitting
-
Supplier: MicroGroup
Description: Male for direct assembly into machined ports or into female BrazeTyte expansions. Female ends to accept tube OD or male ends of BrazeTyte fittings. When used to join different OD sizes, either the 5MF reducer or the 10MF expander can be employed.
- English Size: 0.375 inch
- Features: English, Tube Fitting
- Fitting Type: Sanitary / Food Grade Fitting, Tee
- Material: Stainless Steel
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Opta® SFT Sterile connector to be integrated into Sartorius Stedim Biotech Fluid Management assemblies (Opta® SFT-I) and also available as an individual device for end-user assembly with silicone tubing (SFT-I) or TPE tubing (SFT-D) and autoclave sterilization. The Opta® SFT range of Sterile
- English Size: 0.75 inch
- Connection Type: Barbed
- Fitting Type: Coupling, Sanitary / Food Grade Fitting
- Features: English, Tube Fitting
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval Hygienic Tubes and Fittings meet the exacting demands for safety, reliability, efficiency and hygiene for standard duty in the food, dairy, beverage and personal care industries. Special BioPharm tubes and fittings are available. Our hygienic fitting
- Fitting Type: Sanitary / Food Grade Fitting
- Features: Tube Fitting
-
Supplier: Nordson Medical
Description: Male luer to 500 series barb, 1/8" (3.2 mm) ID tubing
- English Size: 0.125 inch
- Fitting Type: Adapter, Sanitary / Food Grade Fitting
- Connection Type: Barbed
- Features: English, Tube Fitting
Find Suppliers by Category Top
Featured Products Top
-
The DSV® Sanitary Check Valve is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. It is 3A certified, clean-in-place, sanitary clamp connections, and available as a Vertical or Horizontal valve to accommodate various (read more)
Browse Sanitary Valves Datasheets for DFT Inc. -
DSV® delivers easy maintenance and exceptional reliability. Key Features of the DSV® Check Valve: 3-A Sanitary Standards Compliant Clean-in-Place (CIP) Ready Quick-Release Clamp for (read more)
Browse Sanitary Valves Datasheets for DFT Inc. -
optional 15 Ra), and is fastened with a quick-release clamp and an elastomeric body seal to permit fast and easy access to the internals. Disc and seat are hand-lapped to provide an excellent shutoff. Learn more about the advantages of the DSV® Check Valve, by downloading the DSV® Check (read more)
Browse Sanitary Valves Datasheets for DFT Inc. -
pasteurization. We also produce a line of sensors that flush-mount with the interior wall of a storage tank, measuring the temperature of the material without penetrating the inside of the vessel. There are a variety of sensor sizes and clamp, gasket, bevel-seat or adaptor fittings to meet (read more)
Browse Thermowells Datasheets for Pyromation -
pasteurization. We also produce a line of sensors that flush-mount with the interior wall of a storage tank, measuring the temperature of the material without penetrating the inside of the vessel. There are a variety of sensor sizes and clamp, gasket, bevel-seat or adaptor fittings to meet (read more)
Browse Temperature Probes Datasheets for Pyromation -
-house design and manufacturing capabilities, ensuring faster lead times. Simplified Installation Engineered for easy groove fitting and seamless integration into your assemblies. Quick Connect/Disconnect CEFIL’AIR® inflatable seals offer (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
faster lead times. Simplified Installation Engineered for easy groove fitting and seamless integration into your assemblies. Quick Connect/Disconnect CEFIL’AIR® inflatable seals offer effortless connection and disconnection, ideal (read more)
Browse Inflatable Seals Datasheets for Technetics Group
More Information Top
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1314729545976/litdoc18117021_20140210233212.pdf
Xampler hollow fiber cartridges are offered with mini Tri- Clamp ™ end fittings for quick and easy sanitary connection to your laboratory equipment (identified with an “M” in the suffix of the model number). … the Xampler product line is also offered with barbed end fittings for simple and flexible tubing connection.
-
NuMI proton kicker extraction magnet termination resistor system
Compression fittings are used in many places and were satisfactory once we learned how much force is required to make gas-tight joints in 1”∅ .083” wall 316 SS tubing . The best fittings and most reliable to work with in this application were sanitary quick - clamp (tri-clamp) with Viton® gaskets.
-
Baculovirus and Insect Cell Expression Protocols
This is connected to the Viafuge feed hose via a 1/2” Colder barb-lock mini- sanitary fitting and a triclover clamp . The rigging set also provides two 3' lengths of 3/8" ID × 5/8" OD C-flex tubing with quick connect caps.
-
tube clamps - offers from tube clamps manufacturers, suppliers, exporters & wholesalers
[ Related Categories : Hardware, Pipe Fittings ] [ Related Keywords : clamped sanitary tee ] Medical Equipment Hydraulic Pipe Beveling Machine For Automatic Clamping Tube Quick Detail: tube chamfering ...
-
Products :: Medical Design Briefs
… 2012 catalog coupled with an interactive PDF, featuring information on over 4,000 off-the-shelf parts as well as new products including the MQC Series of quick connect fittings and a new line of single-use sanitary clamps , the PharmaLok Series. False-Bottom Tubes .
-
Easy Connect Capsule Filters
Technicians use multiple parts and accessories like clamps , gaskets, O rings, ties, adapters or connectors to make … ZenPure has developed a click and lock capsule filter that connects to a disposable system, machine, instrument, tube set, bio-container â even a bioreactor, with one simple action: push and fit . Including sanitary vent, inlet and outlet, the ports run in parallel at the top of the filter … Three male quick couplers mate with three female receptors bracketed to the vent, process inlet and filter …
-
Medical and Bioprocessing Products
… High Flow Couplings have automatic shutoff valves that stop flow and eliminate the need for pinch clamps . These couplings are a cost-effective replacement for expensive, heavy stainless steel connectors or fittings . New Quick Disconnect Sanitary Couplings attach directly to ¾ in. mini and 1 in. maxi size sanitary connections. This eliminates the need for cumbersome adapters or tubing assemblies.
-
8.2.07 -- Making The Case For Clean In Place
The PureWave UPS System is an immediate-response, high capacity, quick discharge uninterruptible power supply system that … Parker/PAGE International designs and manufactures custom engineered silicone hose and tubing products for use in virtually any … Top Line Fittings and Clamps Top Line has the right stainless steel components for your ultra-pure or sanitary application whether you …
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/SAFC/General_Information/bioeaze.pdf
BIOEAZE Female Quick Cap Polycarbonate for 1/4" and 3/8" Male Quick Connect 10/pk (Individually Bagged) Sterile Tubing and Components Full Sanitary (1 1/2 Sanitary) and Mini-Sanitary (3/4 Sanitary) Polypropylene Fittings Autoclavable BIOEAZE Mini-Sanitary Fitting, Tri- Clamp Connector with 1/8" Barb 25/pk 1802P .
-
Powder Process-Solutions (PPS) Screw Feeder Meets 3-A Sanitary Standard 81-00
A variety of outlet options are available including ferrules, flanges, BFM® flexible sleeve fittings , and plain tube stubs. The auger can be removed from the housing with simple clamps and hand knobs. Demountable air purged shaft seals prevent powder leakage and allow for quick removal for cleaning and replacement. PPS has been in the sanitary bulk powder handling industry for over 30 years (formerly known as …
Indicates content that may require registration and/or purchase.