-
Supplier: HVACQuick.com
Description: AirScape 25 Watt Solar Attic Fan. Roof Mounted. Utilizing the sun's energy to eliminate heat and moisture from your attic, a solar attic fan runs efficiently and quietly year round. Solar-powered attic fans harness sunlight to operate instead, so they
-
Supplier: TPI Corporation
Description: 28 INCH X 28 INCH OVERALL SIZE SHUTTER 26 INCH X 26 INCH OPENING SIZE USED ON 24 INCH ATTIC FAN CS MODEL
-
Supplier: Nortek, Inc.
Description: WEATHERED WOOD FINISH 26.625 INCH 29.875 INCH 9 INCH ATTIC APPLICATION 28 W POWER RATING ABS PLASTIC HOUSING MATERIAL 12 INCH BLADE DIAMETER 537 CFM DELIVERY RATE INCLUDES STAINLESS STEEL FASTENERS AND GALVANIZED STEEL BRACKET 345 MODEL
- Air Flow Rate: 537 SCFM
- Maximum Diameter (Fan or Blower Wheel): 29.875 inch
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
-
Supplier: UL Standards & Engagement
Description: window fans, or canopy fans or blowers; b) Air-moving equipment with integral air-tempering means; c) Dryer type fans used for drying carpets or floors; d) Household and commercial blower inflator type fans; e) Evaporative coolers; Evaporative cooler pumps, including
Find Suppliers by Category Top
More Information Top
-
What size wire for a 4.5 ton unit?? - Self Help Forums
… you'd have about a 5 horse compressor plus about a 1/3 or 1/2 horse condenser fan motor. I have 9' ceilings upstairs, 8' down, R21 walls upstairs, R26 down, and plan on somewhere between R31-38 in the attic .
-
Ozone Reductions Using Residential Building Envelopes
Fortunately this coupling of the attic ventilation model and the heat transfer model is weak because attic ventilation rates are not a strong function of attic air temperature. In addition to the ventilation systems outlined in Section 3, the house had a bathroom exhaust that operated from 7:30 to 8:00 a.m. (two 50 cfm fans ) and a kitchen exhaust that operated from 5:00 p.m. to 6:00 p.m. … R26 .1 .
Indicates content that may require registration and/or purchase.