-
Supplier: ODG (Origin Data Global)
Description: RC232 902-928 MHZ USB
- Device Type: Transceiver, Transmitter
-
Supplier: Metrol Co., Ltd.
Description: Features ・ 2.4GHz, resistant to noise ・ 1µm repeatability ・ φ40 compact design Metrol’s wireless Touch probe uses self-developed “New radio transmission system” which is designed for highly reliable, noise resistant transmission, unlike infrared optical communication. Within range of 15m,
- Repeatability: 1 µm
- Stylus Force: 50.984640000000006 to 560.83104 gr
- Axes: +X, +Y, +Z, -X, -Y
- Features: CNC / Machine Tool Applications, Status Indicators
-
Supplier: Nexperia B.V.
Description: The IP4256CZ5-W is a dual-channel RC low-pass filter which provides high-level ElectroStatic Discharge (ESD) protection. The device is designed to protect a range of portable communication transmitter applications against unwanted RF signals. Incorporated diodes provide protection to
- Features: ESD Suppressor, Other
- Standards and Certifications: RoHS Compliant
-
-
Supplier: Red Pitaya, d.o.o.
Description: SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 122,880 kHz
- Resolution: 16 bits
Find Suppliers by Category Top
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
, and switched-capacitor surface. array electromyographic amplifier. In Chapter 2 we look at the frequency content of various biopotential signals and discuss. the need for filtering and the basics of selecting and designing RC filters, active filters, notch. filters, and specialized filters for biopotential
More Information Top
-
Handbook of Unmanned Aerial Vehicles
This includes monitoring the engine-on status and the RC radio transmitter status.
-
Planning in Information Space for a Quadrotor Helicopter
in a GPS-denied Environment
Traditionally, the control inputs for the helicopter are sent via a 72Mhz RC radio trans- mitter that is operated by a human pilot.
-
Magnebots: Actively Controlled Magnetic Robots
First, it is an analog system; using RC Car radio transmitters would work but I didn't want the robot to operate in a mixed mode environment.
-
Radio Control - Radio Control Manufacturers, Suppliers
Radio Remoe Control Transmitter Receiver F24-8D radio remote control rc transmitter receiver radio remote control rc transmitter receiver radio remote control rc transmitter receiver Specifications Radio remote...
-
Rc Truck - Rc Truck Manufacturers, Suppliers (Page 2)
RC 2.4GHz Radio Transmitter with LCD Display (D302H) .
-
Flexible-Wing-Based Micro Air Vehicles
The RC transmitter produces a radio frequency signal that causes the RC receiver carried in the vehicle to develop a series of pulses of varying pulsewidths (pulse width modulated or PWM) that are delivered to the control surface servos as the command…
-
Target following with motion prediction for unmanned surface vehicle operating in cluttered environments
We utilize Endurance PCTx interface between the laptop and the RC transmitter to allow radio transmission of actuator commands to control the throt- tle and rudder positions of the autonomous USV.
-
Design of flight control system for a robotic blimp
The ground station, composed of ground host (generally laptop PC), RC transmitter and two radio links, is configured, also.
-
Unmanned airships for emergency management
The ground station, composed of ground host (generally laptop PC), RC transmitter and two radio links, is configured, also.
-
Raspberry Pi Robotic Blueprints
This will connect the Pixhawk to the ESCs, the battery, an RC transmitter , a telemetry radio , and a switch that will prevent the quadcopter from flying .
Indicates content that may require registration and/or purchase.