Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gavish, Inc.
Description: Sapphire windows are used in Semiconductor process chambers as well as many other high vacuum applications. Process environments using aggressive chemistries such as NF3 and CF4 rapidly erode quartz windows with the quartz surface becoming cloudy. Extended exposure can lead to more
- Diameter, Square Side, or Rectangular Length: 300.00000000000006 mm
- Thickness: 0.5 to 12.700000000000001 mm
- Wavelength Range: 200 to 3,500 nm
- Window Shape: Circular, Rectangular, Square
-
Supplier: Plasma Etch, Inc.
Description: This system is made for smaller production facilities, R&D facilities and universities. The system features an implosion proof 6” w x 6” d x 4” h Rectangular welded Aluminum Vacuum Chamber and a direct powered RF electrode. Applications include medical devices, solar cells,
- Materials Processed: Compound Semiconductors / GaAs, Metal, Tungsten / Refractory Metal
- Features: Integral Process Controller, MEMS, Medical, Other, Photovoltaic / Solar, Research / Surface Analysis, Semiconductor Manufacturing
- Type: Laboratory / Benchtop
- Vacuum / Pressure Range: Medium (< 1, >10-3 torr)
-
Supplier: Plasma Etch, Inc.
Description: This system is made for smaller production facilities, R&D facilities and universities. The system features an implosion proof 8” w x 8” d x 4” h Rectangular welded Aluminum Vacuum Chamber and a direct powered RF electrode. Applications include medical devices, solar cells,
- Materials Processed: Compound Semiconductors / GaAs, Metal, Tungsten / Refractory Metal
- Type: Laboratory / Benchtop
- Features: MEMS, Medical, Other, Photovoltaic / Solar, Research / Surface Analysis, Semiconductor Manufacturing
- Vacuum / Pressure Range: Medium (< 1, >10-3 torr)
-
-
Supplier: Priorclave, Ltd.
Description: The POWERDOOR range of autoclaves satisfies a demand for autoclaves with a large rectangular sterilising chamber suited to handling bulky items but where the laboratory does not have sufficient space to allow for the conventional hinged door opening. With the Priorclave PowerDoor range
- Temperature Range: 284 F
- Capacity: 12.360130044435413 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Priorclave, Ltd.
Description: The POWERDOOR range of autoclaves satisfies a demand for autoclaves with a large rectangular sterilising chamber suited to handling bulky items but where the laboratory does not have sufficient space to allow for the conventional hinged door opening. With the Priorclave PowerDoor range
- Temperature Range: 284 F
- Capacity: 12.360130044435413 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Priorclave, Ltd.
Description: fully variable setting of process time, temperature with graphic indication of cycle status. Automatic timed free-steaming. Water cooling jackets. Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. Incorporates
- Temperature Range: 284 F
- Capacity: 8.122371172057557 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Priorclave, Ltd.
Description: fully variable setting of process time, temperature with graphic indication of cycle status. Automatic timed free-steaming. Water cooling jackets. Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. Incorporates
- Temperature Range: 284 F
- Capacity: 12.360130044435413 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: TPA Motion
Description: capacities from 4.5kN to 320kN (1000lbs to 72000lbs) Rail lengths to 4000mm with splicing available for longer lengths Typical applications where this product have been used: Special wafer processing within a high temperature vacuum chamber. For positioning electrodes within an
- Dynamic Load Capacity: 1,011.6 to 71,936 lbs
- Special Bearing Materials: Bearing / Rail Assembly
- Bearing Type: Linear Motion Guide
- Bearing Housing: Rectangular
-
Supplier: SAE International
Description: section of rectangular waveguide, and 2) waveguide transmission through a quartz window into a cylindrical vacuum chamber based multimode cavity. Hydrogen recoveries of up to 98% have been obtained. Three primary mechanisms of methane decomposition have been identified: methane
-
Supplier: Lake Shore Cryotronics, Inc.
Description: SuperOptiMag superconducting magnet systems — SOM, SOM2 Series The classic SuperOptiMag (SOM) systems provide optical access through the Dewar vacuum into the high field region of a split superconducting magnet. The SOM-2 Series have square or rectangular bottom sections with windows
- Form Factor: Desktop / Module
- Device Type: Magnetic Field Sensor
- Features: Other
-
Supplier: Douglas Electrical Components
Description: are the most common materials for Portplates, we design and manufacture with dielectric materials such as G10 Garolite. Are Portplates used in applications other than vacuum chambers? Yes. While this product line is popular in vacuum chamber and semiconductor
- Temperature Range: 200 C
- Rated Voltage: 110 volts
- Electrical Feedthrough Type: Coaxial, Instrumentation, Thermocouple
- Features: Electrical
-
Supplier: Technetics Group
Description: pumps, pressurizers, spent fuel casks, transportation casks Valves: body/bonnet sealing, seat sealing Oil and gas: hydraulics, subsea couplings, subsea Christmas trees, subsea compressors, electronic submersible pumps, flow meters Life sciences: imaging & scanning systems Ultra-high vacuum:
- Temperature: -457.6 to 1,472 F
- Pressure: 43,511.31 psi
- Outside Diameter: 0.1574804 to 314.9608 inch
- Material: Aluminum, Copper, Nickel / Nickel-Based Alloy, Silver, Stainless Steel, Steel, Titanium
-
Supplier: Douglas Electrical Components
Description: Hermetic Rectangular Connectors differ from standard connectors? Hermetic Rectangular connectors differ from standard connectors such as circular connectors based on their shape. Rectangular connectors produce a linear platform with various pin counts and sizes to produce enough
- Features: Automotive Connector, Coaxial Connector, D-Sub, Military Connector, USB Connector
- Connector Type: BNC, MHV, SMA
-
Supplier: ASTM International
Description: cylindrical apparatus (3, 4), or by measuring transient thermal response (5). 1.3 Specimens to be tested using this method shall be flat and may be either a circular or a rectangular configuration, as appropriate for the particular apparatus being used (Note 3). Contoured specimens or those
Find Suppliers by Category Top
Featured Products Top
-
Sizes: benchtop to large field-constructed test chambers from 1ft to 40ft+ Thermal vacuum chambers may be cylindrical, cube/rectangular or D-shaped Working pressure levels of <1E-06 Torr (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc.
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
with standard DEP. Four system designs with rectangular and circular. mixing chambers were fabricated in PDMS. Mixing tests were conducted for flow rates. from 0.005 to 1 mL/h subject to an alternating current signal range of 0-300 V at. 100-600 kHz. When the time scales of the bulk fluid motion and the DEP
More Information Top
-
Betatron tune shifts and Laslett image coefficients
The expressions of image coefficients for a centered or off-centered beam inside an elliptical or rectangular vacuum chamber are gathered.
-
Trapped Mode Study For A Rotatable Collimator Design For The LHC Upgrade
The rectangular vacuum chamber design was first proposed.
-
Longitudinal Wakefield Study in SLAC Rotatable Collimator Design for the LHC Phase II Upgrade
The rectangular vacuum chamber collimator design was first proposed for the LHC operation.
-
The beam lifetime from elastic scattering on nuclei of residual gas in electron storage ring with the various shapes of the vacuum chamber
The rectangular vacuum chamber , rectangular shutter.
-
Global modeling of non-axisymmetric disruptions and halo currents in tokamaks
Thus even for a simple rectangular vacuum chamber it is necessary to handle profiles like those in figure (4.10).
-
A Design Report of the Baseline for PEP-X: an Ultra-Low Emittance Storage Ring
Figure 7.6: The CSR wakefield computed for rectangular vacuum chamber (blue line) and in the model of parallel plates (red line).
-
Iron Dominated Electromagnets: Design, Fabrication, Assembly and Measurements
These two cases are su- perimposed in order to develop field attenuation relationships for a two-dimensional simple rectangular vacuum chamber imbedded in a time varying magnetic field.
-
NSLS-II Preliminary Design Report
The device consists of two magnet arrays of width wm = 100 mm and thickness 34 mm, located inside a rectangular vacuum chamber of width wvc = 180 mm and height hvc = .
-
ILC Beam Energy Measurement by means of Laser Compton Backscattering
Having such a position found, the usual round electron beam pipe with typically 20 mm diameter will be replaced by a rectangular vacuum chamber with entrance and exit windows for the laser beam.
-
Nonlinearities and Effects of Transverse Beam Size in Beam Position
Monitors (revised)
For two stripline BPM electrodes of width h1 on side walls of a rectangular vacuum chamber w × h, the difference over sum signal ratio, up to the 5th order, is R − L R + L = π .
Indicates content that may require registration and/or purchase.