-
Supplier: Armstrong International
Description: The unbreakable reflex glass liquid level gauge is designed for safe and accurate visual indication of liquid level in vessels under high pressure and temperature conditions. The liquid chamber is a one-piece metal body covered by glass. The light striking the glass in
- Measuring Range: 6 to 60 inch
- Column Height: 6 to 60 inch
- Features: Continuous Level, Level Gauge, Liquid, Side Mount
-
Supplier: Seetru Limited
Description: The Seetru Quickflex liquid level gauge is a direct reading reflex glass design for general industrial use. The unique isolating valve and collar design, allows for maintenance of the gauge column without tools and the need to drain the tank. Available with automatic
- Maximum Operating Pressure: 38.7250659 psi
- Material Temperature Range: 212 F
- Features: Level Gauge, Liquid
-
Supplier: Seetru Limited
Description: The G33 Reflex gauge is a heavy duty (flat glass) liquid level gauge, suitable for high pressure applications. The modular design is made up of compact and robust standard stainless steel precision cast elements. Refrigerant industry isolating valves are available in a
- Maximum Operating Pressure: 362.59425 psi
- Material Temperature Range: 212 F
- Features: Level Gauge, Liquid
-
-
Supplier: Seetru Limited
Description: The G34 Reflex gauge is a heavy duty (flat glass) liquid level gauge, suitable for high pressure/temperature combinations. The modular design is made up of compact and robust standard stainless steel precision cast elements. Column arrangements: The Reflex
- Maximum Operating Pressure: 507.63195 psi
- Material Temperature Range: 482 F
- Features: Level Gauge, Liquid
-
Supplier: Seetru Limited
Description: The Seetru Chemical and Process Industries gauge is designed to provide direct level observation of chemicals and solvents. It is a tubular gauge with protective metal guard tube. For applications with higher pressure requirements, or where a more robust design is required,
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: 482 F
- Features: Level Gauge, Liquid
-
Supplier: TMP Pro Distribution
Description: The MRX515 is high-power, lightweight two-way loudspeaker system offering a very high level of performance from a speaker that can be placed on a pole or standard speaker tripod stand. The MRX515 is comprised of a 380 mm (15 in) 265H Differential Drive® woofer which handles 400 watts
- Sound Pressure Level: 130 dB
- Nominal Input Power: 400 watts
- Sensitivity: 98 dB
- Frequency Response: 52 to 20,000 Hz
-
Supplier: TMP Pro Distribution
Description: The MRX525 is an excellent choice when the application calls for high performance and simplicity. A pair of MRX525s and a single, high-power amplifier is a complete sound system capable of reinforcing bass and kick drum or playing high-level music in clubs and other venues. The MRX525 is
- Sound Pressure Level: 135 dB
- Nominal Input Power: 800 watts
- Sensitivity: 100 dB
- Frequency Response: 40 to 20,000 Hz
Find Suppliers by Category Top
More Information Top
-
Level Gauges
• Reflex level gauges - A reflex level gauge is used to detect level in a vessel or container.
-
level gauge,China level gauge Manufacturers, Suppliers - ECOL
• reflex level gauge .
-
ISA CSE TECH REF HANDBOOK - Control Systems Engineer Technical Reference Handbook
Reflex (Figure 3-57): Reflex glass level gauges work on the principles of light refraction and reflection.
-
Vapor-Liquid Equilibrium Data on the System Natural Gas-Water-Triethylene Glycol at Various Temperatures and Pressures
A portion of this solution was accumulated under pres- sure in a separate vessel, equipped with a high-pressure reflex liquid level gauge glass, where the solubility of gas in the glycol solution was determined at the end of each run.
-
CR4 - Thread: SS 321 vs SS 316L
We have been manufacturing both ss / magnetic float type level gauges and borosilicate glass armoured transparent and reflex type level gauges for more than 40 years in USA.
-
SOLERAS - Solar Controlled Environment Agriculture Project. Final report, Volume 4. Saudi Engineering Solar Energy Applications System Design Study
Local level indication will be by reflex type level gauges .
-
Borosilicate Level Gauge Glass, China Suppliers and Manufacturers
• level gauge glass Reflex Gauge Glass .
-
borosilicate level gauge glass,China borosilicate level gauge glass Manufacturers, Suppliers - ECOL
• reflex type glass level gauge .
-
8L Closed Expansion Water Tank,Water Tank from Hengxiang Holding Group Co., Ltd, China
Related Searches : boiler parts, boiler part, sight glass, level gauge glass, reflex glass .
-
Industrial Furnace from Zhengzhou Sutong Electric Equipment Co., Ltd, China
Related Searches : boiler parts, boiler part, sight glass, level gauge glass, reflex glass .
Indicates content that may require registration and/or purchase.