-
Supplier: Shurtape Technologies, LLC
Description: Packaging grade flatback paper tape used for hand and machine carton sealing and splicing, as well as for general purpose packaging, binding, holding, tabbing, reinforcing, banding and patching applications. Strong, flexible and conformable, FP 96 is constructed with an
- Width: 0.7086614173228346 to 2.8346456692913384 inches
- Thickness: 0.0060999999999999995 inches
- Peel Strength / Adhesion: 5.625 lbs/in
- Temperature Resistance: 10 to 65.55555555555556 C
-
Supplier: Shurtape Technologies, LLC
Description: General purpose grade flatback paper tape used for hand and machine carton sealing, as well as splicing and general purpose packaging, binding, holding, tabbing, reinforcing, banding and patching applications. Constructed with an aggressive adhesive that offers excellent holding
- Width: 0.9448818897637795 to 4 inches
- Thickness: 0.006 inches
- Peel Strength / Adhesion: 6.875 lbs/in
- Temperature Resistance: 15.555555555555555 to 65.55555555555556 C
-
Supplier: Custom Made Boxes, Inc.
Description: utilization (no curl). Dispenses on all water activated paper gum tape machines. Standard grade tape for sealing up to 25 pound boxes. Water Activated Tape Dispensers
- Width: 2.7559055118110236 inches
-
-
Supplier: TransPak
Description: utilization (no curl). Dispenses on all water activated paper gum tape machines. Heavy-duty grade tape for sealing up to 50 pound boxes. Water Activated Tape Dispensers
-
Supplier: TransPak
Description: utilization (no curl). Dispenses on all water activated paper gum tape machines. Heavy-duty grade tape for sealing up to 50 pound boxes. Water Activated Tape Dispensers
-
Supplier: TransPak
Description: utilization (no curl). Dispenses on all water activated paper gum tape machines. Premium grade tape for sealing up to 60 pound boxes. Water Activated Tape Dispensers
-
Supplier: Custom Made Boxes, Inc.
Description: utilization (no curl). Dispenses on all water activated paper gum tape machines. Economy grade tape for sealing up to 20 pound boxes. Water Activated Tape Dispensers
- Width: 2.7559055118110236 inches
-
Supplier: TransPak
Description: utilization (no curl). Dispenses on all water activated paper gum tape machines. Standard grade tape for sealing up to 25 pound boxes. Water Activated Tape Dispensers
-
Supplier: Custom Made Boxes, Inc.
Description: utilization (no curl). Dispenses on all water activated paper gum tape machines. Heavy-duty grade tape for sealing up to 50 pound boxes. Water Activated Tape Dispensers
- Width: 3 inches
-
Supplier: Custom Made Boxes, Inc.
Description: utilization (no curl). Dispenses on all water activated paper gum tape machines. Heavy-duty grade tape for sealing up to 50 pound boxes. Water Activated Tape Dispensers
- Width: 3 inches
Find Suppliers by Category Top
Featured Products Top
-
Datasheet GAR-FIL® Fiber Reinforced Composite Bearing with PTFE Tape Liner (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Y9 or 9999m9 Typical applications including textile machines, winding machines, automatic machines, presses, shearing machines, printing machines, measuring of tape, measuring cloth, paper, extruded material, etc… (read more)
Browse Mechanical Counters Datasheets for Fargo Controls, Inc. -
using CNC machines and large routers, leaving 1 to 3 mm of material for finishing. Filling, sanding, and sealing follows to clean up the foam. 3.Prepreg Lay-up The surface area is prepared with 3 to 4 mils of release film (such as Airtech Tooltec® fiberglass-reinforced (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Uses of Epoxy Resins
The coil insulation systems used in large rotating machines in all countries are based almost exclusively on mica in the form of paper reinforced with synthetic or glass-fibre tapes .
-
Reinforced Plastics
Hardesty, E. E., "Design and Construction of a Large, Fully Automated Tape Placement Machine for Laying Up Aircraft Struc- tures from Advanced Composites," paper presented at the 27th Annual Techn. Conf., Reinforced Plastics/Composites Inst., Sot. Plast.
-
A new type of insulation structure for class H motor
…designing scheme for a new type of insulation structureof class H shielded motor according to study on the insulationsystem of class H asynchronousmotors and DC machines , and have described the … polyimide film glass cloth- reinforced mica paper tape and impregnating varnish etc…
-
Federal Register > Monday, January 28, 2013 > [78 FR 5773] Whitewater, Edgerton and Jefferson, WI
…oil; paints and varnishes; adhesives/glues; steel reinforced hose; hose fittings; tape ; articles of plastic, including … of rubber; including hoses reinforced with textiles, V-belts, pneumatic tires for industrial machines , O-rings, gasket seals … blocks; hose screen; sand paper ; exhaust blankets; woven mesh…
-
NASA Aircraft Management Information System
EYELET REINFORCEMENT 7510001614292 MX $2.95 31 OS N 001000119 4 2 GSA PAPER CLIP 7510001616215 EA $0.37 31 OS N 001000180 0 0 GSA RULER WOOD 7510001648865 DZ $42.00 09 BG N 000000000 0 0 L/P REFILL,PENCIL LEAD .... 7510002236813 BX $6.24 31 OS N 000000000 0 0 GSA FASTENER 7510002283881 EA $25.00 09 BG N 001000039 2 1 L/P RIBBON, TIME-DATE MACHINE 56 75091-1-5 EA … N 001335103 6 3 GSA TAPE ,PRESSURE SENSITIVE 750829-3…
-
INTERNAL REPAIR OF PIPELINES
Figure 33 - Pressure Bandage Carbon Fiber- Reinforced Patch (Design 2) ...............................27 Figure 34 - Mylar Over Release-Coated … Breather Added .................................................................................................30 Figure 38 - Vacuum Bag Added Over Sealer Tape ....................................................................30 Figure 39 - Wet … 42 Figure 53 - Milling Machine Set-Up Used to .... - Shot Blasted Inside Diameter of Pipe Section..........................................................56 Figure 68 - Disbond Area Masked with Paper ............................................................................56 .
-
Discussion on ¿The design and performance of the gas-filled cable system¿
…and experience shows that long lengths of such cable may be laid without risk of reinforcement deformation. .... Mr. Sutton.—Varnished Terylene tapes are still used in certain accessories, since their application tightens the hand-applied paper dielectric and increases significantly the electric strength of the interphase between machine - and hand-applied dielectrics.
-
1967 Index IEEE Transactions on Power Apparatus and Systems Vol. PAS-86
Fromm, Marvin M., T-PAS 67 Sep 1102 Insulation; stator windings; large rotating machines ; mica- paper epoxy- resin glass tape ; comparative test data. .... Andersson, A. R., T-PAS 67 Feb 224 Insulation arms; fiberglass reinforced plastics (FRP); towers; overhead power…
Indicates content that may require registration and/or purchase.