Products/Services for Resco Castable

  • Mold Making Services-Image
    Mold Making Services - (1504 companies)
    Mold making services design and build tooling and patterns for molding processes, including investment casting, permanent mold casting, sand casting, die casting, lost foam casting, powder metal, die forging, injection molding, blow molding, extrusion, thermoforming, compression molding, rotational molding, and others.
  • Cast-In Heaters-Image
    Cast-In Heaters - (39 companies)
    Cast-in heaters are made-to-order tubular or wire heaters cast into a part that is designed to be an integral component of a larger piece of equipment. Geometry, materials, and connections are custom designed for specific machine applications...
  • Cast Irons-Image
    Cast Irons - (87 companies)
    How to Select Cast Irons. Cast irons are a large group of ferrous alloys which contain a large amount of carbon and solidify with a eutectic (chemical carbide which solidifies at a lower temperature). They are derived from pig iron and are mainly...
  •  
    Metal Castings and Cast Stock - (263 companies)
    How to Select Metal Castings and Cast Stock. Castings and cast stock are metals, alloys, polymers and other materials that are cast into bar, rod, angle, channel, tee, or other shapes. What is Casting?. Casting is a metallurgical process in which...
  • Cast Coil Transformers-Image
    Cast Coil Transformers - (36 companies)
    Cast coil transformers have windings that are solidly-cast in resin under a vacuum in a mold. This manufacturing process covers the transformer windings in a strong epoxy resin with a high dielectric strength. Cast coil transformers have windings...
  •  
    Rebar - (115 companies)
    Rebar is a structural member that is cast into concrete and masonry to provide strength and reinforcement. A reinforcing bar, rebar is used to compensate for the relatively weak tensile strength of these popular building materials. Types of Rebar...
  •  
    Refractory Cements and Raw Materials - (149 companies)
    Refractory cements and raw materials consist of castables, rams, aggregates and binders that are resistant to high temperatures. Refractory cements and raw materials are hard, heat resistant materials that are suitable for applications that require...
  •  
    Zinc and Zinc Alloys - (122 companies)
    How to Select Zinc and Zinc Alloys. Zinc and zinc alloys are non-ferrous alloys that are used widely in the production of die cast components. Types of Zinc and Zinc Alloys. Zinc-base alloys are used for two main functions, casting and wrought...
  •  
    Balustrades - (94 companies)
    Balustrades are rows of repeating balusters, small posts that support the upper rail of a railing (as on a staircase or balcony). Balustrades are usually made of fiberglass, cast stone, wood, or metal. Balustrades are rows of repeating balusters...
  •  
    Casting Resins - (189 companies)
    Casting resins are pourable plastic or elastomer compounds that are used to cast parts, make molds, or form structures in place. They are mixed with a hardener, catalyst or activator and then poured into the sprue of open molds. How to Select...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire