-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of residue in LPG by automated thermal desorption/gas chromatography (ATD/GC) using flame ionization detection (FID). 1.2 The quantitation of residue covers a component boiling point range from 69°C to 522°C, equivalent to the
-
Supplier: Siemens Energy Sector
Description: The SGT6-2000E is an extremely well-proven, robust engine for the 60Hz market used for simple or combined cycle processes, particularly peak-load operation. Besides the application in power plants, the SGT6-2000E can also be used for different applications in the Oil and Gas industry. The
-
Supplier: Siemens Energy Sector
Description: our SGT5-2000E (LC) machine. Besides the application in power plants, the SGT5-2000E can also be used for different applications in the Oil and Gas industry. The compressor drive design, derived from proven standards, can be used e.g. for the production of Liquified Natural Gas
-
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Pacemaker Gas Engine Oil 800 Series oils are low ash/low phosphorus lubricants. These oils provide maximum resistance to oxidation, corrosion and foaming, and excellent antiwear performance. • Meets performance requirements of Service Category CC. • Employ the use of high viscosity
- Industry Applications: Combustion Engines / Motor Oil
- Type: Fluid / Oil
-
Supplier: Hilliard Corporation (The)
Description: for use in large, high-speed rotating equipment such as gas and steam turbines, turbo compressors, reciprocating engines, compressors, high-speed couplings, and gear boxes.
- Efficiency: 99.97 %
- Separation / Filtration System: Cartridge-type Units
- Features: Continuous Duty
- Applications: Coolant / Oil Mist
-
Supplier: NETZSCH Premier Technologies LLC
Description: simultaneously rotating immersion tube to achieve highest finenesses, unlimited adjustment Gap between classifier wheel and fines outlet rinsed by gas for highest possible prevention of coarse grains Classifier shaft seal rinsed by compressed gas to protect the bearings Entirely
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Wood / Pulp & Paper
- Feed: Batch, Continuous, Dry
- Type: Jet / Fluid Energy Mill
- Scale: Lab / Pilot, Production
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: valves, and hydraulic machinery. Oil and Gas: Applied to equipment used in the oil and gas industry to maintain pressure integrity. Chemical Processing: Suitable for sealing aggressive chemicals in industrial processes. Dingle-turn laminar sealing rings provide effective sealing
- Ring Type: External
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Automotive: Found in automotive engines, transmissions, and hydraulic systems to prevent fluid leaks. Industrial Machinery: Used in pumps, compressors, valves, and hydraulic machinery to maintain pressure integrity. Oil and Gas: Applied in equipment used in the oil and gas
- Material: Alloy Steel (Music Wire), Composite, Stainless Steel
- Features: Other / Specialty
Find Suppliers by Category Top
More Information Top
-
Natural Gas Liquids
The residue gas is next compressed by the booster compressor and the residue gas compressor .
-
Natural Gas Liquids
Part of the slightly wet residue gas from regeneration (stream 23) is consumed as fuel in gas turbine S-201, which drives in tandem the residue gas compressor K-201 and propane refrigeration compressor K-202.
-
Simulation Methods for Reliability and Availability of Complex Systems
The table shows that the top five bad actors are the two lean-amine pumps (that operate in a 2-out-of-2 con- figuration), the feed-gas compressor, the driver motor of the residue gas compressor and the expander compressor.
-
Equipment Design and Cost Estimation for Small Modular Biomass Systems, Synthesis Gas Cleanup, and Oxygen Separation Equipment; Task 1: Cost Estimates of Small...
Heat for the mole sieve regeneration gas and the hot oil is provided by the turbine exhaust from the residue gas compressor (201J).
-
Utilising Integrated Natural Gas Liquids (NGL) and Nitrogen Rejection unit (NRU) technology in Qatar on the Barzan Gas Project
Lean gas is compressed by Residue gas compressor and then sent to customers.
-
USING PROCESS SIMULATORS WILL MAKE YOUR PLANT MORE PRODUCTIVE AND EFFICIENT
#1 Residue Gas Compressors 7,900BHP .
-
Increasing both Productivity and Competitive Advantage on GASCO Plants with Using Simulation Software
The Demethanizer bottom are pimped to the Deethanizer tower and the overhead vapor from the Demethanizer first cools the feed gas and compress to the national grade by expander re- compressor and residue gas compressor .
Indicates content that may require registration and/or purchase.