Products/Services for Reverse Air Flow Vacuum Cleaners
-
Vacuum Cleaners - (330 companies)...of vacuum is associated with pressure. Vacuum cleaners are responsible for removing pollutants and particulates from the air surrounding a work space. Vacuum Production The function of a vacuum pump is to withdraw gas from a designated volume so...Vacuum ModelMediaVacuum Producer -
Air Filters (industrial) - (933 companies)...hospitals, vacuum cleaners, and food processing equipment. The table below lists some common applications and approximate filter requirements. Application. Filter type. MERV ratings. HEPA required?. Air conditioners. Disposable; electrostatic. 4... -
Baghouses and Baghouse Filters - (153 companies)Bags are cleaned by backwashing (reversing the air flow) within a chamber after shutting off the dirty gas flow and isolating the compartment. The recommended air to cloth ratio for these baghouses is between 1.75:1 and 2.5:1. Advantages. R... -
Cyclone Separators - (113 companies)...into a hopper below. “Clean” exhaust is then either blown through or recirculated to be filtered again. Figure 1 – General layout and function of a reverse flow cyclone, indicating the flow paths of the gas and particulate matter (labeled powder... -
Gas Fittings - (97 companies)Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas...
-
Downdraft Tables - (68 companies)...minimum particle size. Airflow is the velocity of the air stream that downdraft tables create. The unit of measure, standard cubic feet per minute (SCFM), is the volumetric flow rate of a gas when corrected to standard conditions of temperature...
-
Fans and Blowers (industrial) - (1542 companies)...of Industrial Fans and Blowers. There are a variety of industrial fan and blower types available, including: Axial fans include propeller vans, vane axial fans, and tube axial fans. With these designs, the fan blade circulates parallel to the air flow...
-
Dust Collectors and Dust Collector Filters - (765 companies)...or electrostatic air cleaners, use electrostatic forces to separate particulate matter (PM) from exhaust gases. Essentially, particles move through a region where electrodes induce an electric field to charge dust particles, which consequently attach themselves...
-
Impellers - (140 companies)...affects velocity) and vane height (affects pressure and the possible formation of a vacuum) largely determine the pump's output pressure and flow. An impeller as a component of a centrifugal pump. Image credit: Engineer's World. Impellers for Mixing...
-
Liquid Handling Pumps - (2272 companies)The image below shows a simplified centrifugal pump layout: Image Credit: Engineers Edge. Centrifugal pumps can be further differentiated based on how they direct flow. Axial flow pumps lift liquid in a direction parallel to the pump shaft...
Product News
-
Busch Vacuum Solutions
Industrial vacuum systems - Cleaner processes Cleaner processes. Stronger performance. ?. Industrial vacuum systems can silently contribute to pollution through leaks, emissions, or inefficiencies. What if you could pinpoint where your system could reduce its environmental impact without slowing down operations??. Cleaner operations don 't just meet regulations. They make your processes more reliable and efficient. ?. Discover how small adjustments can make a big difference for the environment and your plant. Discover the value behind (read more)Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
Envirco
Portable HEPA Air Cleaner with Optional UV-C in Clean Air Technology, Envirco manufactures a complete line of clean air systems for many industries requiring ultra-clean environments for critical technologies including: Microelectronics Medical Device Semiconductor Disk Drive Laboratory Pharmaceutical Nanotechnology. Known for product innovation and high quality, Envirco designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter... (read more)Browse Cleanroom Supplies and Accessories Datasheets for Envirco -
Ducon Environmental Systems
Reverse Air type Baghouse Filters Ducon supplies pulse-air and reverse air type baghouse filters for industrial and utility applications. Over the years Ducon has provided hundreds of successfully operating installations for a variety of industries, such as: coal, cement, steel, power, mining and chemical. Ducon's Bag Filters are state of the art, high efficiency, modular filters designed to handle gas volumes from several hundred to several thousand cubic feet per minute. All Ducon Bag Filters are custom designed for optimum... (read more)Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
HydraCheck Inc.
Why choose a reverse flow, flow meter? Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This feature is safe when testing hydraulic pumps, but creates a potential hazard when testing double-acting cylinders and reversible motors. Due to area difference, when flow is restricted at the rod-end of a double-acting, single-rod cylinder, the forces can cause the pressure to increase to a hazardous level - as much as two times the pressure relief valve setting... (read more)Browse Flow Meters Datasheets for HydraCheck Inc. -
Ducon Environmental Systems
Pulse-air and reverse air type baghouse filters Ducon supplies pulse-air and reverse air type baghouse filters for industrial and utility applications. Over the years Ducon has provided hundreds of successfully operating installations for a variety of industries, such as: coal, cement, steel, power, mining and chemical. Ducon's Bag Filters are state of the art, high efficiency, modular filters designed to handle gas volumes from several hundred to several thousand cubic feet per minute. All Ducon Bag Filters are custom designed for optimum... (read more)Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Clean Air Industries
DFX Ambient Air Cleaner Series The DFX Ambient Air Cleaner Series by Clean Air Industries allows you to provide weld fume extraction and dust collection for your entire facility with no floor space used. Space: The DFX is hung at 12-14 feet in a pattern that allows air coverage over your entire shop. It creates constant air changes by "throwing " air to one another allowing for large coverage with small pieces of equipment. You can literally watch the smoke float up and get carried away into the unit. Powerful Motors: Most... (read more)Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
Shenzhen Yunhongda Motor Co., LTD.
Low-Noise BLDC Motors for Vacuums cleaner The YHD-H55 Brushless DC Vacuum Motor is engineered to deliver strong suction performance with quieter operation for modern vacuum cleaner applications. Featuring an optimized brushless DC architecture, advanced magnetic circuit design, and temperature-resistant materials, the motor maintains stable performance at speeds up to 100,000 RPM while reducing operating noise. Its compact design and efficient structure help engineers improve cleaning performance while balancing energy efficiency... (read more)Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Shenzhen Yunhongda Motor Co., LTD.
Custom DC Motor for Vacuum Cleaners, 5.77 kPa Product Overview. The YHD-545 is a DC motor for vacuum cleaners with CW/CCW operation, precious metal brushes, a steel shaft, a cooling fan, and ball bearings. Electrical performance and accessories can be customized after evaluation. Highlight Specifications. Voltage range: 6 -29 V; normal operating voltage: 12 V DC. No load: airflow 15.5 L/s, current 6.51 A. Rated at maximum efficiency: airflow 8.11 L/s, current 7.15 A. Maximum vacuum: 5.77 kPa; maximum output power: 21.47 W. Performance... (read more)Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
DeZURIK, Inc.
Water Hammer Reverse Flow or Backspin Troubles? Flexible Control With DeZURIK Water hammer. Reverse Flow. Pump Backspin?. Any number of conditions can cause expensive amage to pumps and piping systems. DeZURIK has been in the business of providing solutions to your pump system regulation needs for over 75 years. We can provide custom-designed and engineered systems for those precise flow regulation problems, or the powered Pump Check Valve that offers significant advantages over a gravity or spring-operated valve. Typical applications... (read more)Browse Plug Valves Datasheets for DeZURIK, Inc. -
DFT Inc.
Stop Reverse Flow. Start Reliable Performance. When it comes to fluid flow systems, reliability isn 't optional --it 's essential. The DFT (R) Model WLC (R) Wafer Style Check Valve delivers dependable, low-maintenance performance in the most demanding conditions. This lightweight, spring-assisted, center-guided, non-slam check valve provides tight and silent closing to prevent reverse flow and water hammer, protecting your system and maintaining efficiency. Its one-piece body reduces leak paths and features a center-guided/dual-guided stem... (read more)Browse Check Valves Datasheets for DFT Inc.
Conduct Research
This quick, one-time registration gives you access to members-only site benefits. Industrial Vacuum Cleaners and HEPA/ULPA Filters offers industrial vacuum cleaners: intermittent duty, continuous duty, central systems, wet/dry, explosion-proof, air-operated, stainless steel, separators and hoppers...
-
Insert bootable media error message
To determine that, you will have to do some troubleshooting..first get some canned air or a vacuum cleaner that allows you to reverse the flow so you can blos air in, and blow out as much dust as possible..make sure…
-
Respiratory responses of mature horses to intravenous lobeline bolus
The air flow was generated by a pair of reversible -flow vacuum cleaners (Model .
-
CR4 - Thread: Formula One - How Does the Diffuser Create Downforce?
Another demonstration is to direct the air flow from, e.g., a vacuum cleaner operating in reverse , tangentially past a round cylinder.
-
A novel gas flow sensor based on sound generated by turbulence [and spirometry application]
The sensor was tested by providing air flow at different constant rates using a blower (a vacuum cleaner connected in reverse with the dust bag removed, and layers of handkerchief obstructing the flow to alter the flow rate).
-
FULL SCALE REGENERABLE HEPA FILTER DESIGN USING SINTERED METAL FILTER ELEMENTS
The filter cleaning will be accomplished by a spray wash with an acidic cleaner , water rinse, caustic neutralization, water rinse, vacuum drying. .... In addition to the sprays, a reverse flow of air can assist in the cleaning by removing imbedded materials during the solution spraying.
-
Aging test results for high temperature TRIACs during power cycling
For vacuum cleaners , the worst operating condition occurs when the tube is blocked. .... Quite the reverse , as there is no air - flow any more, the motor torque is lower.
-
Advances in Chemical Engineering II
- a cleaning wind tunnel, used as a reverse vacuum cleaner powered by an AC source to the setting and stability of access. .... The air , heated during its passage through the blower motor, is injected at a constant velocity of … used only for the smoke injection of carbon dioxide snow when viewing of the flow (Fig.2).
-
Technological improvements to automobile fuel consumption. Volume IIA. Sections 1 through 23. Final report, June 1973--January 1974
With the advent of the PCV system, ventilation air is supplied to the crankcase from the air cleaner , and the resulting mixture is routed to the carburetor or intake manifold. .... The manifold vacuum provides the driving force for the flow . .... check valve (the PCV valve) is installed in the system to prevent the reverse fiow of combustible…
-
Rijke-type thermoacoustic oscillations
This ‘ reverse ’ Rijke effect—where a Rijke pipe will also produce audio oscillations if hot air flows through a cold mesh—was first observed by Rijke’s assistant Johannes Bosscha in 1859 too. .... We performed the cooling attempt in another way, too: we also created a separate air current in the tube (we sucked the air from the tube with a vacuum cleaner ), but we did not experience any sound effect.
-
Federal Register > Tuesday, February 18, 2014 > [79 FR 9318] Promulgation of Air Quality Implementation Plans; Arizona; Regional Haze and Interstate Visibility...
These devices operate on the same principle as a vacuum cleaner . .... Air carrying dust particles is forced through a cloth bag that is designed and manufactured to trap .... The accumulated dust is periodically removed from the cloth by shaking or by reversing the air flow .
Indicates content that may require registration and/or purchase.