-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: Rolling Pogo Pin has a special independent ball placed on the top of the spring probe to ensure that the spring needle ball contact can continuously transmit signals during sliding without any signal interference and provide a stable link in motion. A key point of the Rolling
- Voltage Rating: 12 volts
- Current Rating: 1 to 60 amps
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: A 4 Pin SMT Pogo Pin Connector is assembled by pogo pins and a housing of 4 pins. As 4-pin pogo pins can not only improve the mechanical properties and electrical conductivity of the connector but protect the
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: Pogo Pins SMT is also known as the surface mount technology of pogo PCB. It is a pogo PCB circuit assembly technology that combines SMT pogo pins by reflow soldering and other methods. SMT pogo pins with high stability have a flat design at the
- Voltage Rating: 12 volts
- Current Rating: 1 to 60 amps
-
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: A 3 Pin DIP Pogo Pin connector is assembled by pogo pins and a housing of 3 pins. These pins not only excel in improving mechanical properties and electrical conductivity of the connector but prevent the connector from corrosion,
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors, Interconnects - Contacts - Contacts, Spring Loaded (Pogo Pins), and Pressure Packaging: Bulk Part Status: Obsolete Circuit: SPDT Voltage Rating: 600V Actuator Type: Flatted (3.17mm Dia) Actuator Level: Flush Recessed Height Above Board:
- Shape / Form: Stamped / Spring Contact
Find Suppliers by Category Top
Featured Products Top
-
. • SMC (Sub Miniature C) – The SMC connector is another small-form-factor RF connector, predominantly used with smaller OD cables. There are two types of SMC connectors – Male and Female. Male SMC connectors have a center pin, while (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
5 pin magnetic connector? The 5-pin magnetic connector consists of male and female components; its core design incorporates magnets into the structure of a traditional pogo pin connector.Its five gold-plated contacts serve various functions, including the positive and negative (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
, and systems. Among the many types of connectors available on the market today, coaxial connectors have emerged as indispensable tools in the handling of Radio Frequency (RF) signals that need to be moved (read more)
Browse Electrical Connectors Datasheets for ASAP Semiconductor LLC -
, not all testing setups will need one. High Intensity Radiated Field Testing (HIRF), near-field testing of commercial transmitters, and some automotive and military testing commonly involve higher levels of RF fields that deliver a signal already above the noise floor. In such cases, you can connect (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
VG96934 Version J (NF10) – 10-pin connectors for communication systems VG96934 Version J (NF10) RoHS conforming connectors with enhanced shielding and gold-plated spring-loaded contacts specially (read more)
Browse Electrical Connectors Datasheets for Schaltbau GmbH -
Two UART interfaces through virtual serial ports 2.4 GHz antenna SWF RF connector NFC antenna SEGGER J-Link OB programmer/debugger User-programmable LEDs (4) and buttons (4) Pins for measuring power consumption nPM1300 PMIC (read more)
Browse Radio Receiver ICs Datasheets for DigiKey -
Coin cell holders Terminals & spacers/pillars/standoffs Spring Contacts & Pads, Pogo Pins Free heights from 1.23mm to 8.20mm High mating durability (read more)
Browse Electrical Contacts Datasheets for Harwin Plc -
combinations of wire design, spacing and connector pin-out planning. More standard cable can easily handle gigabit signal transmission using differential pair wiring with a dedicated drain wire. The trio of wires are shielded separately from other wiring inside the cable and careful attention is paid (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
matter the conditions.” Built for harsh and high-risk environments, the connectors feature shock- and vibration-resistant construction, gold-plated, self-cleaning pogo pin contacts, and 70+ dB shielding to... READ MORE (read more)
Browse Circular Connectors Datasheets for Schaltbau GmbH -
rear bulkhead with a 10-pin connector. The sensor’s internal calibration tables and patented thermal stability assure reliable, accurate measurements regardless of the interface method. The SPI Option allows either SPI or I2C connectivity; selection is done by grounding or sourcing Pin 1 (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
More Information Top
-
Three-mirror etalons as bandpass filters for modulated optical signals
Both RF and dc were supplied through a small pogo - pin connector .
-
Chemically Selective Coated Quartz Crystal Microbalance (QCM) Array for Detection of Volatile Organic Chemicals
QCM liquid flow cell: (A) Zero dead volume tube connector, (B) Liquid exit port, (C) Liquid cavity, (D) Liquid inlet port, (E) O-ring, (F) Pogo pin rf -contact,(G) SMBrf- connector ,0SocketHead Cap Screws,(I) Polycarbonatespacer, (J) Pogo pin ground contact…
-
Lightwave lattice filters for optically multiplexed communication systems
Both RF and dc current was supplied through a small pogo - pin connector .
-
Chemically selective coated quartz-crystal-microbalance (QCM) array for detection of volatile organic chemicals
QCM liquid flow cell: (A) Zero dead volume tube connector, (B) Liquid exit port, (C) Liquid cavity, (D) Liquid inlet port, (E) 0-ring, (F) Pogo pin rf -contact, (G) SMB il- connector , (H) Socket Head Cap Screws, (I) Polycarbonatespacer, (J) Pogo…
-
Swept Frequency Acoustic Time Domain Reflection Measurement for Extraction of Acoustic Mode Velocities
The pogo pin is electrically connected to a 50Q, RF coaxial line terminated with an SMA connector , used for transmitting the reflected signal to an HP 8753ES network analyzer.
-
RF (gigahertz) ATE production testing on wafer: options and tradeoffs
Blind-mate con- nectors can tolerate some mis-alignment tolerance of the tower fixture to the test head and still provide a good RF connection. .... DC and AC connections to the test head are accomplishedby either a pogo - pin configuration or some type of square pin connection arrangement.
-
Development of a pogo pin assembly and via design for multi-gigabit interfaces on automated test equipment
It consists of two 16-channel pogo pin blocks and a 32-channel MiniCoax inline connector . .... transmit high bit rates, it is important to take care of a proper RF design within the…
-
Consequences of Discontinuous Current Consumption on Battery Powered Wireless Terminals
…Texas Instruments Application Report SLVA139, June 2003, www.ti.com [4] National Semiconductors, “LP3947 USB/AC Adaptor, Single Cell Li-Ion Battery Charger IC”, November 2004, www.national.com [5] “Telecom Connectors Series 9156 – POGO Pin Battery Connector ” http://www.avx .... Technique Provides Burst Control in GSM Power Amplifiers”, Microwaves & RF .
-
3D micro-cooled HPA package for RADAR application
Figure 3 - connector . .... A single pogo - pin section and the RF vertical .
-
Compact RF resonator for cryogenic ion traps
After this coaxial transmission line the RF voltage is applied – through soldered connections – to a PCB board, where gold-plated pogo - pins are soldered (Mill-Max 0929-0-15-20-75-14-11-0). .... It was decided to use these connectors in order to have the possibility to easily interchange the…
Indicates content that may require registration and/or purchase.