-
Supplier: Quarktwin Technology Ltd.
Description: Video Encoder IC RGB to NTSC/PAL 100-MQFP (20x14)
- Features: Other, RoHS Compliant
- Package Type: QFP
- Device Type: Sample Rate Converter
-
Supplier: Smartmore Corporation Limited
Description: the maximum transmission distance is 100 meters. - Support the frequency division and multiplication of the encoder signal, and accurately match the motion platform. The hardware ISP supports Gamma, contrast, lens shading correction, etc. - Support multiple trigger modes such as
- Horizontal Resolution: 4,096 lines
- Maximum Frame Rate: 9 fps
- Width / Diameter: 2.34252095 inch
- Height: 2.34252095 inch
-
Supplier: Smartmore Corporation Limited
Description: requirements for light sources ● Support multiple trigger modes such as encoder synchronous trigger, photoelectric sensor and encoder combination synchronous trigger ● Support frequency division and frequency doubling of encoder signal, and accurately match with the motion
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 340 fps
- Width / Diameter: 2.5590565 inch
- Height: 2.5590565 inch
-
-
Supplier: 4D Systems Pty. Ltd.
Description: processor, a very capable and powerful chip which enables stand-alone functionality, programmed using the 4D Systems Workshop 4 IDE Software. The Workshop IDE enables graphic solutions to be constructed rapidly and with ease due to its design being solely for 4D graphics processors. The
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: capable and powerful chip which enables stand-alone functionality, programmed using the 4D Systems Workshop 4 IDE Software. The Workshop IDE enables graphic solutions to be constructed rapidly and with ease due to its design being solely for 4D graphics processors. The display module has an
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: The uLCD-70DT is designed for applications demanding a large intelligent display module, and is the largest size available from 4D Systems to date. Driving the display and peripherals is the DIABLO16 processor, a very capable and powerful chip which enables stand-alone functionality,
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Need Help With Subcarrier Colorburst
I am using the Sony CXA1645P RGB encoder chip .
-
Neuromorphic vision sensors and preprocessors in system applications
The interface will consist of a custom-built timing-controller chip generating the horizontal and vertical timing for the on- chip scanners and a commercially available RGB -to-video encoder .
-
Advanced Measurement and Test III
…first is completed the configuration of the various parameters of the AD9889B chip; the second is converted the Bayer Raw format which outputted from CCD to RGB format so that the … suitable for the HDMI encoder AD9889B chip through FPGA chip, and…
-
Hardware Design of Video Compression System in the UAV Based on the ARM Technology
The CH7024 of the Chrontel company is a video production encoder chip and capable of handling 220×176 pixels to 720×576 pixels of the digital … as well as 8,12,15,16,18 or 24-bit digital RGB or YCrCb data input…
-
Design and realization of a high resolution (640 × 480) SWIR image acquisition system
The 32-pin lead frame chip scale pack- age (lFcSP) of an image encoder features minimal foot- print (5 × 5 mm), low-power consumption … outputs, including composite (cVBS), S-Video (Y-c), and component (YPrPb/ rGB ). aDV7391 also supports embedded…
-
Portable video-on-demand in wireless communication
…implying that the encoding and decoding procedures are almost identical, a low-power encoder would be feasible .... 2) Digital to Analog Convertor: In the portable decoder the digital RGB color components output from the subband decoder chip must be converted to analog signals to be displayed.
-
A New Frame Memory Compression Algorithm with DPCM and VLC in a 4×4 Block
The second part of this paper modifies the FMC algorithm proposed for an H.264/AVC encoder to be used for the frame memory compression for these chips . .... This modification includes the transform of the RGB color space to another color space efficient for compression.
-
High-speed DSP applied to a multimedia chip set
…pixel SIF, or quarter square pixel SIF, all in 4:2:2 or RGB format with proper .... The output can go to a GUI chip , an NTSC/PAL encoder or can be transferred to the graphics system through the PCI bus .
-
An LCD driver with on-chip frame buffer and 3 times image compression
…factor of ~3.0 times and cuts the power consumption of the on- chip SRAM frame buffer .... The compression codec having 25K gates in encoder and 10K in decoder accepts both YUV and RGB color formats.
-
Embedded JPEG encoder IP core and memory efficient preprocessing architecture for scanner
…Corp., “Method and Apparatus for Reducing the Number of Matrix Operations When Converting RGB Color Space Signals .... Fig. 8 JPEG encoder chip microphotograph .
Indicates content that may require registration and/or purchase.