Products/Services for Rhp Bearings Catalogue

  • Ball Bearings-Image
    Ball Bearings - (769 companies)
    Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings. Ball bearings are used to provide smooth, low friction...
  • Plain Bearings and Sleeve Bearings-Image
    Plain Bearings and Sleeve Bearings - (555 companies)
    Plain bearings and sleeve bearings (also referred to as bushings or journal bearings) are used to constrain, guide or reduce friction in rotary or linear applications. They function via a sliding action. Plain bearings and sleeve bearings (also...
  • Miniature Bearings and Instrument Bearings-Image
    Miniature Bearings and Instrument Bearings - (158 companies)
    Miniature bearings and instrument bearings carry moderate radial and thrust loads at low operating torque while providing high performance in a small envelope design. These types of bearings are single row ball bearings available in up to 1 1/8...
  • Angular Contact Bearings-Image
    Angular Contact Bearings - (335 companies)
    Angular contact bearings are designed so that a contact angle between the races and the balls is formed when the bearing is in use. Image Credit: Emerson Bearing | ABT Bearing | SKF North America. Angular contact bearings are designed...
  • Pivot Bearings-Image
    Pivot Bearings - (14 companies)
    Pivot bearings are used for pivotal, angular, or oscillating applications. Pivot bearings are frictionless bearings that are suitable for pivotal, angular, or oscillating applications. A cantilevered pivot bearing is a commonly used type of pivot...
  •  
    Babbitt Bearings - (40 companies)
    Babbitt bearings are rotary bearings (no rolling elements) with special alloys poured into place in the bearing housing. Babbitt bearings are rotary bearings (no rolling elements) made from special alloys poured into place in the bearing housing...
  •  
    Roller Bearings - (594 companies)
    Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered. Roller bearings are used to replace sliding movement...
  •  
    Thrust Bearings - (395 companies)
    Thrust bearings are comprised of components which support axial loads, and little to no radial loads. Types include tapered, cylindrical, spherical, and needle roller thrust bearings, thrust ball bearings, fluid-film thrust bearings, and magnetic...
  •  
    Plastic Bearings - (123 companies)
    Plastic bearings are used in wet and corrosive environments, clean environments, areas that are difficult to lubricate, and applications that require non-magnetic bearings. Video credit: igus (R) inc. / CC BY-SA 4.0. Materials. They are made from...
  •  
    Insert Bearings - (132 companies)
    Insert bearings and wide inner ring bearings mount to shafts via setscrews or locking collars. Image Credit: ABT Bearing | Applied Industrial Technologies | SKF/North America. Insert bearings and wide inner ring bearings are used for mounting...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
C-Flex Bearing Company
Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI