-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: THE NEXT GENERATION OF COMPACT, HIGH-SPEED LINEAR ACTUATORS The patented Tsubaki Zip Chain Actuator® (ZCA) is the solution to your linear actuator application problems. The ZCA utilizes 100+ years of Tsubaki Roller Chain manufacturing expertise to create a linear
- Stroke or X-Axis Travel: 11.81103 to 78.7402 inch
- Rated Speed: 19.68503937007875 to 39.3700787401575 in/sec
- Rated Force: 67.44 to 449.6 lbs
- Features: Double End Rod, Way Covers / Bellows
-
Supplier: Autoquip Corporation
Description: Serapid Mechanical Scissors Lift – Utilizing Rigid Stacking Chain Actuator that Provides Repeatable, Programmable, and Clean Lifting Serapid stacking chain scissors lifts offer exceptionally stable mechanical lifting by supporting the load from beneath with a column of
- Capacity: 4,000 lbs
- Stroke: 36 inch
- Length: 56 to 80 inch
- Width: 24 to 48 inch
-
Supplier: Lift Products, Inc.
Description: a 4-wheel unit. The hydraulic system has the reliability of a simple single stage lift cylinder and the chain over sprocket design features a 2 to 1 lift ratio. This concept allows for reduced effort on our manual skid lift models. Chain Pully Dual heavy duty #60H chain over
- Mechanism: Scissor Lift
-
-
Supplier: Lift Products, Inc.
Description: models, MXIBH-R, are suited for those requirements such as lifting wire baskets, containers or pallets with open bottoms. This design allows for close access to the load for the outrigger is located under the fork. Dual Chain Heavy duty dual chain lifting system provides efficient and
- Type: Stacker / Walkie
Find Suppliers by Category Top
More Information Top
-
Fusion of micro-metrology techniques for the flexible inspection of MEMS/MOEMS assembly
The inspection solution is therefore configured in a rigid sensor/ actuator chain .
-
Added value and employment in Germany
By the realization of technical, cognitive systems, it is therefore necessary to give up rigid sensor- actuator - chains against simple systems the learning ability to ensure.
-
Mechatronics and Robotics Engineering for Advanced and Intelligent Manufacturing
Using the VJM-based technique (Pashkevich et al. 2011), the stiffness model of a typical industrial robot is presented as a serial chain containing rigid links separated by actuators and virtual springs (Kövecses and Angeles 2007) as shown in Fig. 3.
-
Regulation with on-line gravity compensation for robots with elastic joints
The robot manipulator is an open kinematic chain of rigid bodies, driven by electrical actuators through elastic ioints.
-
Dynamic control of robots with joint elasticity
The potential energy U(q) and the kinetic energy T(q,q') are computedin the usual way, considering the arm as an open chain of 2N rigid bodies, links and actuators (see the example in Appendix).
-
Photo-responsible gel actuator developed with scanning microscopic light scattering
Here we show that novel photo- responsive gel actuator prepared from rigid poly(amide acid) chains having azobenzene moieties in main chains can undergo a macroscopic deformation induced by photo-isomerization.
-
Handbook of Manufacturing Engineering and Technology
The Spong model offers an extension of the rigid -body modeling with compli- ance of the actuator and drive chain dynamics in the form of the motion equation .
-
GW150914: The Advanced LIGO Detectors in the Era of First Discoveries
Only test masses use reaction chains ; all other interferometer mirrors use coil actuators mounted on a rigid structure surrounding the suspensions.
-
Polysiloxane-based liquid crystal block copolymers for piezoelectric and mechano-optical applications
…arrangements 21 1.3: Various polymer LC arrangements 22 1.4: Ferroelectric hysteresis loop 25 1.5: Bilayer artificial muscle design 28 1.6: Segmented actuator design 29 1.7: Main- chain LC elastomer 30 1.8: Rigid core of the LC…
-
Compensation of unstructured uncertainty in manipulators using neural networks
This vector equation represents the dynamics of an interconnected chain of ideal rigid bodies, where Tis the nx 1vector of joint actuator torques and q is the nx 1vector of generalized joint poeitions.
Indicates content that may require registration and/or purchase.