-
Supplier: Mahr Inc.
Description: The first step into high-precision roughness and contour metrology Features With the MarSurf UD130 Mahr has created the successor to the successful MarSurf UD120 and closed the gap between the high-end solution MarSurf LD130/LD260 and the standard combination measuring station MarSurf XCR20 with
- Measuring Path / Scan Length: 0.00393701 to 5.118113 inch
- Scan Rate: 0.00393700787401575 to 0.196850393700787 in/sec
- Profile Vertical Range: 0.393701 to 0.787402 inch
- Profile Vertical Resolution: 0.0000000787402 inch
-
Supplier: TMP Pro Distribution
Description: The QUAM SYSTEM 2 is a complete loudspeaker assembly with a 8" O.D. , full range speaker, 5W- 25/70.7V pigtail transformer, 22 gage steel baffle and 16 gage slanted enclosure. Finish: White baked epoxy hybrid. INTENDED USE Indoor environment Vertical surface mount, downward
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: The QUAM SYSTEM 1 is a complete loudspeaker assembly with an industry standard 8" O.D., full range speaker, 5W- 25/70.7V pigtail transformer, 22 gage steel baffle and 16 gage square steel enclosure. Finish: White baked epoxy hybrid. INTENDED USE Indoor environment Program Material:
- Speaker Size: 8 inch
- Application: Music / Audio Systems
-
-
Supplier: Mahr Inc.
Description: polar profiles are recorded by rotating the C-axis. These measuring points are used to generate a topography. With the fully positionable probe arm, interrupted surfaces can be measured. Using the measuring station in a vibration-cushioned cabinet keeps external interference such as vibration
- Scan Rate: 0.00393700787401575 to 1.96850393700787 in/sec
- Features: 2D / Line Profiles, 3D / Areal Topography, Form Measurement
- Mounting / Loading Options: Floor / Free Standing
- Technology: Non-contact - Optical / Laser
Find Suppliers by Category Top
More Information Top
-
Journal of Aircraft > Evaluation of Flow Quality in Two NASA Transonic Wind Tunnels
The thin-film surface gage rms fluctuation levels and spectra at x/c -0.7'5 indicate flow separation on the Ames strut (Figs. 8 and 9).
-
New approach to the autofrettage of high-strength cylinders
Instrumentation included the use of dial bore gages , rms surface -finish indicators, SR-4 elec- tric-resistance gages, Baldwin strain indicators and Brush and Edin dynamic strain recorders.
-
Measurement of a correction for the phase change on reflection due to surface roughness
The typical RMS surface roughness of a gauge is about 10 nm and the wavelength used in the TIS system is 672 nm.
-
Mechanical properties of ultrananocrystalline diamond thin films relevant to MEMS/NEMS devices
A determination of the rms surface roughness was necessary to gage its effect on measured properties.
-
Ceramic Technology for Advanced Heat Engines Project
6 to g rms surface roLlghnessparallel to centerllne In gage .
-
Successful Implementation of Real Time Down-Hole Pressure-Temperature monitoring using Fiber Optic Technology in Deep HT-HP Well in North Kuwait
The installation was completed with the commissioning work carried out in order to connect the downhole gauge to the RMS -WH surface data acquisition unit.
-
Numerical and Experimental Modeling of Regular Wave Interacting with Composite Breakwater
Fig. 3 Mean and RMS of free- surface elevation at gauges G1 and G2 (T = 1 3 s, H = 0 10 m, d = 0 266 m .
-
Predicting the shock sensitivity of cyclotrimethylene-trinitramine
Since the defects affect the crystallinity of the material and thus affect the surface roughness, the root mean square ( RMS ) of the surface topography was used to gauge the roughness.
Indicates content that may require registration and/or purchase.