-
Supplier: Koike Aronson/Ransome, Inc.
Description: Koike Aronson / Ransome robotic class features are available for most Koike Aronson / Ransome standard machines. Robotic applications may include use in the Aero Space, Automotive and heavy equipment industries. Anti-backlash and high locating accuracy is accomplished with high
- Type: Manipulator / Lifter
-
Supplier: Koike Aronson/Ransome, Inc.
Description: Koike Aronson / Ransome manufactures a complete line of gear driven welding turntables which maximize both safety and production with load capacities ranging from 250 to 120,000 pounds. Koike Aronson / Ransome Floor turntables are a simplistic and rugged solution to obtain 360°
-
Supplier: RobotWorx
Description: Order a workcell that fits your needs! Available in anybsp;size, this workcell pairs a 180 degree table with one or two FANUCbsp;robot arms for maximum productivity.bsp;The tablebsp;dimensions can be adjusted to match your part sizeFanuc robotbsp;offer excellent ROI in welding and handling
- Robot Type: Robot System
-
-
Supplier: RobotWorx
Description: either side of the robot are constructed from hard fencing doors and equipped with interlocks. An arc-glare divider protects workers loading one side of the turntable. Light curtains or safety mats are available to keep workers safe and regulate the indexing turntable
- Robot Type: Robot System
-
Supplier: RobotWorx
Description: Thebsp;Motoman ArcWorld V-1000 is a pre-configured robotic welding workcell than can accommodate onebsp;welding arm and a two position turntable. The Motoman ArcWorld V-1200 consists of the same layout with two robot arms. All of the components of this workcell ship on a
- Robot Type: Robot System
-
Supplier: RobotWorx
Description: welding power supply, two large stationary work surfaces, and comes with a fully integrated robot safety environment. Robot Configuration: Single Positioner: Heavy Duty High Speed 180 Degree Indexing Turntable The PerformArc 125 arc welding system is a versatile, welding
- Robot Type: Robot System
-
Supplier: Fab Masters Company, Inc.
Description: more precise welds with less heat input. Which means less distortion and little or no heat sink. This allows welding of smaller parts with tighter tolerances. Stainless Steel welding Capacities Microscopic welding of delicate medical equipment Robotic welding, our
- Materials: Aluminum, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: CAD / CAM Support, Low to Mid Volume Production, Machining, Robotic Welding, Testing and Inspection
- Arc / Resistance Welding: MIG (GMAW), TIG (GTAW)
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Military armored vehicle turntables, military robots, shipborne radar turntables, ship electric thrusters, missile launches, airborne radar turntables, radar guidance, airborne early warning systems, defense systems, etc. Our advantage: Product advantage: Cost effective,High
- Number of Circuits: 50
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Non-standard customized DHS175-65-1F Military photoelectric slip ring, photoelectric rotary joint, solid shaft, diameter 175mm, 65-channel electrical signal combination 1optical fiber, aviation plug-in interface.It is easy to install, disassemble and replace, eliminating the trouble of
- Number of Circuits: 65
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: collector ring and current collector ring. The maximum current can reach 7500A. The design principle of this kind of slip ring is used for welding, electroplating, high-power charging equipment, cable reel, etc. High current slip rings usually use carbon alloy / copper alloy as the main
- Features: Military Grade
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: collector ring and current collector ring. The maximum current can reach 7500A. The design principle of this kind of slip ring is used for welding, electroplating, high-power charging equipment, cable reel, etc. High current slip rings usually use carbon alloy / copper alloy as the main
- Features: Military Grade
Find Suppliers by Category Top
Conduct Research Top
-
Machine Safety in Automotive Production with deTec4
with the implementation of robot welding cells or turntable applications.
-
Machine safety in automotive production with deTec4
with the implementation of robot welding cells or turntable applications.
More Information Top
-
DISPOSAL CONTAINER HANDLING SYSTEM DESCRIPTION DOCUMENT
A robotic welding gantry and turntable supports each welding station.
-
Handbook of Manufacturing Engineering and Technology
(a) Turntables One of the most common turntables is a horizontal turntable that allows robotic welding at one side while the loading/unloading of the workpiece is on the opposing side.
-
Effect of welding position on properties of duplex and superduplex stainless steel circumferential welds
…used for the three passes in each experiment to keep the arc energy constant, and Fig. 2 illustrates the GMA welding setup which includes the use of a turntable positioner to allow the … backing chamber and a robotic arm with weaving capability.
-
Direct cementitious waste option study report
…briefly describe and give an approximate cost estimate for: The canister rail transport trucks (carts) The rails The rail turntables The filling station, waste … canister/cart Iifts @ The robotic HEPA filter removal/replacement assemblies … The canister cap seal welding assembj @ The final…
-
Robotics Case Studies - LuK USA LLC increases production 22...
Motion Controls Robotics recommended a new welding cell that utilizes a turntable for welding with a tooling bed on each side. .... The robotic system includes a pick and place unit to load and unload the parts, which greatly…
-
Astra Seat Frame Arc Welded By Robot
Full-volume production quantities of over 4,000 per week for delivery to the foaming plant, which in turn supplies line-side to the OEM at Ellesmere Port, dictated the use of robotic welding at Wild's Redditch factory. .... company chose Motoman to supply a twin-robot MIG welding cell with powered turntable with the assistance…
-
Undergraduate research in robotics and automation at the University of Illinois at Urbana-Champaign
This particular project [l]was to investigate innovative design concepts for a positioner to be used in a robotic welding system. .... The student team studied the available turntables on the market and investigated various alternative designs.
-
Mechanical Automation and Materials Engineering
…C language control program (Figure.4) [7], the Protues environment through simulation, finally welding circuit board hardware .... First, we perform local debugging, and then commission the order after the first part: walking part, body turntable , two robotic arms, grippers, scissors first class.
-
Robotics Case Studies - Robots Rack Up Productivity at Tru-...
In 1992, Tru-Form implemented its first robotic welding cell consisting of a six-axis extended-reach Motoman K10MSB robot with ERC controller and dual 1,500 lb positioner. .... Two ArcWorld® 100 cells that include K6 robots and ERC controllers and turntable positioners were added to…
Indicates content that may require registration and/or purchase.