-
Supplier: Dontech Incorporated
Description: evaporation on to rigid optical substrates such as glass, acrylic, polycarbonate and ADC. Those coatings are also available on flexible films such as PET (polyethylene terephthalate) under Dontech's VCF Series™ Transparent Conductive Films product family. Dontech VCF Series™
-
Supplier: Cole-Parmer
Description: aluminum foil films (13024-16 and –18) feature a strong medical-grade adhesive for less roll back when removing the paper backing; also conform well to the plate shape. These films are easily pierceable with single or multichannel pipettors and robotic probes.
-
Supplier: Cole-Parmer
Description: aluminum foil films (13024-16 and –18) feature a strong medical-grade adhesive for less roll back when removing the paper backing; also conform well to the plate shape. These films are easily pierceable with single or multichannel pipettors and robotic probes.
-
-
Supplier: Quorum Technologies
Description: The Q150T is a compact turbomolecular-pumped coating system suitable for SEM, TEM and many thin film applications. The Q150T replaces previous models K575X and K950X. If you are looking for a turbo coater with two sputtering heads (for sequential coating of two metals without breaking
-
Supplier: Quorum Technologies
Description: design carbon evaporation gun - simple operation, reproducible results * Glow discharge option - for modification of specimen surface properties (eg hydrophobic to hydrophilic conversion) * Control of evaporation current profile - ensures consistently reproducible carbon films * Precise
-
Supplier: Hebeler LLC.
Description: applicator rolls Heat conducted through the drum wall evaporates moisture from wet product film during partial revolution of drum Single layer applications dry to a lacy sheet or flake Multiple layer applications dry to uniform thickness and density with minimum dusting Can be equipped with
- Heat Source: Indirect / Contact / Conduction
- Applications / Materials Handled: Pastes, Slurries, Solutions / Liquids
- Equipment Type: Roller / Flaker - Dryer, Rotary Dryer (Internal Drum)
-
Supplier: LPKF Laser & Electronics North America
Description: The new ProtoLaser R is packaged in the familiar third generation ProtoLaser system housing. It is structurally decoupled from the effects of the environment and can be rolled through any lab door. Micro-Material Processing Specialist Unlike pure cutting applications, micro material
- X-axis Travel / Length Capacity: 9 inch
- Y-axis Travel / Width Capacity: 12 inch
- Z-axis / Vertical Travel: 0.4 inch
- Laser Output Power: 4 watts
Find Suppliers by Category Top
More Information Top
-
Thermal Separation Processes: Principles and Design
Distillation unit Vacuum circulation evaporator Continuous evaporator with falling or wiped film Rotary evaporator Continuous evaporator with agitated film (film evaporator with fixed or swinging wipers, film evaporator with brushes or rolls ) Rotary evaporator Cup molecular distillator Rotary molecular distillator Film molecular …
-
Intensification of the performance of film tubular evaporators
The relatively low efficiency of using rolled tubes in evaporators with an ascending film can probaNy be attributed to the fact that, in distinction from the evaporators with a draining film, in which the heat exchange from the very beginning takes place …
-
http://dspace.mit.edu/bitstream/handle/1721.1/36206/76904368-MIT.pdf?sequence=2
Figure 22: a d, Roll to roll thermal evaporator , b e, coated polymer films , rolling of the preform and cavity layer incorporatione consolidationof the preform, f, finalpreform.
-
Flexible Electronics
which can be modified for control of alignment and winding/unwinding), evapora- tor (with linear source to improve film uniformity in roll -to-roll applications), laser writer, inkjet printer, screen printer, and inspection devices.
-
Fine structure of the triturating devices in pumps of the food Aphelocheirus and typical naucoridae (heteroptera)
They were coated with 200400 8, of gold in an Edwards Vacuum Evapora- tor , examined under a Cambridge Stereo- scan, Model 2A, and photographed with Kodak Verichrome Pan 120 roll film .
-
Handbook of Food Process Design, 2 Volume Set
… 406 air jet impingement 500 drying 511, 514, 529 heat pumps 579 rheograms 263–4 rheometric measurement 136 rheopexy 266 Rietz disintegrator 943 rinsers 823 ripening delay 969 rising film evaporators 468–9 risk management 1410 … … 945 Rohsenow equation 473 roll crushers 940, 946 .
-
Fabrication of ferromagnetic rolled-up microtubes for magnetic sensors on fluids
The film was deposited in an electron beam evaporator using the refined approach presented earlier and where upon the introduction of the etchant/solvent, the film spontaneously rolls up towards the edge to which the deposition was directed.
-
Three‐Stage wiped‐film molecular evaporator: Design and application
The comb-shaped PTFE wiping elements of the Rotafilm evaporators are pressed against the evaporation surface by centrifugal force whereas the PTFE tube ele- ments used in the KD series scrape the film by rolling along the surface.
-
Progress of Helium Evolution in Aging Titanium Tritide Film
Titanium films were deposited by resistively-heated evaporation onto rolled -molybdenum substrates to nominal thicknesses of 3 ȝP 7KH WLWDQLXP ILOPV ZHUH removed from the evaporator at ambient conditions and then placed in a special tritiding apparatus.
-
http://dspace.mit.edu/bitstream/handle/1721.1/76118/821054887-MIT.pdf?sequence=2
To obtain a long sheet of polymer/glass, a custom roll-to- roll evaporator is used in which a polymer web passes over two sets of evaporator boats, allowing glass to be deposited independently on either side of the film .
Indicates content that may require registration and/or purchase.