Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASME Standards and Certification
Description: Transmission Roller Chains and Sprockets and ASME B29.4 Double-Pitch Conveyor Roller Chains, Attachments and Sprockets. (The third constituent Standard B29.1 Precision Power Transmission Roller Chains, Attachments and Sprockets was
-
Supplier: ASME
Description: Transmission Roller Chains and Sprockets and ASME B29.4 Double-Pitch Conveyor Roller Chains, Attachments and Sprockets. (The third constituent Standard B29.1 Precision Power Transmission Roller Chains, Attachments and Sprockets was
-
Supplier: ASME Standards and Certification
Description: This Standard is a revision of the B29.1 portion of ASME B29.100-2002 and its establishment as a separate Standard. B29.1 Precision Power Transmission Roller Chains, Attachments and Sprockets: This Standard covers transmission roller chains, attachments, and
-
-
Supplier: ASME
Description: This Standard is a revision of the B29.1 portion of ASME B29.100-2002 and its establishment as a separate Standard. B29.1 Precision Power Transmission Roller Chains, Attachments and Sprockets: This Standard covers transmission roller chains, attachments, and
-
Supplier: Dorner Manufacturing Corp.
Description: driven conveyors Direct Guided Profile Drive Module For use with gravity takeup or fully contained chain Lengths: Minimum = 481mm (1.58ft) Maximum = 25 m (95 ft) Minimum tail only (knuckle modules, and plain bend corner) = 329 mm (1.08 ft) (contact factory) Drive Sprocket: 65 mm
Find Suppliers by Category Top
Featured Products Top
-
Steel C profiles Our guides are range from : Steel C profiles , Chain guides for roller chains , Chain guides for round link chains , Belt guides. In addition, we (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
sprockets: Chain wheels come in various shapes, sizes, and tooth profiles, each tailored to a specific purpose. For example: roller sprockets, single pitch and double pitch, idlers The working principle of sprocket If (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Optimized Tooth Profiles: CNC-machined teeth with chamfered edges ensure smooth chain engagement and reduced chain wear Precision Manufacturing: Maintains (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
, automotive timing systems, and warehouse automation requiring 24/7 reliability. CNC-machined tooth profiles reduce chain noise by up to 40% and minimize the polygonal effect common in high-speed drives. Standard models in (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Our engineering team works with you to select the right material, tooth profile, and bore configuration for your specific drive requirements. Contact us with your chain pitch, shaft size, and operating environment for a tailored recommendation. (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
High-Performance Idler Sprockets: Engineered for Demanding Applications In chain drive systems where reliability and longevity are critical, our hardened tooth idler sprockets deliver (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
brake. Electric rewind reels (denoted by letter ‘E’ at end of model) feature plated chain/sprocket drive with guard. Standard inlet: 90° full-flow swivel, 1/2" FNPT threads. Standard outlet: 1/2" FNPT threads. Standard pressure rated to 3000 psi (207) bar (read more)
Browse Hose Reels Datasheets for Hannay Reels -
facilities, offering one-stop solution for mechanical power transmission products in China. We can supply a full-range of power transmission products, such as chains, sprockets and plate wheels, pulleys, gearboxes, motors, couplings, gears and racks. Our product range also covers locking assemblies (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
Conduct Research Top
-
A Smarter Approach to Identifying Sprocket Wear
Over time, the sprocket tooth profile area gets worn down by the chain roller. The reduction in the sprocket tooth profile area can result in poor fit and alignment, accelerating chain wear. This can eventually lead to tension loss, slippage, a jumped chain, and costly downtime.
More Information Top
-
Köhler / Rögnitz machine parts 2
Wear occurring through the friction of rollers on the tooth profile of the chain wheels and in joints influences the life so that good lubrication is important.
-
Mechatronics, Applied Mechanics and Energy Engineering
In this model, the clearance revolute joints formulation is used to describe the connection between chain links and to handle the contact between the chain rollers and the sprocket teeth profiles [3].
-
A methodology for the generation of planar models for multibody chain drives
The clearance revolute joint contact is further extended to handle the contact between the chain rollers and the sprocket teeth exact profiles .
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > MACHINE ELEMENTS
Design of Sprocket Teeth for Roller Chains The section profile for the teeth of roller chain sprockets, recommended by ANSI, has the proportions shown in Fig. 8.2.101.
-
Measurement and Analysis of Cam Chain Noise for Source Identification and Mitigation
A new roller chain / sprocket design with inverted tooth profile facilitates to reduce noise levels by modulating the chain-sprocket meshing impacts [3] [4].
-
Design of sprockets for high-speed chain transmissions
P. N. Uchaev and N. I. Lisitskii, "Comparison of the real and theoretical profiles of sprocket teeth for roller and bush chains ," in: .
Indicates content that may require registration and/or purchase.