Products/Services for Roller Inductor

  • Inductors, Coils, and Chokes-Image
    Inductors, Coils, and Chokes - (1114 companies)
    Inductors, coils and chokes are passive devices that are designed to resist changes in current and store energy in the form of a magnetic field. In their simplest form, inductors consist of a wire loop or coil. The inductance is directly...
  • Industrial Conveyors-Image
    Industrial Conveyors - (2376 companies)
    ...popular type of conveyor. Industrial conveyors differ in terms of features. Roller, live roller, belt and gravity conveyors are designed to allow the accumulation of materials. Industrial conveyors with magnets are used to move ferrous materials...
  •  
    RF Inductors - (165 companies)
    RF inductors are special inductors designed to be used in radio frequency (RF) and microwave applications. RF inductors are special inductors designed to be used in radio frequency (RF) and microwave applications. Inductors are basic passive...
  • Chip Inductors-Image
    Chip Inductors - (349 companies)
    Chip inductors are manufactured using semiconductor material. General specifications, performance specifications and features are all important parameters to consider when searching for chip inductors. General Specifications for chip inductors...
  • Electrical Inductance Sensors-Image
    Electrical Inductance Sensors - (9 companies)
    Electrical inductance sensors measure the inductance of an electrical component or system. Electrical inductance sensors are non-contact devices that measure the inductance of an electrical component or system. They consist of a wire loop or coils...
  •  
    Roller Screws - (27 companies)
    Roller screws convert rotary to precise linear motion in a similar manner to ball screws or lead screws. Due to the greater number of contact points of the rollers compared to balls or thread on thread contact, a roller screw provides higher...
  •  
    Roller Bearings - (593 companies)
    Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered. Roller bearings are used to replace sliding movement...
  •  
    Roller Chain - (322 companies)
    Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes. Roller chain is used in power transmission applications. Specialty applications for roller chain include oil-field chain, bindery...
  •  
    Inductance Standards and Decades - (16 companies)
    Inductance standards and decades provide highly accurate and digitally variable standard values of inductance for calibration, comparison and testing. Inductance standards and decades provide highly accurate and digitally variable standard values...
  •  
    Drive Rollers and Idler Rollers - (434 companies)
    Drive rollers and idler rollers convey materials along a belt or within an assembly. Drive rollers are powered by electric motors, while idler rollers are linked in a transmission or unpowered. Drive rollers and idler rollers...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire