-
Supplier: Cole-Parmer
Description: • Rollers for smooth rocking and rolling action These rolling shakers can be used with all conventional tubes and cylindrical bottles. Excellent for mixing solid and liquid suspensions, and viscous samples. Rollers can be removed to accommodate larger bottles or for quick
- Frequency Range: 5 to 80 rpm
-
Supplier: Cole-Parmer
Description: • Rollers for smooth rocking and rolling action These rolling shakers can be used with all conventional tubes and cylindrical bottles. Excellent for mixing solid and liquid suspensions, and viscous samples. Rollers can be removed to accommodate larger bottles or for quick
- Frequency Range: 5 to 80 rpm
-
Supplier: Cole-Parmer
Description: with on/off switch. The digital control units deliver variable-speed mixing up to 60 rpm and timed operations up to 9 hours. Both shakers accommodate most tube and bottle sizes. The stacking system (sold separately) allows you to stack up to three shakers, providing expanded volume
- Frequency Range: 33 rpm
-
-
Supplier: Cole-Parmer
Description: with on/off switch. The digital control units deliver variable-speed mixing up to 60 rpm and timed operations up to 9 hours. Both shakers accommodate most tube and bottle sizes. The stacking system (sold separately) allows you to stack up to three shakers, providing expanded volume
- Frequency Range: 33 rpm
-
Supplier: NKE Austria GmbH
Description: Application examples: heavy machinery (e.g. construction and mining machines), rolling mills, gear boxes, shaker screens, etc.
- Type: Spherical
Find Suppliers by Category Top
Featured Products Top
-
ESPEC North America Inc | Qualmark Products and Services
Repetitive-shock Vibration Test System - OVTT 18
The OVTT™, Omni-Axial Vibration Table Top system, is the first, stand-alone, compact, repetitive-shock vibration system on the market. The OVTT 18 system is ideal for No Fault Found (NFF) precipitation screens of field returns, repair verification and random vibration test of small products.
(read more)
Browse Shock and Vibration Testing Shakers Datasheets for ESPEC North America Inc | Qualmark Products and Services -
ESPEC North America Inc | Qualmark Products and Services
HALT with Vibration Testing Chamber -Typhoon 1.5
The Typhoon 1.5, with its 18” x 18” vibration table, is perfect for performing Highly Accelerated Life Testing (HALT) on small products, or where limited lab space is available.
(read more)
Browse Shock and Vibration Testing Shakers Datasheets for ESPEC North America Inc | Qualmark Products and Services -
Features of the NonBuren Anti-Vibration MountDesigned for Large Equipment
NonBuren Anti-Vibration Mount is a layered type developed specifically for vibration control in large Equipment.
Customizable to match the Equipment
Different types of NonBuren materials, each with a different natural frequency, are layered to match the vibration characteristics of the equipment.
(read more)
Browse Shock and Vibration Testing Shakers Datasheets for Links-Japan, LLC -
— NonBuren Tack Gel —
NonBuren Tack Gel is a self-adhesive seismic fixation material designed to prevent equipment from overturning during earthquakes.
(read more)
It allows equipment to be fixed directly to the floor without drilling or the use of anchor bolts. Because the formulation is free of plasticizers, it does not contaminate or stain floor surfaces, and removal after...
Browse Shock and Vibration Testing Shakers Datasheets for Links-Japan, LLC -
The VE Series represents a leap forward in compact vibration testing, engineered by ECON for unmatched precision and reliability. This complete system, comprising shaker, amplifier, controller, and software, delivers powerful performance with forces from 20N to 1000N across an (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
impractical for testing lightweight specimens or conducting research and educational experiments. The VE Series Miniature Shaker is specifically developed for these applications. Combining high-precision vibration (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
The EDH Series Water-Cooled Shaker System is purpose-built for high-energy, long-duration vibration tests where traditional air-cooled shakers struggle with overheating, insufficient thrust, or limited payload (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
The EDH Series Water-Cooled Shaker System is purpose-built for high-energy, long-duration vibration tests where traditional air-cooled shakers struggle with overheating, insufficient thrust, or limited payload (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
solutions—particularly hydraulic shakers—often face limitations in frequency range, control accuracy, and test repeatability when addressing these challenges. The EDM-LS Series Electrodynamic Vibration Test (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Drive limitation Shaker protection Emergency stop protection (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd
More Information Top
-
Production of short-side-chain polyhydroxyalkanoates by various bacteria from the rRNA superfamily III
A 36-h incubation phase on a rolling shaker was followed by the harvesting of the cells and determination of biomass and PHA.
-
USP 45 deubiquitylase controls ERCC 1– XPF endonuclease‐mediated DNA damage responses
… was pre-cleared by incubation with 50 ll of protein G-Sepharose 1 h at 4°C, filtration and by incubation with 100 ll of pre-immune IgG covalently coupled to protein G-Sepharose for 1 h at 4°C on a rolling shaker .
-
Effects of land use and mineral characteristics on the organic carbon content, and the amount and composition of Na‐pyrophosphate‐soluble organic matter, in su...
Briefly, 5 g of the air-dried ‘coarse organic particle- free’ sample from step (1) were mixed with 50 ml deionized water for 12 hours at room temperature with a rock and roll shaker (SRT2, Stewart Scientific, Chelmsford, UK).
-
Xenopus Protocols
Incubate at room temperature to dissociate follicular cells for about 2 h on a rolling shaker .
-
Production of L-Phenylacetyl Carbinol by Immobilized Cells of Saccharomyces Cerevisiae
A 30 × 7 cm glass column (500 ml working volume) with 0.75 vvm bottom aeration was used for the study; Rolling shaker reactor.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43550/38507505-MIT.pdf?sequence=2
After incubating 1 h at 370 C on a rolling shaker the mixture was .
-
Improved colorimetric determination of high-molecular weight hyaluronic acid from synovial fluids
FT-IR spectrometer (Nicolet, model MX-I); UV/VIS spectrometer (Hewlett-Packard, model HP 8451 A; Philips, 8620 series); centrifuge (Hettich, type 2020); reel and roll shaker (Hecht, model RM 5); pH meter (WTW, model pH 530); balance (Sartorius, type 2842S); conductometer (Knick …
-
Sensitization and anaphylactic shock induced in guinea pigs by using fungus extracts
Millers containing large beads and a rolling shaker , kept in a cool room at 7° C, were used to crush the mycelial mats.
-
Preparation of PUFA concentrates as acylglycerols via enzymatic hydrolysis of hempseed oil ( Cannabis sativa L.) in a homogeneous low‐water medium
A solution of each enzyme in t‐BuOH (7% USP water) was incubated at 25°C in a rolling shaker .
-
G Protein-Coupled Receptor Signaling in Plants
Incubate the mixture at rolling shaker at 4 °C for 1 h. 4.
Indicates content that may require registration and/or purchase.