Products/Services for Rooftop Mechanical Equipment Enclosures
-
Industrial Enclosures - (2366 companies)How to Select Industrial Enclosures Industrial enclosures are used to house electronic components, equipment, and devices. They are designed to protect personnel from accidental injury while the equipment is in operation and to prevent the ingress... -
Wind Turbines - (270 companies)...turbine blades, and a spinner. The rotor can either be directly coupled to the generator, or use a drive train or gearbox to transfer the mechanical energy to the generator. A large aerodynamic enclosure, a nacelle, houses the drive train... -
Rooftop Supports - (28 companies)...while protecting flashing and roofing material from damage caused by foot traffic. Like crossovers and stairs, rooftop ramps permit maintenance personnel such as mechanical contractors to access HVAC systems.
-
Heat Exchangers - (1425 companies)...of allowable pressures and temperatures. Not well suited for temperature cross conditions. Rugged mechanical construction. Contains stagnant zones on the shell side which can cause corrosion. Subject to flow maldistribution. Table Credit: H &C Heat Transfer... -
Electronic and Instrument Enclosures - (861 companies)How to Select Electronic and Instrument Enclosures. Electronic and instrument enclosures are structures that house electronic components and instruments. They are usually designed for handheld or desktop applications. Example applications include... -
NEMA and IP Enclosures - (423 companies)NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical...
-
Pushbutton Enclosures - (124 companies)How to Select Pushbutton Enclosures. Pushbutton enclosures are designed to house and protect electronic panels, controls, and components and while allowing functionality through pushbuttons on the surface. They are designed to protect personnel from...
-
Enclosure Air Conditioners - (156 companies)Enclosure air conditioners remove the heat generated by electronic devices from the inside of cabinets or enclosures. Powerful electronic assemblies and components function within increasingly high temperatures. The heat generated is a hazard...
-
Acoustic Enclosures - (133 companies)Acoustic enclosures are full chambers, enclosures, or rooms designed to attenuate or minimize acoustical noise. Acoustic enclosures are acoustic chambers, noise enclosures, acoustic barriers and screens, and sound isolation enclosures that minimize...
-
Console Enclosures - (141 companies)How to Select Console Enclosures. Console enclosures are freestanding structures with a sloped front or top for mounting electric or electronic control components. They protect sensitive equipment such as computer monitors in harsh, wet, dirty...
Product News
-
Taiwan King Lung Chin PTC Co., Ltd.
High-Voltage Heaters for Electric Bus Rooftop HVAC . High-voltage safety, inrush current, and reliability concerns for rooftop-mounted systems. KLC 's high-voltage PTC rooftop HVAC heaters are engineered to solve these challenges and support next-generation electric bus platforms. KLC High Voltage PTC Heaters for EV Rooftop HVAC. KLC Corporation specializes in PTC heaters and high-voltage PTC heaters for electric vehicles, with solutions from 12V up to 999V and UL/CSA approvals for 12V -600V systems. For electric bus rooftop HVAC, our high-voltage PTC... (read more)Browse Air Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Mechanical Seals Mechanical Seals for Sanitary Pumps. Mechanical Seals for FGD. O-ring Mechanical Seals. Elastomer Bellow Mechanical Seals. PTFE Wedge Mechanical Seals. Metal Bellow Mechanical Seals. Cartridge Mechanical Seals. AUTO COOLING PUMP MECHANICAL SEAL. AUTOMOBILE AIR- COMPRESS MECHANICAL SEAL. Flygt pump seal. Grundfos pump seal. specialized in mechanical seals products including for auto cooling pump mechanical seals, for automobile air-compress mechanical seals,for pump mechanical seals... (read more) -
United Electric Controls Company
Mechanical Switches Protect from Cyber Sabotage Electro-Mechanical Switches Help Protect from Cyber Sabotage. UE's electro-mechanical pressure and temperature switches, installed as stand-alone "watch-dog" devices, not connected to the centralized automatic control or asset management system can help protect from cyber sabotage. They provide reliable protection for equipment and personnel, and help prevent costly long-term interruptions in process and utility plants. Requiring no additional power, the electro-mechanical switches form... (read more)Browse Pressure Switches Datasheets for United Electric Controls Company -
Altech Corp.
Panel Accessories for Control Enclosures Altech offers practical accessories for managing visibility, temperature, and airflow inside control panels and enclosures. The lineup includes LED panel lights, mechanical thermostats, and quick-mount panel filters. LED panel lights with 24-265 V AC/DC universal supply voltage. Magnetic or screw mounting with daisy chaining capability. On/off switch or motion sensor options. Mechanical thermostats for heating and cooling control. Color-coded thermostat dials with DIN rail mounting. Quick-mount... (read more) -
STEGO
Mechanical thermostats KTO 111 and KTS 111 Thermostat switch (NC). KTO 111. The mechanical NC thermostat opens when the temperature rises and is used to control heaters or to switch signal transmitters when the temperature undershoots. The use of push-in terminals prevents the supply lines from coming loose. Fixed supply lines due to push-in terminals. Time saving thanks to tool-free connection. Large adjustment wheel enables convenient adjustment. Optimized air inlets. Can be used at altitudes of up to 5000 meters. Thermostat switch... (read more)Browse Thermostats Datasheets for STEGO -
Kaeser Compressors, Inc.
Kaeser Air System Enclosure equipment and coordinating onsite installation with construction, mechanical, electrical and plumbing contractors, KASE units provide complete compressed air systems delivered ready to operate in a temperature controlled, weatherproof enclosure, " said Jarno Manzke, Kaeser 's Technical Director. "KASE units are ideal for quickly expanding or replacing a compressed air system to maximize plant productivity, or to remove a source of heat and noise from the plant and free up floor space for other uses... (read more)Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Avantier Inc.
Mechanical Engineering service Avantier's Mechanical Engineering service is a pivotal force in the design and development of cutting-edge imaging and optical systems. Our team of expert mechanical engineers works closely with optical specialists and other professionals to create impeccable mechanical components that are essential for the proper functioning and performance of cameras, telescopes, microscopes, and various precision instruments. Our mechanical engineers are adept at designing robust mechanical structures... (read more) -
Technetics Group
What is a Mechanical Seal? Expertly Engineered Mechanical Seals by Technetics Group. Since 1967, Technetics Group has designed and produced a wide range of mechanical seals, engineered for the most demanding and varied rotary shaft applications. With trusted brands such as QUALISEAL (R), GULLIVER (R) and CEFILAC GPA (R), we deliver extended life and low leakage while accommodating a wide range of sizes, speeds, pressures and temperatures in both dry and wetted applications. View Products. What is a Mechanical Seal... (read more)Browse Mechanical Seals Datasheets for Technetics Group -
jbj Techniques Limited
Mechanical power transmission couplings Mechanical power transmission couplings: types, selection & supply. >> Expert advice to select the correct coupling. >> Extensive stock for fast delivery. >> In-house machine shop for precise, application-specific fitting. >> Reliable solutions to keep machinery performing optimally. >> Friendly, knowledgeable support you can rely on. Coupling Selection Considerations. >> Torque range. >> Speed. >> Misalignment: angular - parallel - axial. >> Torsional stiffness. >> Environmental conditions... (read more)Browse Flexible Couplings Datasheets for jbj Techniques Limited -
Ellsworth Adhesives
Replace Mechanical Fastening with Adhesives Many truck and trailer manufacturers are making the switch to adhesives instead of traditional welding and fastening. Lowering fuel cost, wind drag, and weight has become an important component in manufacturing specialty vehicles. Parker LORD (R) offers a variety of acrylic, epoxy, and urethane structural adhesives. With help from an industry expert, Ellsworth Adhesives can assist you with product selection and implementing a new production process. (read more)Browse Acrylic Adhesives and Acrylate Adhesives Datasheets for Ellsworth Adhesives