-
Supplier: RS Components, Ltd.
Description: Rose 161222098 Junction Box
- Length / Height: 3.5826791 inch
- Width/Diameter: 4.724412 inch
- Depth: 3.543309 inch
- Height: 3.5826791 inch
-
Supplier: Newark, An Avnet Company
Description: Enclosure, IP66, NEMA 4X, Junction Box, 81 mm, 160 mm, 120 mm, Aluminium, Grey RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Enclosure, IP66, NEMA 4X, Junction Box, 81 mm, 160 mm, 240 mm, Aluminium, Grey RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: Enclosure, IP66, NEMA 4X, Junction Box, 61 mm, 160 mm, 100 mm, Aluminium, Grey RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Enclosure, IP66, NEMA 4X, Junction Box, 71 mm, 140 mm, 180 mm, Aluminium, Grey RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: Rose 0211634000 Wall Box
- Width/Diameter: 13.385834 inch
- Depth: 3.93701 inch
- Width or Diameter: 13.385834 inch
- Features: Hinged Cover, Locking, Other
-
Supplier: Phoenix Mecano Inc.
Description: mounting holes are molded into each corner. These holes are outside the internal chamber to maintain the enclosures watertight integrity. The lid must be removed to utilize the wall mounting feature. This is a basic shoe box design made of injection-molded polycarbonate. Rose+Bopla’s
- Length / Height: 7.87402 inch
- Width/Diameter: 4.724412 inch
- Depth: 3.543309 inch
- Height: 7.87402 inch
-
Supplier: Phoenix Mecano Inc.
Description: Painted Version: The Rose+Bopla watertight diecast aluminum enclosure in the powdercoated version is our basic off-the-shelf model and is stocked ready to ship. This box is powdercoat painted in silver gray and comes with a lid, base and seal. Rose+Bopla’s diecast aluminum
- Length / Height: 8.661422 inch
- Width/Diameter: 4.724412 inch
- Depth: 3.1889781 inch
- Height: 8.661422 inch
Find Suppliers by Category Top
More Information Top
-
ISA SUCCESS INST CNTRL SYS DES - Successful Instrumentation and Control Systems Design
Step Five: Route Conduit If you picture a conduit run in three dimensions, it typically exits a junc- tion box , rises to the overhead, travels along the overhead supported by structural beams or some other support structure, and then begins to branch …
-
Severe accident testing of electrical penetration assemblies
The controller was reset at 07:30 on June 5, and the temperature inside the junction box quickly rose to the desired set point of 275 °F.
-
A tectonic analysis of the quartz reefs in the metamorphites of Tilatanr, Tetulmari (Dhanbad)
Sometimes the thin plates of quartz are joined together giving rise to box -works.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > Regulatory Guides > [FDBKF2003110510553226687] 1.189 - Fir...
Junction Boxes — The temperature rise on the unexposed surface of a fire barrier system installed on junction boxes (JBs) should be measured by placing thermocouples on either the inside or the outside of each JB surface.
Indicates content that may require registration and/or purchase.