-
Supplier: OMEGA Engineering, Inc.
Description: Made entirely of PTFE, PFA, and PCTFE, the Model FL-10 liquid flow meter is excellent for high-purity flow measurement applications or use with corrosive liquids. These flowmeters are available with a standard valve to monitor and control flow or without a
- Pipe Diameter: 0.25 to 0.75 inch
- Media Temperature Range: 250 F
- Liquid Volumetric Flow Rate: 0 to 79.23 GPM
- Operating Pressure: 100 psi
-
Supplier: Vogtlin Massflow USA
Description: M-flow micro valves were developed for fine dosages of gases and liquids. They are an integrated constituent of the float-rotameters by Vögtlin and are often used as separate valve units for OEM applications – Compact, modular construction – Very smooth and accurate
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 290.0754 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 302 F
-
Supplier: OMEGA Engineering, Inc.
Description: or with no valves. The higher cost of the high resolution valves is justified whenever high sensitivity control and resolution are desirable-particularly in conjunction with metering tubes of very low flow rates. Generally, for gas metering it is recommended that
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.0366666666666667 to 1.23587570621469 SCFM
- Operating Temperature: 249.8 F
- Operating Pressure: 200 psi
-
-
Supplier: OMEGA Engineering, Inc.
Description: The 150 mm High/Low Alarm Flow Meter with Optical Sensor Switch is a noninvasive means for detection of a HI or LOW flow. This sensor is ideal for signaling an alarm, cutoff valve, or other device when the float passes the detector (alarm, valve, etc. not included). The
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.00173019 to 2.4695814 SCFM
- Operating Temperature: 32 to 158 F
- Operating Pressure: 200 psi
-
Supplier: Brooks Instrument
Description: Economy combined with accuracy: 3000 Series variable area flow meters from Brooks Instrument provide a proven, easy-to-read device to monitor and control air and water flows. Well-suited for easy integration into industrial instrument panels, 3000 Series VA flow meters
- Gas Volumetric Flow Rate: 0.00166666666666667 to 3.33333333333333 SCFM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
- Media Temperature Range: 150 F
-
Supplier: Sierra Instruments, Inc.
Description: improved accuracy Flow Control – precision needle valve. Dial in precise mass flow control with the needle valve Large Touch-screen display offers intuitive navigation and automatic screen adjustment (0°/90°/180°/270°) for easy installation and visibility
- Pressure Rating: 3 to 160 psi
- Media Temperature: 32 to 122 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air, Gas, High Purity Gas, LP - Gas
-
Supplier: Brooks Instrument
Description: include needle valve, flow controllers and alarms Available with 4-20 mA flow signal transmitter, and/or reed switch alarm signals or inductive alarms for high/low-flow conditions Benefits Engineered for repeatable accuracy in low-flow rate applications with
- Gas Volumetric Flow Rate: 1.83333333333333 SCFM
- Operating Temperature: -20 to 250 F
- Operating Pressure: 1,500 to 4,000 psi
- Media Temperature: -58 to 400 F
-
Supplier: Brooks Instrument
Description: under difficult conditions Integral control valve and controller enable users to read and control flow rate Flanges engineered for easy system integration No power required reduces installation cost Meter designed for in-situ maintenance and cleaning, minimizing downtime
- Gas Volumetric Flow Rate: 1,660 SCFM
- Operating Temperature: -20 to 122 F
- Operating Pressure: 1,500 psi
- Media Temperature: -20 to 500 F
-
Supplier: Brooks Instrument
Description: scale lengths (approximate) Inlet valve and outlet valve with options of cartridge valve, precision control valve or no valve Easy-change design allows quick interchangeability of tube assemblies Rotating lens provides a 180° view with magnification Benefits
- Gas Volumetric Flow Rate: 3.4 to 15 SCFM
- Operating Temperature: 250 F
- Operating Pressure: 200 psi
- Media Temperature: 250 F
-
Supplier: Bronkhorst USA
Description: The new MASS-VIEW® flow meter series are a digital alternative to the conventional VA meters (variable area meters) or rotameters. The MASS-VIEW® flow meter series incorporates a digital bar graph of actual gas flow, which is, thanks to the OLED (organic light emitting
- Gas Volumetric Flow Rate: 0.000706214689265537 to 0.0706214689265537 SCFM
- Mass Flow Rate: 0.00005506 to 0.005506 lbs/min
- Operating Temperature: 32 to 122 F
- Operating Pressure: 0 to 145.0377 psi
-
Supplier: Environics, Inc.
Description: are easy to make with the simple panel mounted controls. As with all Environics systems, the Series 500 Humidifiers are built to order and can be customized to fit your exact needs. Some available options include: Internal flow control (Mass flow controller,
- General Technology: Gas Fired Steam
- Features: Integral Control Panel, Other
-
Supplier: Mar Cor Purification
Description: Divert Solenoids & Flow Control Valves Low Pressure and High Temperature Switches Feed and Product Conductivity Transmitters Product, Reject and Recycle Flow Rotameters Clean-in-Place Ports Feed, Pump, Outlet and Reject Pressure Gauges Distribution System Cone
- Continuous Flow Rate: 2 to 8 GPM
- Market: Industrial
- Removal Application: Ultra Pure Water
-
Supplier: ABB Measurement & Analytics
Description: All-in-one sample gas conditioning with compact 1/2-19" design Complete sample gas conditioning in connection with the SCC-C sample gas cooler Flow rate display and adjustment Rotameter 10 to 100 l/h with needle valve (metal-free) Service-friendly due to easily accessible
- Number of Inputs: 2 inputs
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company makes three different kinds of Flow Controls: Restrictor Checks Directional Flow Controls Flow Regulators Restrictor Check Valves Lee Restrictor (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
The Lee Company’s Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 3000 psi. It features all stainless steel (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
The light and dynamic mass flow controller VEMD works extremely quietly, thanks to piezo technology. The integrated electronics and sensor record, control, and meter the flow rate of air and inert gases proportionally. Compact module with integrated control electronics Dynamic (read more)
Browse Control Valves Datasheets for Festo Corporation -
Product Features • Live-loaded packing system • Vee stem, regulating stem, soft-seat stem are optional • Compact design • Panel mounting • Straight, angle, and cross flow patterns • Working presssure up to 5000 psig (345 bar (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
Geeplus solenoids are also used in a variety of valve applications, where the solenoid’s plunger is used to control the flow of fluid or air. In the Geeplus Pinch Valve shown, when the solenoid is energized, the plunger retracts, closing the valve. When power to the solenoid is cut (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
Manufacturing: Supports valves, plungers, gaskets, flanges, and pump or filter components with food-grade compliance. Enhance flow control systems with Dechengwang PTFE Valve Heads. Contact us to explore custom solutions for high-purity, durable, and chemically resistant components. (read more)
Browse Solenoid Valves Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Easy-to-adjust one-way flow control valve VFOE from Festo The VFOE allows machinery and plant manufacturers to regulate the speed of pneumatic cylinders in their machines and plants to suit their specific needs and expectations. This compact one-way flow control valve (read more)
Browse Flow Switches Datasheets for Festo Corporation -
cost savings. The EVP Series Valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications. Controllability and value are some of the features of the EVP Valve. (read more)
Browse Solenoid Valves Datasheets for Clippard -
Red Valve presents the Type A Air-Actuated Pinch Valve, a smart and budget-friendly answer to flow control challenges. The key lies in the valve’s elastomer sleeve, the sole wetted component. Actuating the valve is a breeze with air or hydraulic pressure directly applied to the elastomer (read more)
Browse Pinch Valves Datasheets for DeZURIK, Inc.
More Information Top
-
Steam Condensation in the Presence of Noncondensable
Gases Under Forced Convection Conditions
The building main water supply is used to supply the test section via a calibrated rotameter flow control valve .
-
Potential leaks from anaesthetic machines
Summary Twenty anaesthetic machines were examined to detect leakage of fresh gas through open Rotameter flow control valves and empty cylinder yokes.
-
Potential leaks from anaesthetic machines. Potential leaks through open Rotameter valves and empty cylinder yokes.
Twenty anaesthetic machines were examined to detect leakage of fresh gas through open Rotameter flow control valves and empty cylinder yokes.
-
Standard-C hydrogen monitoring system, system design description
The grab sample flow is controlled and monitored by a rotameter and flow control valve upstream of the grab sample cylinders.
-
Federal Register > Tuesday, October 17, 2000 > [65 FR 61744] Amendments for Testing and Monitoring Provisions
6.2.1 Rotameter with Flow Control Valve .
-
Standard-B Hydrogen Monitoring System, system design description
…grab samples are taken automatically for five minutes when the sample gas hydrogen concentration exceeds the high hydrogen alarm preset level, normally 0.75% H,. sample flow is controlled and monitored by a rotameter and flow control valve upstream of the grab…
-
Standard-D hydrogen monitoring system, system design description
…are taken automatically for five minutes when the sample gas hydrogen concentration exceeds the high hydrogen alarm preset level, normally 0.625% H,. The grab sample flow is controlled and monitored by a rotameter and flow control valve upstream of the grab…
-
Hazard Notice
A reduction in the fresh gas supply to the ventilator occurred due to leakage through the disconnected medical air supply hose because the Rotameter flow - control valve had been left open.
Indicates content that may require registration and/or purchase.