-
Supplier: Aalborg Instruments
Description: Design Features chemically inert wetted components removable protective shield individually leak tested vertical in-line flow ranges from 125 mLPM to 45 LPM water
- Pipe Diameter: 0.75 inch
- Media Temperature Range: 32 to 250 F
- Liquid Volumetric Flow Rate: 11.88 GPM
- Operating Pressure: 0 to 100 psi
-
Supplier: Aalborg Instruments
Description: Design Features rigid compact construction dual rotatable direct reading scales for air and water graduations reflect both metric and English systems vertical in-line or panel mount versions available flow ranges from 4 to 20 LPM water and 140 to 900 SLPM air
- Gas Volumetric Flow Rate: 10.5932203389831 SCFM
- Operating Temperature: 150 F
- Operating Pressure: 0 to 100 psi
- Media Temperature: 32 to 150 F
-
Supplier: OMEGA Engineering, Inc.
Description: (air), as well as GPM and LPM (water) markings. Flow meters are individually tested on a Mass Spectrometer Leak Detector and certified to a leak integrity rating of 1 X 10-7 sccs Helium or better.
- Pipe Diameter: 0.375 inch
- Gas Volumetric Flow Rate: 5 to 31.7796610169492 SCFM
- Operating Temperature: 150.8 F
- Operating Pressure: 150 psi
-
-
Supplier: Brooks Instrument
Description: depending on model Accurate to ±0.2 LPM (1/8 - 4 LPM), ±0.4 LPM (4 - 8 LPM) and ±0.6 LPM (8 - 15 LPM) Maximum readings: 100 PSIG pressure and 65°C (150°F) temperature Stainless steel float Benefits Convenient, portable solution for inside or outside the lab
- Media Temperature Range: 150 F
- Liquid Volumetric Flow Rate: 0.033 to 3.96 GPM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
-
Supplier: Clark Solutions
Description: GR Series Glass Tube Variable Area Flowmeter, industrial flowmeter, liquid flow meters, 51 CCM to 66 LPM , water 21 CCM to 2 LPM, Series GR variable area type glass tube flowmeters are ideal for measuring low flow rates of liquids and gases. Standard unit
- Gas Volumetric Flow Rate: 0.001801048002975 to 2.33050847457627 SCFM
- Operating Temperature: 0 to 200 F
- Operating Pressure: 200 psi
- Media Temperature: 200 F
-
Supplier: Clark Solutions
Description: FR5500 series flowmeters have easy-to-read scales for GPM or LPM H2O and SCFM or LPM air. They have durable one-piece clear acrylic construction and stable, easyto- read stainless steel floats. The FR5500 series feature superior quality, CPVC or stainless steel fitting options and easy
- Gas Volumetric Flow Rate: 110 to 400 SCFM
- Operating Temperature: 0 to 150 F
- Operating Pressure: 100 psi
- Media Temperature: 150 F
-
Supplier: Brooks Instrument
Description: resistant polycarbonate and are available with 24 different air and water ranges. Features Flow Ranges: Air: 50 ccm to 100 lpm Water: 4 ccm to 40 gph Standard black body, custom colors available upon request Ideal for OEM panel mounted equipment Benefits Clear, easy-to-read 10:1 turn direct
- Gas Volumetric Flow Rate: 0.00166666666666667 to 3.33333333333333 SCFM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
- Media Temperature Range: 150 F
-
Supplier: Brooks Instrument
Description: English or metric scales Measure flow rates from 40 ccm to 4000 lpm air and 4 ccm to 20 gpm water Three accuracy levels to choose from: 2%, 3% or 5% Full Scale Premium, threaded brass panel mounting inserts keep meter from detaching Can be configured with a control valve (or no valve)
- Gas Volumetric Flow Rate: 0.0035314666725 to 0.035314666725 SCFM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
- Media Temperature Range: 150 F
-
Supplier: Sensidyne, LP
Description: Rugged and dependable construction will with- stand the toughest industrial environments. This pump is made to outlast and outperform larger and more costly pumps. The built - in rotameter monitors flow rates over the entire flow range of 0.5 - 3.0 LPM. The electronic flow control
- Maximum Discharge Flow: 0.792 GPM
- Power Source: DC Powered
- Pump Housing Material: Plastic
- Pump Type: Sampling Pumps
-
Supplier: Mar Cor Purification
Description: The 4400L is designed to produce up to 8 US gpm (30 lpm) at 41°F (5°C) of pure water to a storage and delivery system that can pump up to 80 US gpm (303 lpm) of high quality water to various points of use. The color touch HMI view coupled with an industrial PLC provides a robust
- Continuous Flow Rate: 2 to 8 GPM
- Market: Industrial
- Removal Application: Ultra Pure Water
Find Suppliers by Category Top
More Information Top
-
Fluidized Bed Asbestos Sampler Design and Testing
Flow Setting on Rotameter ( lpm .
-
States > California > State > Bookshelf > California Environmental Protection Agency > Air Resources Board > Test Methods > Volume 3 - Toxic Air Contaminants >...
Two 0-20 Lpm rotameters shall be used to monitor flows into and out of the GP&T.
-
http://dspace.mit.edu/bitstream/handle/1721.1/37810/41231909-MIT.pdf?sequence=2
Ten test points were used in calibrating the 2.5- lpm rotameter .
-
Characterization of Naturally Occurring Radioactive Material (NORM) in Oil and Gas Industry Equipment and Wastes
outlet of the regulatorwill be comected to a needlevalve, which is m turn connectedto a Oto 50 LPM rotameter .
-
Household CO and PM measured as part of a review of China's National Improved Stove Program
Flow rates were calibrated pre- and post-sampling using a 0.4– 5.0 lpm rotameter (320 4A5, SKC Inc.), which was calibrated using a bubble flow meter primary standard [Chinese Air Pollution Methods (CAPM), China].
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Guidance Documents > [FDBKF2006060916502461781]...
10 lpm by-pass rotameter and glass mixing tee.
-
Local liquid holdups and hysteresis in a 2‐D packed bed using X‐ray radiography
Deionized distilled water was introduced into the bed through all seven rotameters at 0.025 lpm flow rate (that is, total liquid flow rate through the bed was 0.175 lpm).
-
Video Image Detection and Optical Flame Detection for Industrial Applications
Natural gas was via the municipal supply and was controlled using a Dwyer 95 LPM (200 SCFH) air rotameter flowing 75 LPM (158 SCFHair).
-
Modeling of Liquid Flow in a Packed Bed in the Presence of Gas Flow
Figure 7(a) shows the liquid flow path in the bed when the inlet gas blast velocity is 20 m/s (velocity increasing case) and liquid flow rate from both the rotameters is 0.04 lpm .
-
Calibration of the electrical aerosol analyzer at subambient pressures
… rate EAA total required volumetric flow rate at Pactand Tact EAA total calculated flow rate in slpm (1 atm and 293 K) (mass flowmeter) charger sheath air flow rate at actual calibration condi- tions ( rotameter at 1 lpm ) charger sheath air observed …
Indicates content that may require registration and/or purchase.