-
Supplier: Newark, An Avnet Company
Description: 6 INTERNAL LOOPS 20 MEASURE CHANNELS,REMOVABLE STORAGE MEDIA,FLOPPY DISK DRIVE ONLY,COMMUNICATION PORTS ETHERNET PORT PLUS RS422A/485 INTERFACE PORT
-
Supplier: Computer Express L.L.C.
Description: • Intel Socket 479 Pentium M/Celeron M Processor up to 1.8GHz FSB400MHz • Support DDR 200/266 up to 2GB DDR SDRAM • Support Dual Display (Independent Display) • Support 18/36-bit LVDS and CRT • Support 2 x RS-232 Ports • Support 6 x USB 2.0 Ports • ATX Power Input
- Max Speed: 1.8 GHz
- Memory Capacity: 2 GB
- PCI Slots: 1
- Mini PCI: 1
-
Supplier: Computer Express L.L.C.
Description: • Intel Celeron M 1.0GHz Zero Cache Processor with FSB400MHz • DDR 200/266MHz up to 1GB • Dual Display (Independent Display) • Support 18/36-bit LVDS and CRT • 6 x USB 2.0 Ports • Compact Flash Type I/II Socket • Intel 82562ET 10/100 base-T Ethernet • 2 x RS-232 Serial Ports
- Max Speed: 1 GHz
- Memory Capacity: 1 GB
- Mini PCI: 1
- LAN / Networking: 1
-
-
Supplier: Computer Express L.L.C.
Description: • Intel Socket 478 Pentium M/Celeron M Processor with 400MHz FSB • DDR 200/266MHz up to 1GB • Support 18/36-bit LVDS, DVI, TV-out and CRT • Dual Display (Independent Display) • 6 x USB 2.0 Ports • Compact Flash Type I/II Socket • PC/104 Plus Interface • 6 x RS-232 Serial Ports
- Max Speed: 1.8 GHz
- Memory Capacity: 1 GB
- LAN / Networking: 1
- USB: 6
-
Supplier: Computer Express L.L.C.
Description: • VIA ULV Eden 500MHz/1GHz processor soldered • 1 x 200-pin DDR SO-DIMM Socket up to 1GB • 18/24-bit LVDS and CRT display supported • Multi-expansion (6 x USB, 1 x CF, 2 x SATA)
- Max Speed: 1 GHz
- Memory Capacity: 1 GB
- LAN / Networking: 1
- USB: 6
-
Supplier: American Portwell Technology Inc.
Description: Intel® 82852GM chipset supporting Intel® ULV Celeron® M Mini-ITX Industrial motherboard with Two Video Outputs, Two LANs and Six USB Ports
- Max Speed: 0.6 to 1 GHz
- Memory Capacity: 1 GB
- PCI Slots: 1
- USB: 6
-
Supplier: Ant Computer, Inc.
Description: ULV Celeron M Mini-ITX Motherboard with VGA/Sound/2LAN FEATURES > Low power CPU for fanless solution > Mini-ITX form factor > Support Mini-PCI card > Support 4 x COM ports
- Max Speed: 0.6 to 1 GHz
- PCI Slots: 1
- Mini PCI: 1
- USB: 6
-
Supplier: American Portwell Technology Inc.
Description: Industrial ATX motherboard M/B based on Intel® 845GV chipset supporting Intel® Pentium® 4 / Celeron® processor with VGA / LAN / Audio
- Max Speed: 2.4 to 3.06 GHz
- Memory Capacity: 2 GB
- PCI Slots: 6
- USB: 8
-
Supplier: Indocomp Systems, Inc.
Description: and CRT operation Solid State Disk emulates one or two floppy drives Enhanced IDE Hard Drive controller Dual FDD controller supporting 2.88 MB drives 1 RS-232/422/485 port, 3 RS-232 ports with 16550 FIFOs Multi-Mode (SPP/EPP/ECP), High Performance Parallel Port 6 Level
-
Supplier: Indocomp Systems, Inc.
Description: Available Options Upto 256MB DRAM Larger Hard Disks CD Drive Zip Drive Network Interface Digital I/O Analog I/O Loaded Operating System ( Win95, WinNT, DOS, other ) Features Rack-mount Industrial Computer 12-slot ISA-bus Shock Mounted Passive Backplane 200 Mhz Pentium MMX CPU Board
- Features: Other
-
Supplier: Trenton Systems, Inc.
Description: No Description Provided
- Clock Speed: 1,600 MHz
- Main Memory (RAM): 2,000 MB
- Form Factor: 6U
- Certification: CE / FCC Certified
-
Supplier: Indocomp Systems, Inc.
Description: Available Options Upto 256MB DRAM Larger Hard Disks CD Drive Zip Drive Network Interface Digital I/O Analog I/O Loaded Operating System ( Win98, WinNT, DOS, others ) Features Rack-mount Flat Panel Industrial Workstation 10.4" Active Matrix (TFT) LCD with the all NEW 1400 nits Backlight
- Features: Other
-
Supplier: Indocomp Systems, Inc.
Description: Available Options Upto 256MB DRAM Larger Hard Disks CD Drive Zip Drive Network Interface Digital I/O Analog I/O Loaded Operating System ( Win95, WinNT, DOS, other ) Features Rack-mount Flat Panel Industrial Workstation 9.4" Dual Scan LCD ( 640 x 480, 256 colors) 6-slot ISA-bus Shock
- Features: Other
-
Supplier: Trenton Systems, Inc.
Description: No Description Provided
- Clock Speed: 1,800 MHz
- Main Memory (RAM): 2,000 MB
- Form Factor: 6U
- Certification: CE / FCC Certified
-
Supplier: Trenton Systems, Inc.
Description: No Description Provided
- Clock Speed: 0.733 MHz
- Main Memory (RAM): 1,000 MB
- Form Factor: 6U
- Certification: CE / FCC Certified
-
Supplier: Trenton Systems, Inc.
Description: No Description Provided
- Clock Speed: 0.85 MHz
- Main Memory (RAM): 1,000 MB
- Form Factor: 6U
- Certification: CE / FCC Certified
-
Supplier: Koike Aronson/Ransome, Inc.
Description: The Burny Phantom features an Intel 1GHz processor, TFT USB easy to use touch screen, RS-232 Serial Communications, 3.5" floppy drive, 512 Megabytes of RAM and a hard drive storage capacity of 30 Gigabytes.
-
Supplier: ValueTronics International, Inc.
Description: of equipment. Additional Features: 1 GHz system bandwidth 2G samples/s sampling rate 8-bit verticle resolution 12 channels of acquisition display of 8 waveform. 32k record length Up to 4 channels of concurrent single-shot capability 3.5 floppy drive Time, event, level, and Boolean
-
Supplier: ValueTronics International, Inc.
Description: 8 channels isolated inputs Storage Media 1.44 Mb Floppy drive Large 10.4-inch color TFT display A wide viewing angle color LCD enables waveforms to be displayed clearly Built-in printer and centronics interface Compact and light weight 3.5-inch FDD, standard
- Bandwidth: 100 MHz
- Number of Input Channels: 8 (# channels)
-
Supplier: Aaeon Systems Inc.
Description: 1 GB, DDR400 Max. 512 MB 10/100Base-TX Ethernet x 2 Up to 24-bit Single Channel LVDS/ TTL LCD & CRT AC97 Codec 2CH Audio EIDE x 1, Floppy Disk Drive x 1, CompactFlash™ x 1 COM x 5, Parallel x 1, USB2.0 x 4, 8-bit Digital I/O Type 3 Mini-PCI +5V Only Operation
- RAM: 254 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Features: Other, RJ-45 Connectors, Watchdog Timer
-
Supplier: Aaeon Systems Inc.
Description: connector on the back plate. The SBC also has four USB 2.0 ports and a parallel port. A CompactFlash™ Type II socket on the board is designed to be used as for a bootable ATA device while the SBC also has a 40-pin IDE Ultra ATA100 connector, Floppy drive connector and two SATA I
- RAM: 16 MB
- Operating Temperature: 32 to 140 F
- Features: Other, RJ-45 Connectors, Watchdog Timer
- Computer Bus: PCI
-
Supplier: Teledyne Controls
Description: Maintenance Aid (PMA). Hardware Features (B777 Basic) Compatibility: IBM-PC Color Display: (TFT LCD) Floppy Drive: 3.5" Interface: Ethernet, RS-232, Parallel Port, SCSI-32 Keyboard: Full PC-AT with Trackball Power: Battery or 115-220 VAC, 50-400Hz Heater: Built in for low temperature
-
Supplier: Boulder Imaging, Inc.
Description: The Quazar 800R is Boulder Imaging's mid tier rack mount system. The 800R is an outstanding combination of value and performance. With data throughput of 400MB/sec, and high capacity storage for most applications (3TB), it still maintains a 3U profile. If you are seeking expandability, quality,
- Number of Video Inputs: 16
- Maximum Image Capture Rate: 20,000 images per second
- Image Storage Capacity: 6,000,000 MB
- Bits / Pixel: 10 bits, 12 bits, 14 bits, 16 bits, 8 bits
-
Supplier: ValueTronics International, Inc.
Description: floppy drive VGA resolution, color, flat-panel display helps you to find information quickly Navigating through the well-designed user interface is made simple via your choice of either mouse or front-panel operation Optional PC-style keyboard supported File formats for ASCII data and
-
Supplier: Aaeon Systems Inc.
Description: DIMM (up to 4 GB). FSB-G41H also provides multiple data storage and I/O ports. It comes with an IDE slot, four SATA 3.0 Gb/s ports with RAID, two COM ports (one with RS-232 and the other is RS-232/422/485), a CompactFlashTM slot, a floppy disk drive and seven USB 2.0 ports. FSB-G41H
- RAM: 256 MB
- Operating Temperature: 32 to 140 F
- Chipset: Intel® Chipset
- Ports: Parallel Ports, Serial Ports, USB
-
Supplier: VersaLogic Corporation
Description: The Python is a mid-performance single board computer that offers lower power consumption and superior performance over previous generation embedded computers. Advancements in technology allow the Python to be a more flexible core component in any embedded system, and reduce the amount of
- CPU Speed: 800 MHz
- RAM: 1,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 94 %
-
Supplier: ValueTronics International, Inc.
Description: Tools Floppy Disk Drive GPIB and RS-232 Interfaces Compatible with Waveform DSP2 SCPI Compatible
- Minimum Frequency Range: 50 MHz
- Maximum Frequency Range: 50 MHz
- Device Type: Generator
- Generator Type: Signal
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: PC Virus Attack?
Although the particular Acer I have is most likely not of the same quality as the originals, so far I have no problem with the hardware (other than the lack of floppy drive and RS232 port!).
-
40”x20”x20” BOX WAY VMC WITH ANILAM 6400M CONVERSATIONAL CONTROL & ZF GEAR BOX
The system has 6GB hard drive capacity, RS232 port, floppy disk drive and 12.1" TFT color screen.
-
ImageMaster VDS-CL
Mbits, floppy , hard drive , RS232 C and .
-
Aircraft Design and Technology Meeting > Stall margin indicator development
The computer used for this demonstration project was a standard microcomputer with an RS232 serial port, floppy disk drive , keyboard, and 4 digital input ports.
-
Accurate Power Measurements Using Spectrum Analyzers (.pdf)
They all have a 3 1/4” floppy disk drive as standard, RS232 , IEEE488, parallel and VGA interfaces, and are delivered in a soft transport case.
-
National Synchrotron Light Source users manual: Guide to the VUV and x-ray beam lines
DEC LSI 11/73 processor with 0 5 MBmain memory; 42 MBWinchester and dual 8" floppy disk drives ; serial ( RS232 ) and parallel interfaces; computer interfaced with CAMAC crate; operatingsys- tem isTSX-plus; software available forautomatic monochromator control.
-
National synchrotron light source user's manual: Guide to the VUV and x-ray beamlines: Third edition
DEC LSI 11/73 processor with 0.5 MB main memory; 42 MB Winchester and dual 8" floppy disk drives ; serial ( RS232 ) and parallel interfaces; computer interfaced with CAMAC crate; operating system is TSX-plus; software available for automatic monochromator control and data…
-
National Synchrotron Light Source user`s manual: Guide to the VUV and x-ray beamlines. Fifth edition
Computer System Hardware and Software DEC LSI 11/73 processor with 0.5 MB main memory;42 MB Winchester and dual 8" floppy disk drives ; serial ( RS232 ) interface; computer interfaced with CAMAC crate; operating system is TSX-plus; software available for automaticmonochromatorcontrol and…
-
An open-loop method for reduction of torque ripple and an associated thermal-management technique
It is configured with a Spectrum DSP board, floppy and hard disk drives , an RS232 -C port and a monitor with an appropriate video interface.
-
A new electronic system for the rectangular midwater trawl (RMT)
It is equipped with the following commercial components: (1) processor 80286 with co-processor 80287; (2) a 20 MB hard-disk; (3) two 1.2 MB floppy disk drives ; (4) two RS232 serial interfaces; (5) a colour video interface (EGA).
Indicates content that may require registration and/or purchase.