-
Supplier: ACCES I/O Products, Inc.
Description: Features Eight or four-port Universal PCI serial communication card Supports field selectable RS-232, RS-422 or RS-485 (2-wire and 4-wire) protocols Includes type 16L788 octal UART with 64-Byte FIFO buffers in all modes Speeds up to 921kbps Meets MD2 Low Profile PCI Bus Specification
- Number of Ports: 8
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks
-
Supplier: ACCES I/O Products, Inc.
Description: Features Eight or four-port Universal PCI serial communication card Supports field selectable RS-232, RS-422 or RS-485 (2-wire and 4-wire) protocols Includes type 16L788 octal UART with 64-Byte FIFO buffers in all modes Speeds up to 921kbps Meets MD2 Low Profile PCI Bus Specification
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks
-
Supplier: ACCES I/O Products, Inc.
Description: Features Eight or four-port Universal PCI serial communication card Supports field selectable RS-232, RS-422 or RS-485 (2-wire and 4-wire) protocols Includes type 16L788 octal UART with 64-Byte FIFO buffers in all modes Speeds up to 921kbps Meets MD2 Low Profile PCI Bus Specification
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks
-
-
Supplier: ACCES I/O Products, Inc.
Description: Features Eight or four-port Universal PCI serial communication card Supports field selectable RS-232, RS-422 or RS-485 (2-wire and 4-wire) protocols Includes type 16L788 octal UART with 64-Byte FIFO buffers in all modes Speeds up to 921kbps Meets MD2 Low Profile PCI Bus Specification
- Number of ports: 4
- Form Factor: Full-Size PCI
- Technology: PCI
- Standard Type: Serial Communication Module
Find Suppliers by Category Top
Featured Products Top
-
Introduction - The growing demand for AD (automated driving) and ADAS (advanced driver assistance system) features in modern vehicles is driving an increase in the number and complexity of automotive electronic systems. These systems feature numerous sensors that generate a large amount of data (read more)
Browse Network Synchronization Products Datasheets for SiTime Corporation
More Information Top
-
DRIVER NEEDED: Conexant rs56/sp-pci (Windows XP Professional) [PCI / ISA] - Free Drivers Download | Request and Support Forums
can you send me the driver for rs56 / sp - pci driver .
-
Modem / ISDN Request Board - Page 14 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: conexant rs56 / sp - pci (R6793-11) (Windows ME) [PCI / ISA] .
-
DRIVER NEEDED: conexant rs56/sp-pci r6793-11 (Windows XP Professional) [PCI / ISA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: conexant rs56 / sp - pci r6793-11 (Windows XP Professional) [PCI / ISA] .
-
DRIVER NEEDED: D-Link Systems Conexant Conexant chipset : RS56/SP-PCI R6793-11 (Linux) - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Conexant RS56 / SP - PCI R6793-11 (Linux .
-
Modem / ISDN Request Board - Page 2 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Conexant RS56 / SP - PCI R6793-17 E67560.1 0032 MEXICO (Windows 98 .
-
Modem / ISDN Request Board - Page 11 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Conexant RS56 / SP - PCI R6793-11 (Linux .
-
DRIVER NEEDED: Conexant RS56/SP-PCI R6793-11 (Linux) - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Conexant RS56 / SP - PCI R6793-11 (Linux .
-
DRIVER NEEDED: Conexant rs56/sp-pci (Windows XP Professional) [PCI / ISA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Conexant rs56 / sp - pci (Windows XP Professional) [PCI / ISA] .
-
DRIVER NEEDED: Rockwell rs56/sp-pci (Windows 2000 Server) [PCI / ISA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Rockwell rs56 / sp - pci (Windows 2000 Server) [PCI / ISA] .
-
Modem / ISDN Request Board - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Conexant RS56 / SP - PCI R6793-11 (Linux .
Indicates content that may require registration and/or purchase.