-
Supplier: Aaeon Systems Inc.
Description: The EMB-QM67 employs the Intel® Core™ i7/i5/Celeron® QC/DC processor up to 2.7 GHz with the Intel® Core™ i7/i5 QM67 chipset. This compact 6.7†x 6.7†(170 mm x 170mm) motherboard has a flexible operating temperature from 0~60°C and abundant peripherals to be easily embedded
- Memory Capacity: 0.256 GB
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, Serial Interface (RS232, RS422, RS485)
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: MoniVision/Chun Yun USA, Inc. 30 inch TFT LCD Display / TV Resolution: 1280 x 768 Pixels (WXGA). Brightness: 500 cd/m2. Contrast: 500:1. Viewing Angle Degree: H : 170 / V : 170. 0.5025 mm x 0.5025 mm Pixel Pitch. Response time (Gray to Gray) : 16 ms. HDTV Ready:480i / 480p /
- Features: AMLCD, Flat Panel Monitor, LCD Display, TFT
-
Supplier: ADLINK Technology Inc.
Description: expansion slots 3 Intel® GbE ports with teaming function 2 software-programmable RS-232/422/485 + 2 RS-232 ports Extremely cost-effective, high performance Fanless system • Support up to 65W CPU with fanless operation ADLINK's newly introduced MVP-6010/6020 Series value line of
- Speed: 2,133 MHz
- RAM: 32 GB
- Operating Temperature: 32 to 122 F
- Mounting / Configuration: Desktop / Tower
-
-
Supplier: General Digital Corporation
Description: DVI, NTSC, S-Video Serial Digital Interfaces (HD-SDI, SD-SDI) STANAG 3350 A, B and C and/or RS-170 support Gaskets available as standard or custom types to augment performance EMI, watertight and dessicating gaskets Options include: touch screens, vandal shields, optically
- Diagonal Screen Size: 19 inch
- Screen Width: 14.82 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: General Digital Corporation
Description: mount bezel 7-button, tactile keypad with LED backlighting Panel mount waterproof gasket Connectors Analog VGA: DE-15 Socket NTSC Video: BNC Socket Touch: DE-9 Socket Power: 2W2 Socket Input power: +12 VDC Operating temperature: 0° C to +50° C
- Diagonal Screen Size: 15 inch
- Screen Width: 5.1 to 14.82 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: General Digital Corporation
Description: DVI, NTSC, S-Video Serial Digital Interfaces (HD-SDI, SD-SDI) STANAG 3350 A, B and C and/or RS-170 support Gaskets available as standard or custom types to augment performance EMI, watertight and dessicating gaskets Options include: touch screens, vandal shields, optically
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.82 inch
- Voltage Rating: 115 volts
- Horizontal Viewing Angle: -80 Degrees
-
Supplier: General Digital Corporation
Description: DVI, NTSC, S-Video Serial Digital Interfaces (HD-SDI, SD-SDI) STANAG 3350 A, B and C and/or RS-170 support Gaskets available as standard or custom types to augment performance EMI, watertight and dessicating gaskets Options include: touch screens, vandal shields, optically
- Diagonal Screen Size: 19 to 20.1 inch
- Screen Width: 14.81 to 16.06 inch
- Voltage Rating: 115 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Transcat, Inc.
Description: Allow Separate Settings AC/DC/Battery Multi-Mode Power Operation USB/RS-232C/GPIB(Optional) Interface Direct VGA Output 6.4" TFT Color LCD, Resolution: 640x480 Compact Size, 330(W) x 170(H) x 340(D) mm Light Weight of 6kg Without Options Each Unit Includes User Manual Power Cord
- Frequency Range: 3,000,000 kHz
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: Goggles) through the entire brightness range. Dimming is not necessary to meet MIL-STD-3009, Class B NVIS requirements. Standard Features (2) VGA Video Input (1) Composite Video Input (RS-170) 8.4" TFT AM LCD SVGA (800 x 600) (12) Programmable Tactile Buttons (ASCII or
- Features: Flat Panel Monitor
-
Supplier: ADLINK Technology Inc.
Description: Key Features Quad-Core Intel® Atom™ E3845 processors Single side I/O with easy access SATA drive bay Compact 210 (W) x 170 (D) x 70 (H) mm housing Built-in ADLINK SEMA management solution Rugged construction delivering fanless -40°C to 70°C operability (w/industrial SODIMM & SSD) *
- Speed: 1,600 MHz
- RAM: 2 GB
- Operating Temperature: -40 to 158 F
- Mounting / Configuration: Desktop / Tower
-
Supplier: ADLINK Technology Inc.
Description: Options, 2x 2.5" SATA III (6.0 Gb/s) bay, 1x M.2 2280 slot, 1x CFast socket Versatile connection via 2x mPCIe slot and 2 x USIM slot Rugged construction delivering fanless -20°C to 60 (70)°C operability (w/industrial SSD) EN 50155 compliant ADLINK's new Matrix MXE-5500 series of rugged
- Speed: 2,133 MHz
- RAM: 32 GB
- Operating Temperature: -4 to 158 F
- Mounting / Configuration: Desktop / Tower
Find Suppliers by Category Top
More Information Top
-
Real-time hardware implementation of an optical correlation image preprocessing algorithm using an off-the-shelf image processing board
It has 4 multiplexed RS - 170 inputs that are software-switchable to one analog-to-digital converter , and a VGA output.
-
Machine vision testbed
On the output side, three 8-bit digital to analog converters can be used to drive a few different types of monitors including RS - 170 and super VGA .
-
Handbook of Visual Display Technology
…Auto- motive Pixel Link; bpp, Bit Per Pixel; BW, Bandwidth; CRT, - Cathode Ray Tube; DAC, Digital- to -Analog Converter ; DP, Displayport; DVD, Digital … RGB, Red, green, blue; RS - 170 , US Standard Black and … Video Electronics Standards Association; VGA , Video Graphics Array; XGA…
-
Design and implementation of video DAC in 0.13μm CMOS technology
RAMDAC circuit contains triple digital-to-analog converters , according to the three fundamental colors used in color television and three input registers [6]. .... digital signal derived from color palette table (usually a RAM circuit) in analog signal for VGA display. .... The most important block is the DAC which has to operate at pixel clock frequency with minimum distortions, to provide high current scale and precise voltage full scale level compatible with standards such RS - 170 , RS-343 [6] and standard load terminations…
-
BLINC: a 640x480 CMOS active pixel video camera with adaptive digital processing, extended optical dynamic range, and miniature form factor
This exposure time control along with proammable extended dynamic range and built-in 12-bit analog to digital converter allows the Samoff AP575 CMOS VGA image sensor to accommodate up to 15 f-stops of intra-scenic dynamic range. .... The processed video is then transformed to 10-bits with a proprietary adaptive non-linear mapper before being converted to standard RS - 170 analog video.
-
Portable real-time color night vision
The Intevac NightVista E1100 digital image intensifier has a 1/2" sensor with a spectral response range 400-900 nm, and delivers RS - 170 VGA resolution (640x480) video signal output at 30 fps. .... The analog video signals of the A10 infrared microbolometer and the Intevac digital image intensifier are both converted into 8 bits digital signals by means of a DFG/1394-1e DFG/1394-1e Video- to -FireWire converter (www.theimagingsource.com), that was inserted in…
-
Handbook of Industrial Robotics 2nd Edition Complete Document
Dedicated vision coprocessors A / D converter (four optional) stores up to four images ● Memory: 4–32 MB using standards SIMMs. .... RS - 170 or CCIR video formats. .... ● Video output: PC’s VGA Monitor at 800 ϫ 600 (noninterlaced) .
-
Barco (formerly Folsom) display processing
Conversion of stroke signals to RS - 170 format to support recording, distribution and editing using standard video equipment or the use of raster displays. .... SRC-3500 Stroke-to-Raster Converter and Video Mixing System This system is a general purpose product .... The user can select VGA (640 × 480), SVGA (800 × 600), XGA (1,024 × 768…
-
Universal image acquisition and display system for nonstandard sensors
On- board A/D converters provide full 12-bit resolution. .... Pro-View's HSVB Transmit Port allows an FPA to be interfaced easily to a digital image processing .... Pro-View's display system is capable of generating a multitude of video formats including RS - 170 , RS-343, 875Line, PAL, SECAM, and 1024 x 1024 Hi Res. .... require fixed frame rates such as 25 FPS (PAL), 30 FPS (RS-170), or 60 FPS ( VGA ).
-
Features :: NASA Tech Briefs
The A8502 and A8514 integrate a current-mode boost converter with internal power switch and multiple current .... The PIXCI® A310 video frame grabber from EPIX, Inc. (Buffalo Grove, IL) acquires images from monochrome or component RGB color cameras with formats that include RS - 170 , CCIR, RS343, VGA , SVGA, XGA, WXGA, SXGA, SXGA+, WXGA, WSGA+, and UXGA. .... The PIXCI A310 uses a PCI Express x4 slot for capturing up to 30 bits per pixel…
Indicates content that may require registration and/or purchase.