-
Supplier: Aitech Defense Systems, Inc.
Description: 2D and 3D Processing Capabiltities Dual Independent Graphics Heads On-Chip 64 MB DDR Frame Buffer Video Output Channels Three (3) DVI One (1) LVDS Single/Double Link Two (2) Progressive RGBHV/RGsB Three (3) Composite/ S-Video Supporting RS-170/NTSC/PAL One (1) RGBHV
-
Supplier: Cable Depot Inc.
Description: Adapt any standard VGA monitor to accept a Sync on Green signal. Signal Inputs: Green Video Input pin 2 Range: -0.3 to +0.7V AC Coupled RS-343 Standard 200MHz Bandwidth 75 Ohm termination Red and Blue Video Input pins 1 and 3 Range: 0.0 to +0.7V AC Coupled
-
Supplier: Richardson RFPD
Description: The ADV7120 (ADV®) is a digital video converter on a single monolithic chip. The part is specifically designed for high resolution color graphics and video systems. It consists of three, high speed, 8-bit, video D/A converters (RGB) a standard TTL input interface
- Resolution: 10 bits
- Package Type: CSP
-
-
Supplier: General Digital Corporation
Description: lengths up to 160 feet High Performance LCD Video Controller Compatible with all STARS-approved video controllers (x7) & video modes/timings (x9) Supports EIA-RS-343, separate, composite, Sync-on-Green video Custom firmware to support 650 ms switch time
- Diagonal Screen Size: 19 to 21.3 inch
- Screen Width: 14.82 to 17 inch
- Voltage Rating: 85 to 264 volts
- Horizontal Viewing Angle: -88 to 88 Degrees
-
Supplier: General Digital Corporation
Description: (HD-SDI, SD-SDI) video. Live Video Support The Impact Solar™ Monitor Kit is configured to support NTSC, PAL, RS-170, and SECAM video in composite video or S-video format. The response time of the active matrix TFT makes it the ideal platform for live
- Diagonal Screen Size: 6.4 to 19 inch
- Screen Width: 5.1 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: General Digital Corporation
Description: configured to support analog, digital and integrated video (DVI-A, DVI-D, DVI-I), as well as serial digital interface (HD-SDI, SD-SDI) video. Live Video Support The SlimLine Micro Solar™ can be configured with a video controller that supports NTSC, PAL, RS-170, and
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: General Digital Corporation
Description: In it standard configura - tions, the R ack M ount H inge S ola R ™ S e R ie S consists of turnkey flat panel monitors with vi - brant LCD displays, full- featured analog video controllers and rugged, flip-up/down aluminum enclosures. The LCD dis - plays incorporate the
- Diagonal Screen Size: 15 to 19 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -70 to 85 Degrees
- Vertical Viewing Angle: -60 to 85 Degrees
-
Supplier: ValueTronics International, Inc.
Description: the TDS3000C series’ FFT capability. Custom video triggering allows the TDS3000C Series to trigger on standards such as RS-343 (26.2 kHz scan rate). The TDS3000C Series provides breakthrough test speeds for telecommunications line card testing. The telecom QUICKMENU puts all the
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
Find Suppliers by Category Top
More Information Top
-
Adaptive image brightness and contrast enhancement circuit for real-time vision systems
The D/A converter block generates an RS - 343 video signal in order to show the image coming from the A/D converter in a monitor.
-
Image processing system for PC through the enhanced parallel port
The D/A converter block generates an RS - 343 video signal in order to show the thresholded image coming from the A/D converter in a monitor.
-
Flight testing an integrated synthetic vision system
The EVS generated an RS-170 video signal which was up-converted to an RS - 343 video signal for the Flight Dynamics HUD through a scan converter .
-
DBRITE Video Compression (DVC-2000) system
At the terminal site, the ATC display video is accepted in RS - 343 format from the DBRITE Digital Scan Converter , digitised, compressed, and provided as a serial digital data output to a 1.544 Mbits/s link.
-
Recent IC Announcements
These RGB triple 4-bit video D/A converters for hi-res bit-map color displays meet RS -170 and RS- 343 industry standards.
-
Raytheon Radiance
… controlled flag, or external sources Power input: +19 to +35 V DC at 55 W, regulated to 3% 95/250 V, 47/63-Hz converter supplied Power dissipation: <40 … … 16 MFLOPS, 32 MOPS Video interfaces: RS -170, RGBS (RS- 343 ), NTSC (PAL Optional), S …
-
Progressive scan interline transfer CCD camera
All cameras incorporate the same principle design criteria of electronic shutter, asynchronous reset, and both digital and analog video outputs with scan conversion (not conversion to RS -170, but conversion to various … … interlace 40 MHz or RS- 343 , 40 MHz interlace). … machine vision applica- tions, all camera electronics including the frame buffer and scan converter are packed into …
-
Fault tolerant avionics display system
Digital video generated by a graphics processorcan be convertedto analog video using high speed digital to analog (D/A) converters whose output canin turn beconvertedto NTSCcomposite video or NTSCRGBsignals. Video signal sources can be either 525 line NTSCRS-170 or 875 line NTSC RS - 343 .
-
Texac: A Special Purpose Picture Processing Texture Analysis Computer
D t o A Converters and TV Monitors (not shown) : With 3 high-resolution standard TV monitors, the con- tents of each memory can be seen as a video picture that i s channelled through the corresponding digital t o analog converter . Conforms t o EIA RS - 343 .
-
1980 Index IEEE Transactions on Biomedical Engineering Vol. BME-27
… 8D Abstr.); T-BME Sep 80534-535 Barnes, R. W., see Rittgers, S. E.; T-BME Dec 80 723-728 Bares, Ralph W.; Conversion errors in 4-bit flash analog-to-digital converters ; T-BME Jun 80341- 343 Barnes, Robert W., see … … BME Se, 80 531 Berberian, John G., see Simpson, Raymond W.; T-BME Mar 80 166-171 Bernstein, Alan D.; Analog storage of M-mode echocardiograph signals using video tape; T-BME Aug … … encoding' by Ruttimann, U' rs E. and Pipberger, Hubert …
Indicates content that may require registration and/or purchase.