-
Supplier: KOA Speer Electronics, Inc.
Description: shapes and dimensional needs, from simple resin mold parts to sensor parts sealed in metal protective tubes made of SUS316. Products with Pb Free symbol "F" meet EU RoHS requirements
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms, 500 Ohms
- Element Material: Platinum
- Features: RTD
-
Supplier: Alfa Laval Inc.
Description: transmitters cover a measuring range between -20 and 150 °C (-4°F and 302°F). The sensor tip design ensures fast response times and accurate measurements. Hygienic temperature transmission Compact in design, Alfa Laval temperature transmitters are authorized to carry the 3-A symbol and meet
- Operating Temperature: -7.6 to 348.8 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA), Relay / Switch Output
- Local Interface: Computer Interface
-
Description: Temperature measurements in natural gas are performed within the range of conditions under which transmission and distribution are normally carried out (253 K < T < 338 K). In this field of application, resistance thermometer detectors (RTD) are generally used. The compression factor (also
-
-
Supplier: CSA Group
Description: Temperature measurements in natural gas are performed within the range of conditions under which transmission and distribution are normally carried out (253 K < T < 338 K). In this field of application, resistance thermometer detectors (RTD) are generally used. The compression factor (also
Find Suppliers by Category Top
More Information Top
-
Design of RTD-based programmable logic gate and its application
RTD symbol and I-V characteristic .
-
Self-latching operation of MOBILE circuits using series-connection of RTDs and transistors
(a) RTD symbol and I –V characteristic.
-
Increased Logic Functionality of Clocked Series-Connected RTDS
(a) RTD symbol and I–V characteristic.
-
A new RTD-FET logic family
curve; (b) the schematic RTD symbol used in this paper, which mimics the forward and reverse current peaks; and (c) an equivalent circuit for the RTD.
-
A novel oscillation circuit using a resonant-tunneling diode
RTD symbol and equivalent circuit.
-
Proceedings of the 2nd International Conference on Green Communications and Networks 2012 (GCN 2012): Volume 1
We use the symbol RTD said detection rate, the intrusion detection system RIPS detection rate can be expressed as RTD (RIPS), according to the detection rate is defined as: .
-
D -Dimensional hypercubes and the Euler and MacNeish conjectures
IfH' contains each symbol rtd - 2 times it follows, as before, that H contains each symbol n d - 1 times.
-
An New Intrusion Prevention Attack System Model Based on Immune Principle
We use symbols RTD detection rate, then IPS∑AIIPS who detection rate can be expressed as RTD (∑AIIPS),According to the definition of detection rate are: .
-
http://dspace.mit.edu/bitstream/handle/1721.1/37223/85812718-MIT.pdf?sequence=2
Figure 3-6 Comparison between the RTD data ( symbols ) and the result obtained by deconvolution (lines).
-
Performances comparison of Si and GaAs based resonant tunneling diodes
Figure 2 Transparency of the HfO2/Si RTD device ( Symbol = exact solution, line= improved Lorentzian model (this work)).
Indicates content that may require registration and/or purchase.