-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: A one part acetoxy cure silicone adhesive / sealant formulated for use at high temperatures. It is particularly suited for use in conjunction with insulations which require adhering or sealing to itself or hot surfaces. It cures to an elastomeric solid at room temperatures. VOC Compliant. Meets the
- Use Temperature: -50 to 400 F
- Tensile Strength (Break): 190 psi
- Elongation: 650 %
- Substrate Compatibility: Metal
-
Supplier: ASTM International
Description: 1.1 This practice covers a means to determine the percent silicone-producing volatiles present in heat-cured silicone rubber and room temperature-cured silicones (RTV). 1.2 Silicone-producing volatiles contribute to fouling of oxygen sensor systems used in the control of vehicle emissions.
-
Supplier: Master Bond, Inc.
Description: a tensile strength of over 500psi. While the UV21 has the flexibility of RTV silicones if offers many advantages including faster cure time, improved chemical resistance, and no emission of corrosive elements while curing. The temperature range of UV21 is an outstanding -65°F to 250°F and its
- Viscosity: 32,000 to 36,000 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 83 µin/in-F
-
-
Supplier: Master Bond, Inc.
Description: a tensile strength of over 500psi. While the UV21 has the flexibility of RTV silicones if offers many advantages including faster cure time, improved chemical resistance, and no emission of corrosive elements while curing. The temperature range of UV21 is an outstanding -65°F to 250°F and its
- Operating Temperature: -60 to 300 F
- Gasket Type: Formed-in-Place (FIP)
- Material: Silicone Rubber
-
Supplier: Techsil Limited
Description: Three Bond 1207B is a black single-component, solvent free and non-acid liquid gasket based on RTV (Room Temperature Vulcanizing) silicone with low odor emission. Within a very short time it forms a rubber-like highly elastic gasket completely adapted to the surface structure of the flange
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Three Bond 1207B is a black single-component, solvent free and non-acid liquid gasket based on RTV (Room Temperature Vulcanizing) silicone with low odor emission. Within a very short time it forms a rubber-like highly elastic gasket completely adapted to the surface structure of the flange
- Chemical System: Rubber Based / Elastomeric, Silicone
Find Suppliers by Category Top
More Information Top
-
AIAA Journal > Viscous interaction phenomena in hypersonic wedge flow
On the other hand, the RTV surface emissivity coefficient is sufficiently high (the value measured by present authors in the IR wavelength range of measurement is about 0.93), so that the IR measurements can be carried out without any painting.
-
Experimental analysis of Goertler vortices in hypersonic wedge flow
RTV surface emissivity coefficient is sufficiently high (the measured value in the JR wavelength range of measurement is about .93), and it is not necessary to coat the models with a (thermally) black paint in order to enhance JR radiation detection.
-
Goertler Vortices in Hypersonic Flow Detected by IR Thermography
Where the measurement surface is made of plexiglas, in order to enhance IR radiation detection it has been necessary to coat it with a (thermally) black paint On the contrary, RTV surface emissivity .
-
http://dspace.mit.edu/bitstream/handle/1721.1/49973/36945032-MIT.pdf?sequence=2
The RTV had a different emissivity than Plexiglas, even after being painted flat black.
-
Journal of Spacecraft and Rockets > Arcjet Testing and Thermal Model Development for Multilayer Felt Reusable Surface Insulation
The white RTV coating is assigned a virgin emissivity of 0.8 from TPSX.
-
Application of the Standard Fire Curve for Expressing Natural Fires for Design Purposes
The heat transfer rate per unit area by radiation from the fire to the structure is assumed equal to e a {Tf — rtv ), where e is an effective emissivity , cr the Stefan-Boltzmann con- stant, and Tf and Tw the absolute …
-
Resonant Scattering of Emission Lines in Coronal Loops: Effects on Image
Morphology and Line Ratios
We adopt a temperature of T = 2.5 × 106 K and set the density such that the total emissivity from the hemispherical volume is half of that emanating from the RTV loop (see .
-
Aerospace Sciences Meetings > Preliminary Analysis of the Mars Science Laboratory's Entry Aerothermodynamic Environment and Thermal Protection System Performan...
Additionally, arcjet tests have shown that molten Silica from the RTV bonding used around the plugs can flow on the surface of a plug and result in lower emissivity and therefore lower reradiation.
-
ROSETTA Spacecraft Initial Thermal Design
THERMAL CONTROL TAPES Self adhesive tapes will be used for a variety of purposes including: Assembly of MLI blankets To provide low emissivity coatings (e.g. on RCS stand-offs) To provide … … to the ±Y panels using a loaded electrically conductive RTV .
-
Physics of the Solar Corona
… 644, 657, 664 cyclotron emission, 644 electron-cyclotron maser emission, 638, 639, 664 electrostatic waves, 666 free-free emission, 638, 640 gyroresonance emission, 638, 644 gyrosynchrotron emission, 638, 644 gyrosynchrotron emissivity , 644, 649 gyrosynchrotron flux … … flights, 2 Rosner−Tucker−Vaiana model ( RTV ): see loop .
Indicates content that may require registration and/or purchase.