-
Supplier: Flexaust
Description: Single-ply silver PVC coated polyester fabric hose mechanically crimped in a continuous process Features Fabric is locked around a coated steel wire by a metal strip formed into a clip Metal strip acts as a wearstrip Outstanding resistance to chemical
- Inside Diameter: 10 inch
- Working Pressure: 3 psi
- Maximum Vacuum: 2 in Hg vac
- Temperature Range: 20 to 150 F
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ Impact Stripping Tape 500 is a specially compounded light green rubber-backed tape with an acrylic adhesive and easy-release liner. This product is designed for masking and surface protection during dry media blast paint removal. Specially formulated rubber backing designed to
- Width: 1 to 3 inches
- Peel Strength / Adhesion: 1.4375 lbs/in
- Adhesive: Acrylic
-
Supplier: Deviser, Inc.
Description: Electroplating Tape is 7mil highly conformable vinyl tape and coated with rubber adhesive provides excellent adhesion to all metal and most plastics. It’s resistant to most chemicals used in typical electroplating processes Electroplating Vinyl Tape is designed for masking
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 1 lbs/in
- Temperature Resistance: 0 to 80 C
- Features: Electrical, Protective Tape, Removable
-
-
Supplier: Novo Precision, LLC
Description: Steel, Brass, Copper, Aluminum, Gold, Platinum, Silver, Bronze, Solder, Tungsten, Tantalum, Diamond Coated Wire, Nickel, Nitinol, Elgalloy, Kovar, Molybdenum, Nichrome, Titanium, Ceramic, Plastic, Hard Rubber, and many more. Special Processes Passivation, Teflon Coating, Surface
- Services Offered: Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Metals, Plastics, Rubber
- Features: North America, Northeast US Only, United States Only
- Specialty Cutting: Tube / Pipe, Wire / Rod
-
Supplier: Sunshine Makers, Inc.
Description: formula safely cleans: paint, clear coat, windows, metal chrome, rubber, canvas and vinyl.
-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The fluidized bed (dip)
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Degreasing, Inspection / Monitoring, On-site / Field (Large Structures), Recoating / Refinishing, Research & Development, Sanding / Grinding, Stripping / Coating Removal, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: TMP Pro Distribution
Description: Pass MF, 3rd order High Pass, HF, plus conjugate shaping circuitry. Low Frequency : 250 mm (10 in) fiberglass/Kevlar® cone with pure butyl rubber surround, 50 mm (2 in) voice coil on fiberglass former, neodymium magnet Mid Frequency : 125 mm (5 in) anodized aluminum cone with EPDM
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: & UV. Passes Mil-Std-202F for salt spray. Terminations : Screw-down terminal strip, zinc plated copper base, nickel plated metal screws/washers. Accepts up to 9 mm outside 4 mm inside open lug (#6, #8 or #10 lug), plus bare wire (up to 12 AWG/2.5 mm2). Safety Agency Rating :
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: & UV. Passes Mil-Std-202F for salt spray. Terminations : Screw-down terminal strip, zinc plated copper base, nickel plated metal screws/washers. Accepts up to 9 mm outside 4 mm inside open lug (#6, #8 or #10 lug), plus bare wire (up to 12 AWG/2.5 mm2). Safety Agency Rating :
- Application: Music / Audio Systems
Find Suppliers by Category Top
Featured Products Top
-
steel, galvanzing steel,aluminium alloy, Process: laser cutting, die cutting, bending, welding, assembling with the fastener, plastic or rubber component, Surface Treatment: zinc plating, powder coating, screen printing, painting, e-coated, (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Sheet metal is easy to be formed,and can be produced in very fast.our precision sheet metal parts can hold the tight tolerance and good surface appearance, supply the assemble service for electric appliance, plastic and rubber, bearing,spring,motor etc. Material (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Multipl processes here for your tractor parts, optimize your component supply chain, Process: sheet metal stamping, shearing, bending, laser cutting cnc bending , extrude, Co2 welding, TIG welding, friction welding, projection welding, precision cnc (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
We manufacture tractor parts: mainly are sheet metal structure fabrication, such as footplate, axis pin,body bracket,3 point linkage.handrail,mid guard,tie-rods,adapter,etc this is the (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
The Metal Ring Seal is a kind of stainless steel hollow sealing ring, which is made by various precision processing and coated with different special material, which can meet the different application conditions . What is the metal ring seal? What is the sealing mechnism of the metal (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
The Metal Ring Seal is a kind of stainless steel hollow sealing ring, which is made by various precision processing and coated with different special material, which can meet the different application conditions . What is the metal ring seal? What is the sealing mechnism of the metal (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
The Metal Ring Seal is a kind of stainless steel hollow sealing ring, which is made by various precision processing and coated with different special material, which can meet the different application conditions . What is the metal ring seal? What is the sealing mechnism of the metal (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
The Metal Ring Seal is a kind of stainless steel hollow sealing ring, which is made by various precision processing and coated with different special material, which can meet the different application conditions . What is the metal ring seal? What is the sealing mechnism of the metal (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Reliable Casting for Complex Parts Aluminum gravity casting utilizes the natural flow of molten metal under gravity to fill molds, significantly reducing porosity and slag (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
Outlining Silicone-Coated Rope Silicone rubbers are highly stable elastomers that are broadly used in industrial engineering and sealing applications. They are a viscoelastic class of synthetic polymers composed of (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Automotive steering system preferences evaluated using a driving simulator
A curved rubber coated metal strip is used as an adjustable friction element on the steering shaft which couples the motor to the steering wheel.
-
A Real Time Re-Configurable Steering Simulator for System Design Studies
The friction element is a curved rubber coated metal strip that can be tightened against the shaft.
-
Cloning and characterization of genes
involved in bioremediation from
nocardioform bacteria
Sodium benzoate is added in strippable rubber latex coating for metals .
-
Reactive bonding of natural rubber to metal by a nitrile–phenolic adhesive
A rubber-to-metal–bonded specimen was made by vulcanizing a strip of the above-described rub- ber compound over the adhesive- coated metal strip [75 ϫ 25 ϫ 2 mm (length ϫ width ϫ thick- ness)].
-
The symmetrical adhesive contact problem for circular elastic cylinders
For example, in the production of coated metal , a metal strip passes between rubber - covered rollers around which paint is supplied and which ideally is required to .
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Wax for cosmetic and pharmaceutical anhyd. prods. requiring a soft creamy texture; antitackifier, antistat, corrosion inhibitor, plasticizer, processing aid, coupling agent, lubricant, mold release for rubber and plastics; in metal drawing lubricants, sealants, strippable coatings , dielec. compds., wax polishes, crayons, potting…
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
…292-2 Uses: Wax for cosmetic and pharm. anhyd. prods. requiring a soft creamy texture; antitackifier, antistat, corrosion inhibitor, plasticizer, processing aid, coupling agent, lubricant, mold release for rubber and plastics; in metal drawing lubricants, sealants, strippable coatings , dielec. compds., wax polishes…
-
Handbook of Cosmetic and Personal Care Additives Volume 1 and 2
…292-2 Uses: Wax for cosmetic and pharmaceutical anhyd. prods. requiring a soft creamy texture; antitackifier, antistat, corrosion inhibitor, plasticizer, processing aid, coupling agent, lubricant, mold release for rubber and plastics; in metal drawing lubricants, sealants, strippable coatings , dielec. compds., wax polishes…
-
Handbook of Lubricants
Uses: Wax for cosmetic and pharmaceutical anhyd. prods. requiring a soft creamy texture; antitackifier, antistat, corrosion inhibitor, plasticizer, pro- cessing aid, coupling agent, lubricant, mold release for rubber and plastics; in metal drawing lubricants, sealants, strippable coatings , dielec. compds., wax polishes, crayons…
-
Handbook of Corrosion Inhibitors
Uses: Wax for cosmetic and pharmaceutical anhyd. prods. requiring a soft creamy texture; antitackifier, antistat, corrosion inhibitor, plasticizer, pro- cessing aid, coupling agent, lubricant, mold release for rubber and plastics; in metal drawing lubricants, sealants, strippable coatings , dielec. compds., wax polishes, crayons…
Indicates content that may require registration and/or purchase.