-
Supplier: Modern Linear Incorporated
Description: guide-roller-03guide-roller-04guide-roller-02Guide Rollers Modern Linear Guide Rollers incorporate double row, angular contact ball bearings resulting in excellent load capacity and long life under radial, axial, and combination loads. The super-finished
- Bearing Width: 0.625 inch
- Inside Diameter (Round only): 0.4724 inch
- Bearing Type: Guide Wheel
- Special Bearing Materials: Stainless
-
Supplier: Modern Linear Incorporated
Description: information refer to the tables below.Modern Linear studded guide rollers are completely interchangeable with industry standard rollers. Studded guide rollers may also be referred to as guide wheels, v-groove bearings, and cam rollers. They are dimensionally equal
- Bearing Type: Guide Wheel
- Features: Other
- Special Bearing Materials: Stainless
-
Supplier: RWM Casters Company
Description: either 3”, 4”, 5” or 6” wide depending upon wheel size and type. Wheels have either a 3/4”, 1”, 1-1/4” or 1-1/2” roller bearing or 3/4”, 1”, 1-1/4” tapered wheel bearings. Roller bearing wheels rotate on a hardened and ground spanner, tapered wheel bearings
- Load Capacity: 1,400 to 40,000 lbs
- Wheel Tread Width: 4 to 6 inch
- Wheel Diameter: 8 to 20 inch
- Height: 11 to 23 inch
-
-
Supplier: Visual Sound, Inc.
Description: applications. Screen pulls up from the case with reduced spring tension for easy raising and lowering. Screen surface is mounted on 3-inch diameter ball bearing rigid steel spring roller and permanently attached by metal clips on the fabric edge. Metal bumper stops, padded with sponge
-
Supplier: Visual Sound, Inc.
Description: applications. Screen pulls up from the case with reduced spring tension for easy raising and lowering. Screen surface is mounted on 3-inch diameter ball bearing rigid steel spring roller and permanently attached by metal clips on the fabric edge. Metal bumper stops, padded with sponge
-
Supplier: RWM Casters Company
Description: 1-1/4” bolt and nut for 5” wide. Finish Laguna blue powder coat. Wheels 3” wide wheels are available with either a 1” roller bearing that rotates on 3/4” x 1” x 3-9/16” hardened and ground spanner bushings or 3/4” tapered bearings that rotate on a 3/4” axle. 4” and 5” wheels are
- Load Capacity: 1,680 to 10,000 lbs
- Wheel Tread Width: 3 to 6 inch
- Wheel Diameter: 6 to 16 inch
- Height: 8.5 to 18.5 inch
-
Supplier: RWM Casters Company
Description: features 3” diameter raceway with ½” ball bearings. The notched raceway is standard. Capacity Up to 6000 lbs. Leg Thickness 5/16” formed steel Axle 3/4” bolt with lock or slotted nut as required. Finish Laguna blue powder coat. Wheels Wheels are available with either a 1” roller
- Load Capacity: 540 to 6,000 lbs
- Wheel Tread Width: 2.5 to 3 inch
- Wheel Diameter: 5 to 12 inch
- Height: 6.5 to 13.5 inch
-
Supplier: Komline
Description: roller bearings for greater bearing- fe and strength Patented “Leak Free” packing designed to eliminate or drastically reduce the leakage commonly associated with plunger pumps. K-S introduced the separate and replaceable eccentric liners which reduce cost and maintenance time
- Maximum Discharge Flow: 540 GPM
- Maximum Discharge Pressure: 130 to 200 psi
- Discharge Size: 1.75 inch
- Pump Housing Material: Cast Iron
-
Supplier: Mueller Company
Description: WASHER - Acetal washer on std. 250 psig hydrant; roller bearing on opt. 350 psig – helps assure easy operation for life of the hydrant. • OIL FILLER PLUG - permits quick check of oil level. Lets you add oil without removing bonnet. • OIL RESERVOIR O-RING SEALS - seal oil in, water out.
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: Application “FK6 ASD” Outside clamping double sealing ring (2 rings = 1 set) In contrast to the single wound laminar seal ring “FK 3”, “FK6” laminar sealing rings are double wound. They are used as grease seals for roller and plain bearings. They are also used as a
- Material: Alloy Steel (Music Wire), Composite, Stainless Steel
- Features: Other / Specialty
Find Suppliers by Category Top
Featured Products Top
-
Download Urethane Coated Bearing Catalog Here Urethane Coated - Needle Rollers Cam (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
. Material options include neoprene, nitrile, and polyurethane with shore hardnesses available from 20 to 95 durometer. Different mounting options are also available and include: roller only, bearing mount, threaded stud mount, and shaft mount. Rubber bumpers and urethane bumpers, designed (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
noise, vibration, or surface wear affecting your equipment? Urethane Coated bearings are designed for demanding environments—helping reduce noise, absorb impact, and protect contact surfaces for smoother, longer-lasting performance. A reliable choice when durability and precision are (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
Rollers Rubber rollers are often utilized in material handling, assembly, and manufacturing operations. Styles range between solid, finned, and Durasoft® with diameters from 1 (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Modern Linear is pleased to announce a new family of guide rollers for linear motion applications. The Hybrid Roller Assembly (HRA) consists of 3 components; outer tire, radial ball bearing, and inner mounting stud. There are a variety of options for each part that allow for an (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
as 440c stainless steel (SS). Standard units come with a steel shield. An "X" suffix indicates a rubber coated steel washer for sealing to protect against moist environments. Guide rollers come pre-lubricated with NLGI #2 grease. External lubrication is preferred for most applications; but some (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
roller. They are available in eccentric/adjustable versions as well as concentric/stationary versions. Standard units come in sealed and shielded options. An "X" suffix indicates a rubber coated steel washer for sealing to protect against moist environments. Studded guide rollers are pre (read more)
Browse Datasheets for Modern Linear Incorporated -
ball systems. Noise is amplified in recirculating guide systems when each ball collides with the next in the ball path. RUGGED Rugged. The radial bearings of Modern Linear guide rollers are offered with shields or rubber seals. The seal is superior to wipers common in (read more)
Browse Datasheets for Modern Linear Incorporated -
Reliable, High-Performance Needle Bearings for Demanding Applications Machined race needle bearings are engineered for precision, durability, and easy maintenance. Ideal for industrial machinery, automotive components, and applications requiring (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
. Stainless Parts Available Guide Rollers: 440 stainless tire, nylon retainer, 440 stainless balls, nitrile rubber seals. Bushing & Studs: 303 Stainless steel. Track: 420 stainless steel, hardened at the v-edge. Hybrid Roller (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated
More Information Top
-
An automatic spectrorefractometer for solids and liquids from the near-UV to the near-IR
Instead of the gear train reducer, a three-stage reducer with ratios of about 6 x 6 x 6 was made by the author using the rubber - coated roller bearings .
-
Overall-mechanized assembling line foe shell production in the Uzbekkhimmash Works
The working stands are provided with outstanding driving roller- bearings 13 with rubber - coated rollers which make it possible to hold the shells in the necessary position with the help of electric drives.
-
Bore Welding..
Had to rebuild the bearing seat bores in a couple of rubber coated rollers ..
-
Bore Welding..
Had to rebuild the bearing seat bores in a couple of rubber coated rollers ..
-
Reconstruction of a Strip Electrogalvanizing Line
The modernization involved removing part of the rubber coating from the existing transfer rollers and coaxially bor- ing necks on the working part on the journals.
Indicates content that may require registration and/or purchase.