-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR VULCANIZED RUBBER SHEETING FOR POND, CANAL, AND RESERVOIR LINING
-
Supplier: Accuris
Description: Standard Specification for Fabric-Reinforced, Vulcanized Rubber Sheeting for Pond, Canal, and Reservoir Lining
-
Supplier: ASTM International
Description: Specification for Vulcanized Rubber Sheeting for Pond, Canal and Reservoir Lining (Withdrawn 1989)
-
-
Supplier: ASTM International
Description: Specification for Fabric-Reinforced Vulcanized Rubber Sheeting for Pond, Canal and Reservoir Lining
-
Supplier: ASTM International
Description: Specification for Fabric-Reinforced Vulcanized Rubber Sheeting for Pond, Canal and Reservoir Lining (Withdrawn 1989)
-
Description: Installation and curing of rubber linings, including specific procedures for properly lining joints, flanges, and ends of pipe, are also covered. Recommended inspection and repair specifications are also outlined. Key words: coatings, linings, protective
-
Supplier: AMPP Resources
Description: Installation and curing of rubber linings, including specific procedures for properly lining joints, flanges, and ends of pipe, are also covered. Recommended inspection and repair specifications are also outlined. Key words: coatings, linings, protective
-
Description: Sheet rubber linings are frequently used for the protection of surfaces such as metal, concrete, or fiberglass against chemical attack, abrasion, or both. Selection of proper lining materials and good lining workmanship are important components of lining
-
Supplier: ASTM International
Description: This specification covers the requirements for gloves made of rubber-like latex, whether made of natural or synthetic materials, unsupported with or without a flock lining, intended for household, beautician, or general use. This specification serves as a guide to permit
-
Supplier: RYCO Hydraulics, Inc.
Description: Type Approvals: Technical Specifications: Recommended For High pressure hydraulic oil lines. Fluids at extremes of pressure and temperature. RYCO RTH1 Series Hose Lining is chemically pure, inert and contains no leachable additives. RYCO RTH1 is remarkably resistant to high temperature
- Temperature Range: -76 to 500 F
- Features: Hose
- Application: Hydraulics
-
Supplier: American Cast Iron Pipe Company
Description: AMERICAN. Coatings and Linings Since most flanged pipe is in an exposed environment, the usual outside shop coating is Wasser FerroClad primer. Most all AMERICAN linings, including cement per AWWA C104, are available for flanged pipe. A rust-preventive coating is applied to the
- Features: Flanged
- Material: Iron (Ductile)
Find Suppliers by Category Top
Featured Products Top
-
Fluoroelastomer Rubber Performs in Demanding Applications Fluoroelastomer rubber is synthetic rubber that is formulated with fluoropolymers. It is used to enhance the (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
Available in sizes 2"–48" (50–1200 mm), the valves are constructed from high-strength ductile iron with ASME 125/150 flange drilling. Optional full flow-area elastomer linings are offered to enhance abrasion resistance in severe service (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
In phosphate and potash mining Ducon equipment is supplied in a wide variety of constructions to meet the particular environmental conditions of abrasion, corrosion, heat and erosion. These constructions include alloys, refractory linings, rubber linings and solid plastic. In phosphate (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
internal linings, such as stainless steel, rubber, glass, and Nedox®, to match the chemical and abrasive resistance required by specific applications. All valves are manufactured to meet or exceed industry standards including AWWA C517, ASME, MSS, and API—ensuring compatibility, safety, and (read more)
Browse Industrial Valves Datasheets for DeZURIK, Inc. -
this post, we will focus on why silicone is used to coat fabrics. Mid-Mountain manufactures a range of silicone-coated fabrics under the ARMATEX® label, which uses a variety of substrates coated with silicone rubber compounds. This material then provides a number of key features (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Advances in Hazardous Waste Treatment
For this tank, we have specified rubber lining because the pH of the incoming water may be outside of the noncorrosive range of about 6.5-9.0.
-
http://repository.up.ac.za/bitstream/handle/2263/17988/DuPlessis_Study%282011%29.pdf?sequence=1
Coating System No. 2* – Epoxy Tar - Tank Linings and Pipes Interior for Slurry- 65m2 Rubber lining when specified by Project Engineer shall be in accordance with SANS 1198.
-
Bibliography
Fritz, C. H., " Specifications of Rubber Linings for Wet Scrubbers," Rubber Lining Applications Associa- tion Convention, Lafayette, La., Oct. 1982.
Indicates content that may require registration and/or purchase.