-
Supplier: Bunting Bearings, LLC
Description: C86300 Manganese Bronze is a non-lead “GREEN” Alloy Manganese Bronze CDA 863 SAE 430B ASTM B505 Manganese bronze is a very hard and strong bronze. Good applications include heavy earth moving equipment, roll neck bearings, and machine tool bearings. Solid and cored bars are stocked in 13"
- Overall Width / OD: 1 to 8 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: SAE International
Description: nondestructive test methods: SAE J359\u2014Infrared SAE J420\u2014Magnetic Particle SAE J425\u2014Eddy Current SAE J426\u2014Liquid Penetrant SAE J427\u2014Penetrating Radiation SAE J428\u2014Ultrasonic SAE J1242\u2014Acoustic Emission SAE
-
Supplier: SAE International
Description: nondestructive test methods: SAE J359\u2014Infrared SAE J420\u2014Magnetic Particle SAE J425\u2014Eddy Current SAE J426\u2014Liquid Penetrant SAE J427\u2014Penetrating Radiation SAE J428\u2014Ultrasonic SAE J1242\u2014Acoustic Emission SAE
-
-
Supplier: Paramount Metal Finishing Company
Description: ASTM-B449 / ASTM-B921 Copper MIL-C-14550 ASTM-B734 AMS-2418 Electroless nickel MIL-C-26074 ASTM-B733 AMS-C-26074 Gold MIL-G-45204 ASTM-B488 Hardcoat anodize MIL-A-8625 Type III, CL1 & CL2 ASTM-B580 AMS-2469 Nickel QQ-N-290 / MIL-P-27418 SAE-AMS-QQ-N-290 Tin MIL-T-10727 Type I ASTM-B545
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Material / Substrate: Aluminum, Carbide, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Copper Plating, Electroless, Gold Plating, Silver Plating, Tin Plating, Zinc Plating
- Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: Caterpillar Oil & Gas
Description: tested in accordance with the recommendations of EN 1834-1; wet and dry exhaust flexibles; ship-loose ATEX-compliant spark arresting muffler Flywheel and Flywheel Housing SAE No. 1 cast iron housing; flywheel for SAE-1 housing, pilot bore for 100 mm diameter bearings;
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: flexibles; ship-loose ATEX-compliant spark arresting muffler Flywheels and Flywheel Housing SAE No. 1 cast iron housing, industrial-style flywheel for SAE-1 housing, provides LH starter bore location Fuel System Electronic injection, upward-angled fuel priming pump, fuel
- Horse Power: 340 HP
- Displacement: 8.815577881077479 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: (200°C); exhaust gas flametraps suitable for Gas Group IIA; designed and tested in accordance with the recommendations of EN 1834-1; wet and dry exhaust flexibles; ship-loose ATEX compliant spark arresting muffler Flywheels and Flywheel Housing SAE No. 1 cast iron housing;
- Horse Power: 715 HP
- Displacement: 18.12407825204791 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: Flywheel Housing SAE No. 1 cast iron housing, industrial-style flywheel for SAE-1 housing, provides LH starter bore location Fuel System Electronic unit injector; upward-angled fuel priming pump, primary filter and water separator; engine-mounted secondary fuel filter
- Horse Power: 230 to 275 HP
- Displacement: 7.2430764804748415 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
Find Suppliers by Category Top
Featured Products Top
-
800 mm diameter cast iron bellhousing and custom coupling arrangement connected the motor shaft to the required SAE 14 flange configuration. The design considered mounting, installation space, alignment, torsional characteristics and future (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
Attachments(1,2,3) F.Malleable cast iron chains (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
various materials including aluminium, grey cast iron, nodular iron, steel and stainless steels and can be finish machined with parallel, taper or splined bores to DIN, SAE, ANSI or ISO standards. Bellhousings can be manufactured in (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
. Different bushings can handle varying loads, so selecting one that meets or exceeds the application's demands is vital for performance. Material: Keyless Locking Devices are typically made from high-strength materials such as cast iron or steel. The choice of material (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
that its governing body is not so much ASTM but the SAE or Society of Automotive Engineers. Their technical committees bring the engine manufacturers, airframe manufacturers, oil companies, and the aviation authorities together to agree on certain standards for safety and for reliability. One (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Structural Characterization and Corrosion Stability of a Si-Doped DLC Coating Applied on Cylinder Liner
The liner was made of gray cast iron ( SAE G3000 ), with the chemical composition (in wt.%): 2.95 C, 1.89 Si, 0.62 Mn, 0.37 P, 0.03 S, 0.23 Cr, 0.28 Mo, 0.45 Cu, and…
-
The effect of graphite flake morphology on the thermal diffusivity of gray cast irons used for automotive brake discs
Thermal diffusivity of automotive grade SAE G3000 (d) gray cast iron has been measured as a function of graphite flake morphology, chemical composition and temperature.
-
Excessive Brake Drum Wear (EBDW) and Its Prevention
The drum material was gray cast iron , grade G3000 , per SAE J431.
-
Advanced lost foam from casting technology
The tensile properties of lost foam cast, sand cast , and machined Class 30 gray iron were similar and met SAE J431 G3000 mechanical property requirements.
-
Disc Brake Noise Reduction Through Metallurgical Control of Rotor Resonances
This data is typical of foundry process control and falls within the guidelines presented in SAE J431 (ref.3) for Automotive Gray Iron Castings . .... reference shows typical carbon equivalent values to vary from 3.9% to 4.2% for grade G3000 .
-
G3000 SAE
Automotive gray iron castings .
-
Development of a Cast Iron Fatigue Properties Database for use with Modern Design Methods
A dataset based on specimens extracted from gray iron brake rotor castings was contributed. .... The material was specified as an SAE J431 G3000 .
Indicates content that may require registration and/or purchase.