-
Supplier: Central Air Compressor Co.
Description: Fully Packed! All the Options You Need. Simplex & Duplex Packaged. Standard Equipment includes: CA series Heavy Duty Cast Iron Construction or ML series Heavy Duty Cast Iron Construction ASME safety valve ASME air receiver Intake filter silencers Tank shut off valve Tank
- Horse Power: 15 to 30 HP
- Features: Integral Cooler
- Compressor Technology: Reciprocating Piston
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Metal Filter/Silencer with Replaceable Element, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life MOTOR DESCRIPTION : 4 HP Honda, Cast-Iron Cylinder Sleeve,
- Flow Capacity: 4.6 SCFM
- Horse Power: 4 to 4.5 HP
- Power Source: Gasoline
- Features: Integral Filter
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge MOTOR DESCRIPTION
- Flow Capacity: 12.7 SCFM
- Horse Power: 3 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase
-
-
Supplier: Rolair Systems
Description: Idle Control for Economy and Long Service Life, Intake Filter w/Silencer & Replaceable Element, Schmidt Belt Tightening Device, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve OPTIONAL EQUIPMENT : Filter-Regulator-Lubricator Sets, Electric Start
- Flow Capacity: 17 SCFM
- Horse Power: 8 to 9 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: Gasoline
-
Supplier: Air Compressors Direct
Description: Tank Size 9 Gallons Power N/A 1.5 HP 1755 RPM Motor •Heavy duty, industrial grade 115V/230V motor •Ball bearings provide greater durability Contractor-Grade Single Stage Pump •Durable stainless reed valves & cast iron cylinder last longer •Ball bearings, filter/silencer, & splash lube
- Flow Capacity: 6.9 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Rolair Systems
Description: Safety Relief Valve - ASME Approved, Multiple V-Belt Drive, Intake Filter/Silencer w/Replaceable Element, Totally Enclosed Steel Belt Guard
- Flow Capacity: 10.64 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Mi-T-M Corporation
Description: level sight indicator Motor: Low RPM industrial motor Frame: Powder coated ASME coded 80-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated totally enclosed belt guard · Fly wheel for extra cooling and longer life Components: ASME safety valves ·
- Flow Capacity: 34.2 to 46.5 SCFM
- Horse Power: 10 to 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Mi-T-M Corporation
Description: level sight indicator Motor: Low RPM industrial motor Frame: Powder coated ASME coded 80-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated totally enclosed belt guard · Fly wheel for extra cooling and longer life Components: ASME safety valves ·
- Flow Capacity: 17.8 to 23.3 SCFM
- Horse Power: 5 to 7.5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Supplier: Air Compressors Direct
Description: provides added safety while in use UL Approved, Thermally Protected 230V Electric Motor •Rugged NEMA design for low power consumption Additional Features •ASME tank and safety valve, UL approved pressure switch •Auto start/stop, no-load starting, metal intake
- Flow Capacity: 29 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: added safety while in use UL Approved, Thermally Protected 230V Electric Motor •Rugged NEMA design for low power consumption Additional Features •ASME tank and safety valve, UL approved pressure switch •Auto start/stop, no-load starting, metal intake filter-silencer
- Flow Capacity: 17.8 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: added safety while in use UL Approved, Thermally Protected 230V Electric Motor •Rugged NEMA design for low power consumption Additional Features •ASME tank and safety valve, UL approved pressure switch •Auto start/stop, no-load starting, metal intake filter-silencer
- Flow Capacity: 17.8 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Filter 1 Clean Air Consultants
Description: Heavy-Gauge Steel Construction with Industrial Blue Enamel Coating Direct Drive Backward Inclined Blower Options Safety After Filters: Bags Fitted for 55-Gallon Drums Removable Galvenized Panels for Weather Exposure Drop Out Bins Built to Your Specifications Rotary Valves Spark
- Airflow: 8,000 to 11,000 SCFM
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Supplier: Central Marine Diesel
Description: This Perkins diesel generator is suitable for continous use or emergency power and has plenty of power to your home, job site or business. This unit operates at 1800 RPM and with its critical exhaust silencer, deep stiff crankcase, electronic governing, isolated valve cover and 4 point
- Wattage: 150,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
- Features: Other
-
Supplier: ASTM International
Description: with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Extreme caution is mandatory when working near hot exhaust gas systems and appropriate safety
-
Supplier: Caterpillar Oil & Gas
Description: regulator Natural gas carburetor Fuel gas shut-off valve (24V DC) Instrumentation Advisor panel Advisor interconnect harness Lubrication System Crankcase breathers — top mounted Oil cooler Oil filter — RH Oil pan — shallow Oil sampling valve Turbo oil accumulator Mounting System Rails,
- Horse Power: 524 to 670 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: filter Oil pan — shallow Oil sampling valve Turbo oil accumulator Mounting System Rails, engine mounting — 254 mm (10 in) Protection System Electronic shutoff system Gas shutoff valve General Paint — Cat yellow Vibration damper and guard — dual 484 mm (23 in) G3516 Optional Equipment
- Horse Power: 660 to 1,340 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: shaft Pulleys Protection System Crankcase explosion relief valves Starting System Air starting motor Air pressure regulator Air silencer Electric air start controls Electric starting motors — dual 24-volt Battery sets (24-volt dry), cables, and rack General Flywheel guard removal
- Horse Power: 790 to 1,004 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: reconditioning and reuse at overhaul Safety - E-stop pushbutton on instrument panel - Air shutoff and explosion relief valves - Configurable alarm and shutdown features - Extra alarm switches available for customer-supplied inputs - Flame arrestors Ease of Installation and Packaging
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
Find Suppliers by Category Top
More Information Top
-
Plant Equipment and Maintenance Engineering Handbook > CLEANING AND HOUSEKEEPING
Consider using a correctly sized silencer such as the superheater safety valve silencer to suppress noise.
-
Steam Plant Operation, Ninth Edition > Boiler Accessories
These locations require that all safety valves include silencers that attenuate the safety-valve discharge noise to prescribed limits.
-
Velan Books Large Valve Contract For Indian Power Plants
This order includes high-pressure gate, globe, and check valves and steam traps manufactured by Velan, as well as safety valves with silencers , control valves, butterfly valves, and actuators manufactured by six other companies in Europe.
-
Acoustic Scattering and Active Control From a Near-Surface Underwater Piezoelastic Spherical Shell Transducer
His industrial activities include experience in design and construction of safety valve acoustic silencers for nat- ural gas town border stations.
-
Handbook of Engineering Acoustics
Absorbent section of silencer for safety valve High-frequency flow noise .
-
Numerical Modelling of Explosion Protection
By adding source and sink terms for mass, momentum and en- ergy, the ROE scheme can also model more or less any kind of equipment fitted to engine inlet and exhaust systems – in- cluding heat exchangers, silencers , safety valves and blowers.
-
LMFBR sodium heated steam generator: test model
Sumnary of Safety Relief Valve and Silencer Sizing Criteria .
Indicates content that may require registration and/or purchase.