Products/Services for Sand Conveyor Augers

  • Augers-Image
    Augers - (84 companies)
    ...a helical screw blade called a flighting that acts as a conveyor, causing debris to move up and out of the newly drilled hole as the blade is rotated. Features Machine-mounted agricultural and industrial augers like auger boring...
  • Industrial Conveyors-Image
    Industrial Conveyors - (2376 companies)
    ...applications. Screw/Auger conveyors - Screw conveyors or auger conveyors are of simple, relatively low cost construction. A screw conveyor consists of a helical flight fastened around a rigid pipe or solid shaft, mounted within a tubular or U-shaped...
  •  
    Powder Thieves and Powder Samplers - (44 companies)
    ...quantity of powder or solids in a container, pile, or moving stream. Examples of powder or solids include granules, pellets, seeds, grains, seeds, soil, pills, flour, tablets, sand, gravel, aggregate, coal, gravel, ceramic powders, fertilizers...
  • Process Dryers-Image
    Process Dryers - (597 companies)
    ...and floatation dryers that use a series of air bars or louvers to support and gently dry webs of fragile materials. Hot air impingement dryers which use blasts of hot air to convectively dry moving webs, boards or other large bulk materials. Belt conveyor...
  • Hoppers-Image
    Hoppers - (417 companies)
    ...the bottom of the hopper. Dumpers and self-dumping hoppers are included in this category. Live hoppers or live-bottom hoppers use hydraulically or mechanically actuated augers or screws to help discharge viscous materials. Some hoppers have a base that allows...
  •  
    Sanders and Sanding Machines - (300 companies)
    ...types of sanders and sanding machines include: disc. drum. sleeve. orbital. planetary. surface. conveyor. stroke. pad. vibratory. oscillatory. Disc sanders are abrasive-disc grinders or grinding-wheel face girders. Drum sanders and sleeve sanders...
  •  
    Mining Machines - (90 companies)
    ...machines for drilling through hard rock, soil, and sand are also available. Roof bolting machines and wall bolting machines are used to prevent the collapse of underground mines. Roof bolts are either point-anchored (tensioned) or full-length anchored...
  •  
    Bulk Handling Conveyors - (579 companies)
    ...diverters can shift a carton to either side. Drag conveyors (drag chain conveyors) pull or drag material through a tube or U-shaped trough. Sub-types include tubular, round bottom, flat bottom, and V-groove drag conveyors. Screw conveyors or auger...
  •  
    Conveyor Belts - (493 companies)
    Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific. Conveyor belts are a continuous loop...
  •  
    Vertical Conveyors - (297 companies)
    Vertical conveyors are used to lift or lower loads between various levels in intermittent flow operations and where horizontal space is limited. There are two types of vertical conveyors, reciprocating and continuous. Vertical conveyors are used...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Market Assessment and Demonstration of Lignite FBC Ash Flowable Fill Applications
    The Ready-Fill batch plant in Bismarck consists of a sand hopper with the capability of weighing the truck-load quantities of the fine sand, a sand belt conveyor to the truck load … … filter, a fly ash auger to transfer ash to …
  • ZCS135
    … are subjected to moderate abrasive wear caused by hard particles such as stone, sand , ore, and slurries. Typical applications include cement mixers and augers in the construction industry; dumpers, slurry tubes, refuse vehicles, and screw conveyors in the transport industry; transport tubes for grains and seed in agriculture; and fans, pipes for mineral dust, and conveyors in the mining …
  • http://www-pub.iaea.org/MTCD/publications/PDF/JRS1r2_web.pdf
    1996-01-24 NT1 auger mining NT1 coal mining NT1 hydraulic mining NT1 oil sand mining NT1 oil shale mining NT1 solution mining NT1 surface mining NT1 underground mining NT2 advance mining NT2 caving mining NT2 longwall mining NT2 retreat mining NT2 … belt conveyors RT .
  • DEVELOPMENT OF ANTI-ICING TECHNOLOGY
    Type of Material Applied -- Salt, Sand /Salt % Pump/or Conveyor -- Auger Setting (1-11 or Ibs .


Product Announcements
McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.