-
Supplier: tesa tape, inc.
Description: 4432 is a special masking tape with a tough, resistant, stabilized paper backing and a strong adhesive. Due to the resistant paper backing 4432 is suitable as a stencil material for sandblasting glass, mirrors and stone; normal durability (6 sec./4 bar
- Thickness: 0.013 inches
- Peel Strength / Adhesion: 4.56875 lbs/in
- Temperature Resistance: 100 C
- Backing: Plastic / Polymer
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Venture Tape 470V Sandblast Resist white masking tape comes in a 1220 mm width, 400 m length and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking tape has a
- Width: 48.031496062992126 inches
- Carrier / Backing: Cloth - Woven Fabric
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Venture Tape 480V Sandblast Resist white masking tape comes in a 36 in width, 20 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This
- Width: 36 inches
- Adhesive: Acrylic
- Carrier / Backing: Cloth - Woven Fabric
- Features: Specialty / Other
-
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Venture Tape 480V Sandblast Resist white masking tape comes in a 18 in width, 20 yd length, uses an acrylic adhesive and is packaged 4 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This
- Width: 18 inches
- Adhesive: Acrylic
- Carrier / Backing: Cloth - Woven Fabric
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Venture Tape 470V Sandblast Resist white masking tape comes in a 36 in width, 20 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This
- Width: 36 inches
- Adhesive: Acrylic
- Carrier / Backing: Cloth - Woven Fabric
- Features: Specialty / Other
-
Supplier: tesa tape, inc.
Description: 4434 is a special masking tape with a strong, thick and resistant paper backing and has been developed for manual cutting. Due to the extreme resistance 4434 is mainly used as a protection material for grinding in workshops and base pads on tables duri
- Thickness: 0.026399999999999996 inches
- Peel Strength / Adhesion: 1.54375 lbs/in
- Temperature Resistance: 60 C
- Backing: Plastic / Polymer
-
Supplier: Custom Fabricating & Supplies
Description: SPVC is a 20 Mil pipe wrap and surface protection tape. Provides electrical protection, protects pipe joints, conduit couplings for overhead or direct buried applications. An excellent masking tape for hard chrome plating and anodizing. Provides an effective vapor and moisture barrier. It is
- Width: 0.5 to 6 inches
- Peel Strength / Adhesion: 0.6875 lbs/in
-
Supplier: Maxi Adhesive Products, Inc.
Description: Looking for something more conformable for your lasering and sandblasting? If you've had problems with other masks wrapping around goblets, bottles or any circular object:, Lazer's Edge II offers the conformability for circular peices where other masks won't
-
Supplier: Maxi Adhesive Products, Inc.
Description: The top selling film for combination lasering and sanblasting. Create your own stencil right on your piece in the laser, then go to your sandblaster. Can also be used for paint fill applications, sharp clean lines without bleed through, as with paper masks.
-
Supplier: Progressive Surface
Description: This shot peening system is totally automated, designed for masking and shot peening the cylinder areas on diesel engine heads. This system uses an overhead gantry to pick, mask, check and load diesel heads into the peening cabinet. Special pins mask off the valve and injector bores to
- Features: Shot Peening
-
Supplier: Custom Made Boxes, Inc.
Description: An all around performer for jobs ranging from containment sealing to masking for sandblast overspray protection. Natural rubber adhesive grips on contact to many surfaces. Waterproof backing resists wear, abrasion, moisture, and weathering. Tears easily straight across and down without
- Width: 2 inches
- Thickness: 0.009 inches
-
Supplier: TransPak
Description: An all around performer for jobs ranging from containment sealing to masking for sandblast overspray protection. Natural rubber adhesive grips on contact to many surfaces. Waterproof backing resists wear, abrasion, moisture, and weathering. Tears easily straight across and down without
- Thickness: 0.009 inches
-
Supplier: Custom Made Boxes, Inc.
Description: An all around performer for jobs ranging from containment sealing to masking for sandblast overspray protection. Natural rubber adhesive grips on contact to many surfaces. Waterproof backing resists wear, abrasion, moisture, and weathering. Tears easily straight across and down without
- Width: 2 inches
- Thickness: 0.009 inches
-
Supplier: TransPak
Description: An all around performer for jobs ranging from containment sealing to masking for sandblast overspray protection. Natural rubber adhesive grips on contact to many surfaces. Waterproof backing resists wear, abrasion, moisture, and weathering. Tears easily straight across and down without
- Thickness: 0.009 inches
-
Supplier: Can-Do National Tape
Description: interlayer fracturing. PROTEX 20S is also used for movie studio backdrops, cover-ups and painting of sets. It can withstand 60 lbs. of sandblasting pressure for decorative applications e.g. glass etching, and light sandblasting. This product is not intended for fly-away applications.
- Width: 36 inches
- Carrier / Backing: Paper
- Adhesive: Pressure Sensitive (PSA)
- Features: Protective Tape
Find Suppliers by Category Top
More Information Top
-
Xurography: rapid prototyping of microstructures using a cutting plotter
(e) 40 m single slice in 1000 m thick tan (rubber) sandblast mask .
-
Nanotechnology-Based Systems for Nuclear Radiation and Chemicl Detection
Integrated glass waveguides and a microfluidic channel have been constructed by masked sandblasting with micron-sized grit.
-
Organic and Inorganic Coatings for Corrosion Prevention - Research and Experiences (EFC 20)
For samples with a sub-layer, the influence of sandblasting was masked by other parameters, particularly by the Ceramic thickness/Total thickness ratio: these values were too low or too high for the non-sandblasted specimens.
-
CR4 - Thread: Building a Structure to Last for Ten Thousand Years
Very inticate work can be done on granite with sandblasting and masking techniques,ie headstones.
-
Technology support for high-throughput processing of thin-film CdTe PV modules: Annual technical report, Phase 1, 1 April 1998--31 March 1999
By redesigning the sand- blast - mask clamping system, film undercutting was decreased, thereby improving the shunt resistance of modules.
-
Productivity Enhancement for Manufacturing of Amorphous Silicon PV Modules: Final Technical Report, 1 July 2002--30 June 2003
The contributors to the reductions are: higher module output (with no increase in cost), elimination of shuntbusting as a separate operation, elimination of masking during sandblasting , reduction of deposition cycle time, and lower cost EVA.
-
Productivity Enhancement for Manufacturing of Amorphous Silicon PV Modules: Final Technical Progress Report; 1 July 2002--31 October 2004
The contributors to the reductions were: higher module output, elimination of shuntbusting as a separate operation, elimination of masking during sandblasting , reduction of deposition cycle time, and lower cost EVA, tin oxide and backing glass.
-
FABRICATION TECHNIQUES FOR LIQUID H$sub 2$ ACCELERATOR TARGETS.
Cylinder body blank ( masked for sandblast- ing ).
-
Packaging for RF MEMS devices using LTCC substrate and BCB adhesive layer
A layer of DFR is patterned on the other side of the LTCC substrate as a mask for sandblasting , and the LTCC cap substrate is sandblasted to form a 150 µm deep cavity in order to reduce the effects of the packaging …
-
Photonics Essentials > Light-Emitting Diodes
The spheres are used as a mask for sandblasting the surface.
Indicates content that may require registration and/or purchase.