-
Supplier: DMN, Incorporated
Description: The DMN-WESTINGHOUSE SBD sanitary diverter valves are specially designed f or hygienic purposes in the diary, food and pharmaceutical industries. The SBD-II butterfl y diverter can be cleaned in place (CIP suitable). Both the SBD-I ball diverter as well as the
- Valve Size: 2.5590565 to 3.93701 inch
- Pressure Rating: 43.51131 psi
- Media Temperature: -13 to 212 F
- Valve Type: Diverter Valves
-
Supplier: DMN, Incorporated
Description: The GPD is a two-way, demountable gravity diverter valve and is ideal for system installations that require frequent cleaning with minimum downtime. Design allows fast disassembly in installed location and easy access to all product-contact surfaces. Material flow through the
- Valve Size: 5.905515 to 11.81103 inch
- Media Temperature: 14 to 176 F
- Valve Type: Diverter Valves
- Media: Powder / Solids
-
Supplier: Lumaco Sanitary Valves
Description: Built to conform to the most stringent sanitary requirements
- Valve Size: 2 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Features: Diverter Valves, Other, Sanitary / Hygienic Valves
-
-
Supplier: Lumaco Sanitary Valves
Description: Built to conform to the most stringent sanitary requirements
- Valve Size: 3 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Features: Diverter Valves, Other, Sanitary / Hygienic Valves
-
Supplier: Tru-Flo Valves & Automation
Description: Technical Information ASTM 316 stainless steel construction Meets FDA & USDA 3A requirements Live loaded, self-adjusting packing and blowout proof stem design Direct ISO mounting of actuation eliminates need for brackets and couplers Highly polished I.D., 8-12 Ra Full port, no internal taper High
- Valve Type: Ball Valves
- Features: Control Valves, Diverter Valves, Sanitary / Hygienic Valves
-
Supplier: Tru-Flo Valves & Automation
Description: Technical Information Provides positive seal at every point Direct mounting ISO5211 pad facilitates easy automation and a smaller valve footprint for restrictive applications Spring loaded washers create live-loaded, self-adjusting stem assembly reducing maintenance costs Suitable for high
- Valve Type: Ball Valves
- Features: Control Valves, Diverter Valves, Sanitary / Hygienic Valves
-
Supplier: APV, An SPX Brand
Description: separation of media Two independently working valve shafts in combination with a large leakage chamber ensure 100% safe separation of incompatible fluids. Hygienic valve design No sump nor dome due to the smooth ball shaped valve housing design. The self draining valve
- Valve Size: 1.5 to 6 inch
- Pressure Rating: 145 psi
- Features: Diverter Valves, Powder / Solids, Sanitary / Hygienic Valves, Shut Off Valves, Water
-
Supplier: APV, An SPX Brand
Description: Characteristics Its hygienic design makes it ideal for applications in the dairy, beverage and brewing industries, as well as the chemical and pharmaceutical industries. The valve is 3A certifi ed and EHEDG approved. As our standard valve, the valve is available in on/off and
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 72.5 psi
- Features: Diverter Valves, Powder / Solids, Sanitary / Hygienic Valves, Shut Off Valves, Water
-
Supplier: APV, An SPX Brand
Description: APV has specially developed the DELTA UF pressure relief valves to protect installations against excess pressure. If the set pressure is exceeded, the valve opens; if the pressure sinks below the set value (up to a maximum of 20%), the valve closes. Main advantages Optimal
- Valve Size: 1 to 4 inch
- Pressure Rating: 0 to 145.0377 psi
- Features: Diverter Valves, Powder / Solids, Sanitary / Hygienic Valves, Shut Off Valves, Water
-
Supplier: APV, An SPX Brand
Description: Based on more than 25 years' experience in double-seat valve production, SPX now introduces the new APV DELTA DA3+ double-seat mixproof valve: a modern, ultra-hygienic double-seat valve, designed to meet the most extreme demands of the hygienic processing industries all over the
- Valve Size: 1.5 to 4 inch
- Pressure Rating: 145 psi
- Features: Diverter Valves, Powder / Solids, Sanitary / Hygienic Valves, Shut Off Valves, Water
-
Supplier: Lumaco Sanitary Valves
Description: An ingenious new design - meeting 3A and USDA standards - features a double-faceted sculptured plug replacing the standard "bored parts." This reduces sharp turns and turbulence in the line. With the valve in any position, the product flow is completely unobstructed.A 2mm. thick teflon
- Valve Size: 1 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Features: Diverter Valves, Sanitary / Hygienic Valves
-
Supplier: Lumaco Sanitary Valves
Description: Aseptic model features stainless steel bellow for low maintenance and long life. Stem teflon sliding bushing gives positive alignment and minimum friction. Floating glass filled teflon "O" ring for thorough cleaning.
- Valve Size: 2 inch
- Pressure Rating: 90 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: DynaQuip Controls
Description: The DynaMatic EYSG Series of electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSG Series uses our DE and MA Series electric actuators. The EYSG Series
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 3
- Media Temperature: -20 to 450 F
-
Supplier: DynaQuip Controls
Description: The PYSG DynaMatic Series of high-cycling pneumatically actuated brass valves offer an excellent option for automated diverter applications are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control.
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Supplier: DynaQuip Controls
Description: VYSG Series Three-way utility ball valve has a 90deg “L” port (diverter) design and features and investment cast body and endcaps, stainless steel trim, RTFE seats, blowout-proof stem, and NPT end connections. ISO 5211 mounting pad makes automation easy! See our DynaMatic EYSG and PYSG
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -20 to 450 F
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves.
- Valve Size: 10 inch
- Flow (Cv): 750
- Pressure Rating: 300 psi
- Media Temperature: -20 to 400 F
-
Supplier: Eastern Instruments
Description: The CentriFeeder™ with Integrated Control Valve or ICV, accurately measures and controls the flow of any dry, free‐flowing solid. Using a highly customizable touch screen HMI integrated with a low rpm, AC, Brushless Servo, a PID control loop is established to control the ICV feeding our
- Volumetric Capacity: 2.0300000000000002 to 45 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: Charles Ross & Son Company
Description: choice for process lines that require frequent changeover from one product to another. A simple valve can divert finished product downstream or switch instantly from one vessel to another. The Inline models are supplied in many sizes and materials of construction from 10 through 250
- Motor Speed: 2,400 to 15,000 rpm
- Motor Power: 10 to 300 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing, Sanitary Processing
- Operating Condition: Batch Operation
Find Suppliers by Category Top
Featured Products Top
-
processing and other industrial facilities. The design's inherent advantages—such as the removable cartridge for easy maintenance and interlocking ball valves to help ensure safe usage—have led to an increasing field base of satisfied, loyal customers. Adding a stainless (read more)
Browse Washdown Stations Datasheets for ThermOmegaTech®
More Information Top
-
States > Illinois > State > Register > 2013 > 04/26/2013
"Graywater Diverter Valve ": A valve that directs graywater to the sanitary drainage system or to a subsurface irrigation system.
-
An ambient water loop system for USP purified water
A sanitary bimetal thermometer (35 series, Weksler Instruments), placed within a sanitary thermowell, moni- tors the loop temperature and is wired to the diverter valve .
-
States > Virginia > State > Regulations > Title 13 - Housing > Agency 5 - Department of Housing and Community Development > [13 VAC 5-63] 063 - Virginia Unifor...
One three-way diverter valve certified to NSF 50 or other approved device shall be installed on collection piping upstream of each storage tank, or drainfield, as applicable, to divert untreated gray water to the sanitary sewer to allow servicing and inspection …
-
States > Virginia > State > Proposed Regulations > 2013 Documents > July 29‚ 2013 > 13VAC5-63 - Virginia Uniform Statewide Building Code
One three-way diverter valve certified to NSF 50 or other approved device shall be installed on collection piping upstream of each storage tank, or drainfield, as applicable, to divert untreated gray water to the sanitary sewer to allow servicing and inspection …
-
States > Virginia > State > Register > 2013 > 07/29/2013
One three-way diverter valve certified to NSF 50 or other approved device shall be installed on collection piping upstream of each storage tank, or drainfield, as applicable, to divert untreated gray water to the sanitary sewer to allow servicing and inspection …
-
States > Virginia > State > Register > 2014 > 04/07/2014
One three-way diverter valve certified to NSF 50 or other approved device shall be installed on collection piping upstream of each storage tank, or drainfield, as applicable, to divert untreated gray water to the sanitary sewer to allow servicing and inspection …
Indicates content that may require registration and/or purchase.