Products/Services for Sanitary Needle Valves
-
Needle Valves - (586 companies)Needle valves have a slender, tapered point at the end of the valve stem that is lowered through the seat to restrict or block flow. Fluid flowing through the valve turns 90 degrees and passes through an orifice that is the seat for a rod...ConnectionMedia DescriptionMaterial of Construction -
Sanitary Valves - (212 companies)...medical, and chemical applications. Common features include easy cleaning, crevice free, and polished contact surfaces. Types of Sanitary Valves. Valve types include globe, diaphragm, pinch, knife or gate, needle, butterfly, ball, and plug. Globe valves... -
Sanitary Fittings - (112 companies)Sanitary fittings are designed and constructed for use in food, beverage, medical, pharmaceutical and biological applications where cleanliness and sterility are required. Sanitary fittings are designed and constructed for use in food, beverage...
-
Solenoid Valves - (1021 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger... -
Gas Valves - (538 companies)...requirements. Gas valves are available in most of the basic valve technologies such as ball, butterfly, plug, needle, and various check valve designs. They are used in many industrial, commercial and residential applications for on/off, modulating, and control... -
Check Valves - (1955 companies)Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
-
Globe Valves - (800 companies)Globe valves are linear motion valves with rounded bodies, from which their name is derived. They are widely used in industry to regulate fluid flow in both on/off and throttling service. As their name suggests, globe valves are linear motion valves...
-
Industrial Valves - (3059 companies)...to saving in weight/size/cost. Good for slurries/suspended solids. Needle valves. Needle valves have a long, tapered, needle-like point that is used to make relatively fine adjustments in the amount of fluid flow. They are sometimes used as component...
-
Control Valves - (1648 companies)...oil or fuel, sanitary, waste water, water, irrigation, gas or air, steam, fire service, cryogenic, refrigeration, chemicals, and laboratory or medical. Resources. Common Valve Types. Spirax Sarco - Control Valves. Control Valves and Flow...
-
Valve Actuators - (917 companies)Valve actuators mount on valves and, in response to a signal, move a valve to a desired position using an outside power source. Selecting the correct valve actuator will increase uptime, reduce maintenance costs, and increase plant safety. Most...
Product News
-
Beswick Engineering Co., Inc.
10-32 Threaded Needle Valve The needle valve is an adjustable orifice which can be used to control flow rates, mini-cylinders, nozzles, timing circuits, filling heads, bleed vents, and in many other applications. The adjustable flow remains stable even during temperature fluctuations as the needle and valve seat are both manufactured from stainless steel. The NV needle valve is rated for a maximum inlet pressure of 500 psig (34.47 bar). The metal to metal seal provides positive shut-off down to 25 in Hg. (vacuum... (read more)Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
DFT Inc.
DFT® 3A CIP Sanitary Check Valves The DFT (R) DSV (R) Sanitary Check Valve is a 3-A certified, clean-in-place (CIP) ready solution for food, beverage, dairy, and pharmaceutical applications. Designed to prevent flow reversal while meeting the 3-A hygienic standards, the DSV (R) delivers easy maintenance and exceptional reliability. Key Features of the DSV (R) Check Valve: 3-A Sanitary Standards Compliant. Clean-in-Place (CIP) Ready. Quick-Release Clamp for Fast Easy Access. Available in Vertical and Horizontal Configurations... (read more)Browse Sanitary Valves Datasheets for DFT Inc. -
DFT Inc.
DFT® Sanitary Check Valves -CIP-3A The DSV (R) Sanitary Check Valve is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. It is 3A certified, clean-in-place, sanitary clamp connections, and available as a Vertical or Horizontal valve to accommodate various piping arrangements. Features of the DSV (R) Tri-Clamp Sanitary Check Valve include: 316L Stainless Steel. Meets 3-A Sanitary Standards. Clean-in-place (CIP) valves. Vertical and horizontal orientations... (read more)Browse Sanitary Valves Datasheets for DFT Inc. -
ThermOmegaTech®
CircuitSolver Sanitary High-Temp Flush Valve The CircuitSolver (R) Sanitary Flush (CSUSF) valve allows for higher water temperatures to flow through the system during a thermal disinfection process to protect against Legionella growth. This valve uses two thermal actuators to control the flow of water through a branch/riser. When the water temperature in the line reaches the set-point of the low temperature actuator, the CircuitSolver (R) modulates to its closed position to keep the hot water at the fixtures. This forces the additional... (read more)Browse Water Valves Datasheets for ThermOmegaTech® -
Clippard
Stepper Needle Valve for Precise Gas Flow Control Clippard's SCPV Series delivers precise, repeatable gas control using a stepper-driven needle valve designed for demanding applications that require stability, resolution, and consistency. * Stepper-controlled needle valve with 0.001" resolution for ultra-fine control. * Ultra low hysteresis for consistent, predictable performance. * Repeatable positioning enables true "set it and forget it" operation. * High flow capacity with precise modulation of inert gases. * Fully customizable design... (read more)Browse Flow Controllers Datasheets for Clippard -
Beswick Engineering Co., Inc.
In-Line Needle Valve with M3 Threaded Ports Beswick new NV3I needle valve offers better form factor/packaging. The in-line M3 inlet and outlet threaded ports, instead of elbow porting, simplifies tubing connections. Rated for inlet pressures up to 1,000 psi (68 bar). Fine thread on adjustment screw provides 4 turns from fully closed to fully open. Manufactured in stainless steel. All models are supplied with a 1/4-28 thread and a 3/8 " hex nut for panel mounting. The needle valve can be used to control flow rates, mini-cylinders, nozzles... (read more)Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
DFT Inc.
DFT's DSV Sanitary Check Valve - 3A Clean-in-Place The DSV Horizontal valve is for Horizontal lines requiring self-draining. The "Vertical" design is for "Vertical" and "Horizontal" installations when a self-draining valve is not required. The DSV (R) Sanitary Check Valve has a 316L stainless steel body and seat, 32 Ra internal finish (or optional 15 Ra), and is fastened with a quick-release clamp and an elastomeric body seal to permit fast and easy access to the internals. Disc and seat are hand-lapped to provide an excellent shutoff. Learn... (read more)Browse Sanitary Valves Datasheets for DFT Inc. -
Charles Ross & Son Company
What to look for in a sanitary ribbon blender Technology Brief. Subtle differences in ribbon blender design and construction can significantly impact mixing performance and reliability. Especially in sanitary applications, certain blender features must not be overlooked in the specification process. Ribbon blenders in the process industries. The batch ribbon blender is a standard workhorse mainly used for solid-solid mixing. Its simplicity, functionality and affordability contribute to its widespread use in many industries including... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Precision Polymer Engineering Ltd.
Hygienic Seals and Sanitary Gaskets PPE offers a range of hygienic seals and sanitary gaskets suitable for aseptic pipe couplings used in food, dairy and beverage processing plants. Hygienic seals are manufactured in accordance with the following standards:-. BS 4825-3 HyClamp TM gaskets (inch sizes). ISO 2825 HyClamp TM gaskets (metric sizes). DIN 32676 HyClamp TM gaskets + mini clamps (metric and inch). ASME BPE HyClamp TM gaskets + mini clamps (inch sizes). DIN 11864 O-rings (Series A, B & C). RJT O-rings (BS4825-5). IDF seals... (read more)Browse Gaskets and Gasketing Datasheets for Precision Polymer Engineering Ltd. -
Hydro-Thermal Corporation
Infuze Sanitary Cooking Skid A member of the SilverLine family, the Infuze Sanitary Cooking Skid provides on-demand heating for soups, sauces, slurries or beverages that require heating to achieve finished recipe results, pasteurization or blended emulsification. Offering less options than the standard SilverLine system, the Infuze skid provides simpler control, less product variation changeover and a smaller footprint. Near instantaneous temperature control spanning both batch and continuous cooking methods, the Infuze... (read more)Browse Steam Injection Heaters Datasheets for Hydro-Thermal Corporation
Conduct Research
...for liquid products as well as capsule fillers, thermoformers, checkweighers and cartoners. Sanitary Regulators and Control Valves provides a full line of sanitary regulators and control valves. The products offer general ease of maintenance and tighter controls to help maintain industry needs...
-
Design and Installation of a Next Generation Pilot Scale Fermentation System
These port adapters permitted the same vessel ports to be used for large bore Chemap style needle transfers, transfers using steam-sterilized valve assemblies, or sanitary hose con- nections during harvesting (e.g., microfiltration) or batch- ing operations.
-
Valves Selling Leads (Page 4), Valves Manufacturers, Valves Exporters & Suppliers
sanitary valve hydraulic valve floating ball valve brass valves safety valve industrial valve cast iron valve needle valve air valve valve parts .
-
Crossflow microfiltration of recombinant Escherichia coli lysates after high pressure homogenization
Permeate flow rates were controlled with a needle valve (Cole– Parmer Instrument Co., Chicago, IL) and retentate back pressure was controlled with a sanitary diaphragm valve (model G695, Gemu Valves, Inc., Atlanta, GA).
-
CR4 - Thread: Should 304 Stainless Steel Stain/Rust?
… coal hopper linings, cooking equipment, cooling coils, cryogenic vessels, dairy equipment, evaporators, flatware utensils, feedwater tubing, flexible metal hose, food processing equipment, hospital surgical equipment, hypodermic needles , kitchen sinks, marine equipment … … and pans, pressure vessels, sanitary fittings, valves , shipping drums, spinning, still …
-
CR4 - Thread: Flow Orifices in Pipes
By the way, I have read some suggestions on needle valves and this sort of devices. Well, they are not sanitary and should not be used at all.
-
Extraction of rIL‐2 inclusion bodies from Escherichia coli using cross‐flow filtration
… Co., Fultonville, NY) and the permeate pressure was monitored with an Ander- son sanitary electronic indicator, model … JP-112-DO1- A025. the permeate back pressure was controlled with a 0.635-cm Autoclave Engineers (Erie, PA) needle valve , and the diafiltration buffer was fed with a Cole Parmer 6 to 600 rpm Masterflex pump (Cole Parmer Instrument Co., Chicago …
-
Search - Metal from Cole-Parmer
Needle Valves (manual) (20 Sanitary gasket (20 .
-
listIndexWords30.dat (finlayson-gwc2014.zip)
… XID-sandfish-n XID-sandril-n XID-sang-n XID-sanguineness-n XID- sanitary _towel-n XID … … pity-n XID-self-registering_thermometer-n XID-self-seeking-n XID-selflessness-n XID-selling_price-n XID-semantic_role-n XID-semi-skimmed_milk-n XID-semiconductor_device-n XID-semilunar_ valve -n XID-semiology-n … … sewellel-n XID-sewing_ needle -n XID-sex_chromosome-n …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 06:00::'). sk(104081198,1,'safety_razor%1:06:00::'). sk(104081310,1,'safety_valve%1:06:00::'). sk(104081310,2,'relief_valve%1:06:00::'). sk(104081310,3,'escape_ valve %1:06:00::' … … sk(104088641,1,' sanitary _napkin%1:06:00::' … … 00::'). sk(104132187,1,'sewing_machine%1:06:00::'). sk(104132337,1,'sewing_ needle %1:06:00 …
Indicates content that may require registration and/or purchase.