Products/Services for Sanitary Sewer Gate Valves

  • Gate Valves-Image
    Gate Valves - (1169 companies)
    ...characteristics Inexpensive Difficult to repair Inherently fire-safe (when used with a metal sheet) Should not be used in sanitary applications Bidirectional Gate valves and knife valves are advantageous...
  • Sanitary Valves-Image
    Sanitary Valves - (212 companies)
    ...that sanitary valves can meet are API standards, MSS specifications, UL listings, ASME standards, and federal specifications WW-V-35C. Related Information. CR4 Community --Check Valve and Gate Valve for Sewer Sanitary Service. CR4 Community --Butterfly Control...
  • Check Valves-Image
    Check Valves - (1955 companies)
    Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
  • Ball Valves-Image
    Ball Valves - (2119 companies)
    Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves...
  • Pressure Relief Valves-Image
    Pressure Relief Valves - (1010 companies)
    ...diaphragm valves. gate or knife valves. globe valves. needle valves. pinch valves (for both industrial and medical applications). plug valves. control valves (1/4 turn --isolation and multi-turn, throttling). pressure relief valves. AC and DC solenoid...
  •  
    Industrial Valves - (3059 companies)
    ...is a summary of the basic and most common types of valves, more information can be found by clicking the link in their title. Type. Description. Advantages. Disadvantages. Gate valves. Image Credit: Cameron. Linear motion valves used to start and stop...
  •  
    Solids Feeders - (504 companies)
    ...the hopper and tray determine the bulk material feed rate. Valve-Type Solids Feeders. Some of the most common valve-type solids feeders are airlocks, iris valves, roller gates, and clamshell bins. Double flap airlocks, flap valves, louver-type...
  •  
    Drains and Drain Systems - (373 companies)
    Products and components include: Screens. Strainers. Grease traps. Wet waste interceptors. Grease gutters. Grease absorbent materials. Grates. Grate guards. Passive skimmers. Grate lifters. Drain pipes. Check valves. Pressure relief valves. Types...
  •  
    Sanitary Fittings - (113 companies)
    Sanitary fittings are designed and constructed for use in food, beverage, medical, pharmaceutical and biological applications where cleanliness and sterility are required. Sanitary fittings are designed and constructed for use in food, beverage...
  •  
    Pipe Fittings - (1974 companies)
    ...are straight with male threads on both ends. Image Credit: Grainger Industrial Supply. Valve. Connects pipes together with the addition of a valve for the control of flow. For more information on types of valves, visit the Industrial Valves Selection...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire