-
Supplier: Henkel Corporation - Electronics
Description: Multicore WS300 is a water wash flux system specially formulated with fine-powder lead-free alloys. High performance, water washable solder paste. Residues are easily removed with DI water without the need for a saponifier. Good open time with excellent print definition and soldering.
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Multicore WS300 TACKY FLUX ) LOCTITE WS 300 RWF BU is a water wash flux system specially formulated with fine-powder lead-free alloys. High performance, water washable solder paste. Residues are easily removed with DI water without the need for a saponifier. Good open time with
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: MacDermid Alpha Electronics Solutions
Description: K-2235LF saponifier is recommended. This cleaner removes rosin flux residues primarily by forming water-soluble rosin soaps. In conveyorized, in-line aqueous machines, it delivers excellent cleaning performance, meeting ionic cleanliness standards as set forth in MIL-P-28809.
- Type: Cleaner / Cleaning Agent
- Industry Applications: Electrical / Electronics
-
-
Supplier: Indium Corporation
Description: residue, it can be cleaned from circuit boards and fixtures using a saponifier or common flux residue removers.
- Features: Other
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: MacDermid Alpha Electronics Solutions
Description: in accordance with MIL-P-28809. The addition of a saponifier or neutralizer can further aid in removing flux residues, aqueous spot masks, and other contaminants.
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Henkel Corporation - Electronics
Description: cleaning systems without the addition of saponifiers or co-solvents. Post-reflow residue removal is fast and easy, and the cleaning window has dramatically expanded, allowing manufacturers the flexibility to clean boards seven days after assembly. Stencil life and abandon times are superior
Find Suppliers by Category Top
Featured Products Top
-
-generation materials +15% improved resistance to post-solder cleaning agents, including saponifiers, aqueous cleaners, and IPA-based solutions Proven heat resistance up to 572°F (300°C) without charring, yellowing, or print degradation ESD-safe label (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for Polyonics
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/69490/775602612-MIT.pdf?sequence=2
The study finds that power modules are most effectively cleaned in a saponifier based cleaning solution using …
-
Propylene Oxide
… solution containing 5% PCH, is mixed with milk of lime before being fed to column-type saponifiers .
-
Ethylene/Propylene Oxide
of heat in the hot exhaust from saponifier by blowing .
-
Propylene Oxide
… solution containing 5% PCH, is mixed with milk of lime before being fed to column-type saponifiers .
-
The current state of aqueous based electronics defluxing
saponifiers .
-
Ethylene Oxide/Propylene Oxide
Vapor leaving the top of the saponifier is distilled to recover PO and a small amount of …
Indicates content that may require registration and/or purchase.