-
Supplier: Gilson Company, Inc.
Description: The Saybolt Viscometer determines viscosity of petroleum liquids at temperatures from ambient to 464°F (240°C). PID control maintains ±0.05°F (±0.03°C) temperature uniformity throughout operating range and provides quick temperature stabilization with protection of an over-temperature
-
Supplier: Gilson Company, Inc.
Description: The Saybolt Viscometer determines viscosity of petroleum liquids at temperatures from ambient to 464°F (240°C). PID control maintains ±0.05°F (±0.03°C) temperature uniformity throughout operating range and provides quick temperature stabilization with protection of an over-temperature
-
Supplier: Accuris
Description: Standard Test Method for Viscosity of Emulsified Asphalt by Saybolt Furol Viscometer
-
-
Supplier: Cole-Parmer
Description: • Microprocessor based bath provides high-accuracy temperature control • Conforms to ASTM D 88 and ASTM E 102 Constant temperature bath meets ASTM requirements for precise temperature control. The microprocessor PID control offers quick stabilization without overshooting; overtemperature cutoff
- Volume: 7 liters
- Operating Temperature: 464 F
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR VISCOSITY OF EMULSIFIED ASPHALT BY SAYBOLT FUROL VISCOMETER - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Cole-Parmer
Description: • Microprocessor based bath provides high-accuracy temperature control • Conforms to ASTM D 88 and ASTM E 102 Constant temperature bath meets ASTM requirements for precise temperature control. The microprocessor PID control offers quick stabilization without overshooting; overtemperature cutoff
- Volume: 7 liters
- Operating Temperature: 464 F
-
Supplier: ASTM International
Description: 1.1 This test method utilizes the Saybolt Furol viscometer to measure the consistency of emulsified asphalt. It is applicable to all the emulsified asphalts specified in Specifications D977 and D2397. 1.2 The values stated in SI units are to be regarded as the standard. The values
-
Supplier: Anton Paar
Description: The SVM™ series gives you more parameters than any other kinematic viscometer on the market. There are three different models: SVM™ 2001 is a quick and easy-to-use viscometer for measuring kinematic viscosity at any temperature between 15 °C and 100 °C, whereas SVM™ 3001 provides
- Dynamic Viscosity Range: 0.2 to 30,000 cps
- Industry / Application: Aerospace, Automotive, Diesel / HFO Blending, Fuel Testing, Petroleum / Oil & Gas
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch), Measures Temperature
-
Supplier: ASTM International
Description: Saybolt Furol viscosity in Saybolt Furol seconds (SFS) at the same temperatures. Kinematic viscosity values are based on water being 1.0034 mm2/s (cSt) at 68°F (20°C). Note 1A fundamental and preferred method for measuring kinematic viscosity is by use of kinematic viscometers
Find Suppliers by Category Top
More Information Top
-
Viscosity of Liquids
SAYBOLT VISCOMETER .
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
Although the kinematic viscometers are the approved instruments , Saybolt viscometers (Universal and Furol) are also widely used for measuring viscosity.
-
Methods of Analysis for Petrochemicals
VISCOSITY DETERMINATION BY THE SAYBOLT VISCOMETER .
-
Chapter 32-Flow Properties and Shear Stability
FIG. 13— Saybolt viscometer tube and receiver.
-
Techniques for Accelerating Recovery of Asphalt
Emulsion Residues at 60°C by Using Thin Film
Procedures and Test Methods Suited to the Limited Amount of
Residu...
(d) FIGURE 1 From left to right: (a) Saybolt viscometer ; (b) start of measurement; (c) measurement; and (d) end of measurement.
Indicates content that may require registration and/or purchase.