-
Supplier: GAF
Description: glass mat that is coated with fire retardant SBS polymer modified asphalt and surfaced with extra fine mineral granules and EnergyCote™ elastomeric coating. Uses RUBEROID® EnergyCap™ SBS 30 FR modified bitumen membrane is designed for new roofing including new roofing and
- Application: Commercial
- Types: Engineered
- Material: Fiberglass
- Features: Other Material
-
Supplier: Kraton Polymers LLC
Description: The Kraton D SBS family of polymers is versatile with a combination of high strength, wide range of hardness, and low viscosity for easy thermoplastic melt processing or processing in solution. The SBS block copolymers are composed of blocks of styrene and butadiene. It is the
- Viscosity: 300,000 cP
- Melt Flow Index (MFI): 20 g / 10 minutes
- Industry: Medical / Food (FDA)
- Features: Other
-
Supplier: Dynasol Elastomers
Description: Calprene® 405 is a 67/33 Butadiene/Styrene Thermoplastic Copolymer, polymerized in solution and having a radial structure. Benefits: High porosity Easy dispersion Great capacity to absorb oil Physical Form: Available in pellets and powder Characteristics Property Unit Value Toluene solution
- Features: Elastomer / Rubber, Styrene Copolymer (SBR, etc.), Thermoplastic / TPE
-
-
Supplier: Kraton Polymers LLC
Description: The Kraton D SIS family of polymers are high performance thermoplastic elastomers with a combination of high strength, low hardness and low viscosity for easy thermoplastic processing as a melt or in solution. SIS polymers are based on styrene and isoprene and are the lowest hardness
- Viscosity: 900 cP
- Melt Flow Index (MFI): 9 g / 10 minutes
- Features: Other
- Chemical System: Styrene Copolymer (SIS / SBS)
-
Supplier: Dynasol Elastomers
Description: Solprene® 4301 is a linear block copolymer of styrene and butadiene, having 33% of styrene content, most of it forming a polystyrene block, which gives the polymer a thermoplastic behavior. Benefits Easy handling and dissolution Non staining antioxidant system FDA Approved High purity Gel
- Features: Elastomer / Rubber, Styrene Copolymer (SBR, etc.), Thermoplastic / TPE
-
Supplier: Dynasol Elastomers
Description: Solprene® 1322 is a high molecular weight linear random-block styrene-butadiene copolymer having 30% of styrene content, 22% present as a polystyrene block. Benefits Non staining antioxidant system FDA Approved High purity Gel free Clear color Physical Form: Available in bales Characteristics
- Features: Elastomer / Rubber, Styrene Copolymer (SBR, etc.), Thermoplastic / TPE
-
Supplier: Chi Mei Corporation
Description: Chimei's thermoplastic rubber is a copolymerization of Styrene, butadiene, and styrene. Its segmented and radial molecular structure allows it to have the same flexible and physical properties of general rubber without the vulcanization process. Its middle segment is similar to rubber and has
- Melt Flow Index (MFI): 9 to 12 g / 10 minutes
- Features: Elastomer / Rubber, Styrene Copolymer (SBR, etc.), Thermoplastic / TPE
- Type: Molding Resin
- Chemical System: Polybutadiene
-
Supplier: Dynasol Elastomers
Description: Calprene® 6174 is a thermoplastic copolymer Ethylene- Butylene/Styrene (67/33), polymerized in solution with a high molecular weight and excellent ozone resistance. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with polyolefins Excellent mechanical
- Features: Elastomer / Rubber, Styrene Copolymer (SBR, etc.), Thermoplastic / TPE
-
Supplier: Kraton Polymers LLC
Description: Kraton FG polymers are SEBS polymers with maleic anhydride (MA) grafted onto the rubber midblock. The commercial Kraton FG polymers have 1.0 to 1.7 wt. % MA grafted onto the block copolymer. The MA grafting improves the adhesion to nylon, polyester, ethylene vinyl alcohol,
- Viscosity: 19,000 cP
- Melt Flow Index (MFI): 11 g / 10 minutes
- Features: Other
- Chemical System: Styrene Copolymer (SIS / SBS)
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Appliance Wire Insulation Cable Jacketing Flexible Cord Insulation Wire & Cable Applications Wire Jacketing Agency Ratings UL 1581 UL File Number QMFZ2.E54709 QMTT2.E73402
- Tensile Strength (Break): 1,550 psi
- Melt Flow Index (MFI): 18 g / 10 minutes
- Features: Elastomer / Rubber, Styrene Copolymer (SBR, etc.), Thermoplastic / TPE
- Type: Extrusion Grade Resin
-
Supplier: Scientific Polymer Products, Inc.
Description: 40% N-Vinylpyrrolidone
- Viscosity: 750 cP
- Chemical System: PolyVinyl Chloride (PVC), Styrene Copolymer (SIS / SBS)
- Type: Thermoplastic
Find Suppliers by Category Top
More Information Top
-
Characterization of Louisiana Asphalt Mixtures Using Simple Performance Tests
It is noted that PG 76-22M and PG 70-22M were SBS elastomeric polymer -modified binders.
-
Characterization of Louisiana Asphalt Mixtures Using Simple Performance Tests
It is noted that PG 76-22M and PG 70-22M were SBS elasto- meric polymer -modified binders.
-
Evaluation of Warm Mix Asphalt Mixtures Containing RAP Using Accelerated Loading Tests
The asphalt binder used was an styrene buta- diene styrene ( SBS ) elastomeric polymer -modified PG 70-22M binder.
-
8th RILEM International Symposium on Testing and Characterization of Sustainable and Innovative Bituminous Materials
– Previous studies have shown that elastomeric polymers ( SBS or Elvaloy) perform slightly better than polyphosphoric acid, mineral filler, and other binder modifiers.
-
Rheological examination of temperature dependence of conventional and polymer‐modified road bitumens
The PM bitumenswere: PM1 (Olexobit 45, BP Oil Deutschland, Ingostad) containing a mixture of different elastomeric polymers ; SBS (styrene-butadiene-styrene) and EPDM (ethylene-propylene-dienemonomer), up to 5% in total, which were chemically modified to form a three-dimensional network with…
-
Use of Polymers/ Waste Rubber in Road Network Development
in Uttarakhand State
SBS is an elastomeric polymers supplied by LG polymers, EBA is a plastomeric polymers supplied by Dupont Polymers, and cr from waste tyres from local market.
-
Syntheses and gas‐transport properties of alkylsilane‐modified SBS membranes
Key words: gas permeability; elastomeric membrane; SBS polymer ; hydrosilylation; .
-
Evaluation of rheological master curve models for bituminous binders
For elastomeric polymer binders like SBS and CR modified binders, the phase angle plateau indicates the presence of elastic polymer networks formed by physical cross- linking of polystyrene blocks or entanglements among the polymer and bitumen molecules.
-
Viscoelastic linearity limits for bituminous materials
This upper strain dependent linear criterion can be attributed directly to the dominant elastomeric polymer network of the SBS PMB at high temperatures (low frequencies).
-
Polymer Blends Handbook
…acrylonitrile) SARAN P(VCl2-VC), P(VCl2-VA), or P(VCl2-AN) random copolymers of vinyl- idene chloride (VCl2) with vinyl chloride (VC), vinyl acetate (VA), and acrylo- nitrile (AN), respectively SBS Elastomeric styrene-butadiene-styrene triblock polymer (also TR) SD Spinodal…
Indicates content that may require registration and/or purchase.