-
Supplier: Linemaster Switch Corporation
Description: Lacers Lathes Lift Marking System Material Handlers Microscopes Missile Launching Control Systems Molding Machines Nibbler Notcher Oil Drilling Rigs Platforms Positioners Potters Wheels Puller Punching Equipment Rewind System Riveter Roll Groover Router Saw Saw Mill Scrap Chopper Sewer
- Maximum Current: 20 amps
- Maximum AC Voltage: 250 volts
- Protection: Full Guard
- Function: Maintained Contact
-
Supplier: Linemaster Switch Corporation
Description: Lacers Lathes Lift Marking System Material Handlers Microscopes Missile Launching Control Systems Molding Machines Nibbler Notcher Oil Drilling Rigs Platforms Positioners Potters Wheels Puller Punching Equipment Rewind System Riveter Roll Groover Router Saw Saw Mill Scrap Chopper Sewer
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Protection: Full Guard
- Pedal Material: Metal
-
Supplier: Linemaster Switch Corporation
Description: Lacers Lathes Lift Marking System Material Handlers Microscopes Missile Launching Control Systems Molding Machines Nibbler Notcher Oil Drilling Rigs Platforms Positioners Potters Wheels Puller Punching Equipment Rewind System Riveter Roll Groover Router Saw Saw Mill Scrap Chopper Sewer
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Protection: Full Guard
- Pedal Material: Metal
-
-
Supplier: Linemaster Switch Corporation
Description: Lacers Lathes Lift Marking System Material Handlers Microscopes Missile Launching Control Systems Molding Machines Nibbler Notcher Oil Drilling Rigs Platforms Positioners Potters Wheels Puller Punching Equipment Rewind System Riveter Roll Groover Router Saw Saw Mill Scrap Chopper Sewer
- Maximum Current: 20 amps
- Maximum AC Voltage: 250 volts
- Protection: Full Guard
- Pedal Material: Metal
Find Suppliers by Category Top
More Information Top
-
CERAMIC ABSTRACTS
Scrap grinding wheels used as foundry refractories.
-
Effect of vibroabrasive treatment on the fatigue strength of high-alloy steels
Specimens were treated for 2 h in a medium consisting of KCh-8-6 and VT-ChT grinding wheel scrap 25-30 mm in size at a frequency of 33.8 Hz and an amplitude of 1.8 mm, and vibropolishing was…
-
Automation Equipment and Systems
The oxidation film on the surface of electrolyzed grinding wheel is continuously scrapped away by workpiece, the thickness is reduced, the insulating property decreases, the conductivity is enhanced, the current in circuit increases and the electrolytic process of grinding wheel recovers, when…
-
Material removal mechanism of precision grinding of soft-brittle CdZnTe wafers
However, for the ground surface of #1500 grinding wheel , no scraps appear.
-
Mechanical Engineering and Green Manufacturing II
The oxidation film on the surface of electrolyzed grinding wheel is continuously scrapped away by workpiece, the thickness is reduced, the insulating property decreases, the conductivity is enhanced, the current in circuit increases and the electrolytic process of grinding wheel recovers, when…
-
Angle grinders
Even when I don't have a guard, I might purposely slow the wheel by grinding nearby scrap or table leg or something as I set it down.
-
An environmental impact analysis of grinding
A total of 1.5*10¹⁰ pounds of scrap chips, spent grinding wheels , and used filters are produced each year as a result of grinding, over 99% of that being scrap chips.
-
Abstracters
Scrap aluminum wheels used for grinding "after burning out the bond" form a good source of alumina.
-
Purdue, industry partners creating 'intelligent' grinding process | EurekAlert! Science News
If successful, the process would save Delphi millions of dollars annually by increasing productivity, saving energy, reducing the number of grinding wheels needed, reducing scrap and improving the overall quality of parts, said David Yen, manager of advanced manufacturing engineering at Delphi.
-
Technics study on high accuracy crush dressing and sharpening of diamond grinding wheel
The purpose of grinding wheel sharpening was that wheel cutting micro-edges having adequacy height and acceptance scraps space were formed in grinding wheel surface, so the bonds were cleared and much more effective cutting micro-edges in per-area were showed…
Indicates content that may require registration and/or purchase.