Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro-Sensors, Inc.
Description: on belt conveyors, and elevators. The DR1000 features precise setpoint capability over a broad range of speeds starting at 0.5 rpm, making it ideal for super slow speed applications. The DR1000 monitors shaft speeds, detecting shaft slowdown with a 6.6% hysteresis. A DPDT
- Number of Relays: 1
- AC Voltage Rating: 115 volts
- Operating Temperature: -40 to 140 F
- Power Supply: AC, DC
-
Supplier: Electro-Sensors, Inc.
Description: Shaft Speed Switch Features • Internal sensor • SPDT relay output • 5-100 rpm (M100T), 100-5,000 rpm (M5000T) under-speed setting • Terminal block for easy wiring • 115, 230 VAC (50-60 Hz) and 12, 24 VDC power options • Works with Electro-Sensors magnetic pulser discs /
- Operating Range: 5 to 100 rpm
- Trip Point: 5 to 100 rpm
- Number of Relays: 1
- AC Voltage Rating: 115 to 230 volts
-
Supplier: Siemens Process Instrumentation
Description: process equipment. The Milltronics MFA 4p single setpoint system suits most industrial applications. This versatile unit can be used on tail pulley shafts, driven pulleys, motor shaft sensing, belt or drag conveyors, screw conveyor flights, bucket elevators, fans and pumps. A
-
-
Supplier: Siemens Process Instrumentation
Description: to +60 °C (-40 to +140 °F). Key Applications: tail pulleys, driven pulleys, motor shaft sensing, screw conveyor flights, bucket elevators Up to 100 mm (4") gap between SITRANS WM100 and targets Rugged and low maintenance; suitable for tough environments 1 SPDT Form C relay contact
-
Supplier: Siemens Process Instrumentation
Description: cost-effective sensor. The Milltronics MSP-7 single setpoint system suits most industrial applications. This versatile unit can be used on tail pulley shafts, driven pulleys, motor shaft sensing, belt or drag conveyors, screw conveyor flights, bucket elevators, fans and
-
Supplier: Siemens Process Instrumentation
Description: consistently meets the needs of mining aggregate, cement and other primary and secondary industries. Key Applications: tail pulleys, motor shaft sensing, screw conveyor flights, bucket elevators, fans, pumps Up to 4" (100 mm) gap between target and probe Over and under speed
-
Supplier: Laurel Electronics LLC
Description: horsepower by multiplying torque by RPM. Ratio can be used to compare flow rates in two channels, the RPM of rollers or gears, or the speed of moving machinery, such as conveyor belts. Ratio can also be applied to scaled totals to compare two batches to be mixed. In this application,
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: FineTek
Description: shavings, dried food, fertilizer, powder, pigments, plastic granules. As installation places conveyor belts, screw conveyors, silos, funnels are particularly suitable. The In-Line moisture measurement is also possible in batch processes. At the measuring the relative
- Form Factor: Instrument
- Variables Measured: Moisture Content
- Application: Moisture in Bulk Solids / Powders
- Compensation: Temperature Compensated
Find Suppliers by Category Top
Featured Products Top
-
features such as: Sensors and IoT Connectivity: Real-time monitoring of speed, flow, and system health. Predictive Maintenance: Alerts before failures occur, reducing downtime and maintenance costs (read more)
Browse Industrial Conveyors Datasheets for Columbus McKinnon Corporation -
safe condition before passing it on to the next stage of the process. A fire on a conveyor can damage the belt, whilst a fire on a train or ship can cause serious damage to the structure and could pose a risk to personnel on board. If possible, the fuel should be monitored using a sensor which can (read more)
Browse Datasheets for LAND -
worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
industrial manipulators, ensuring precise motion control and real-time data feedback. 2.Material Handling Systems: Supports high-speed conveyor systems, rotating cranes, and automated sorting equipment, maintaining uninterrupted communication for sensor data and control commands (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
presses, and we’re just trying to dig ourselves out of the hole,” said Zach Thedford, Kwikset project engineer, who oversees the product stamping operations. GETTING SCRAP OUT OF THE WAY OF SPEED When you stamp 2.2 million pieces a day (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc. -
, reverse radial, and lateral)?due to its 4-way equal load design. 3.High speed Most units in this series (US8 to USW20) accommodate twice as many types of leads for each ball screw shaft diameter. This reduces processing time and enables the (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
radar level sensors keep you up to speed with real-time silo inventory. Update rate of less than 1 second and accuracy within 0.2” Stainless steel flange, 1-1/2” NPT, or plastic antenna models Aluminum, plastic, or stainless (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
measurement, which separates the sensor from the medium. This reduces cleaning and sterilization effort, prevents leaks and simplifies the replacement of disposable tubing systems. Peristaltic pumps are used in numerous applications with high requirements for sterility and dosing accuracy (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
make the sensor suitable for component counting, rotating cam detection, machine-cycle monitoring, conveyor sequencing, and production-line position feedback. However, total system response also depends on target geometry, target speed, PLC scan time, input filtering, and the control program (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
Screw Conveyor Hanger Bearings Used to support the rotating shaft in screw-conveying machinery. Ensures alignment, distributes weight, and provides smooth, low (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries
Conduct Research Top
-
Application Example: Check of the Correct Feeding of Screws in the Right Position
The challenge: Some of the screws are shiny and do not have a homogeneous, always equally reflective surface and contour. The installation space for the sensor is very narrow and at the same time a certain distance to the conveyor line must be maintained. Due to the high process speed, the result
More Information Top
-
Intelligent Robotics and Applications
In order to examine the rotation speed of the screw conveyor , an angular speed sensor 15 is applied.
-
Earth pressure balance control for EPB shield
In order to real-time exam- ine the rotation of the screw conveyor , a rotational speed sensor 14 is used.
-
Research of the combine harvester load feedback control system using multi-signal fusion method and fuzzy algorithm
Using the same method, the pretreatments date of feed-in quantity, crop screw conveyor speed and loss rate collected by sensors are established two dimensional fuzzy controller respectively, according to the actual requirement, their E and EC are defined to represent {NL …
-
Non-invasive capacitive sensor for the determination of revolution speed and fill level in screw conveyors
In previous work [2] it has been shown that mass and/or volume flow as well as revolution speed of a screw conveyor can be determined from capacitive sensor signals.
-
Modeling and simulation for earth-pressure-balance simulated system of shield machine
The earth pressure, rotational speed of the screw conveyor is measured by means of earth pressure sensor 8, rotational speed sensor 9, and are fed back to controller 10.
-
Table of Contents
A2L-C1 NON-INVASIVE CAPACITIVE SENSOR FOR THE DETERMINATION OF REVOLUTION SPEED AND FILL LEVEL IN SCREW CONVEYORS ............................................................................................................
-
Development of Computer Control System for the Pilot Scale Fluidized Bed Biomass Gasification System
The speed of the screw conveyor was measured using a Monarch ROS-W optical sensor with 3 strips of reflective tape placed at the shaft of the screw conveyor.
-
Materials Handling Handbook 2nd Edition Complete Document
… fiber slip sheets, 119-121 building unit loads, 122 loading of trailer or railcar, 122 slipsheet tabs, 121-122 Speed controls, 249 Speed pick-up sensor , 1200 Speed reduction mechanisms, 1053 mechanical efficiencies of, 1053 for screw conveyors , 1053 Speed signal, 1200 …
-
Mass Flowmeter for Screw Conveyors Based on Capacitive Sensing
This paper presents a novel, capacitance-based sensor topol- ogy that allows for both, the measurement of the revolution speed of a screw in a conveyor as well as for the material fill level in the measurement section of the assembly.
-
SIEMENS’ SITRANS WM100 to be Used in Primary Industries
The minute the sensor detects zero speed in a machine, it provides information to shut down or stop the machine’s … … warnings or alerts immediately about defective equipments, when it is fitted on belt, screw and drag type conveyors , or even on fans …
Indicates content that may require registration and/or purchase.